Visual Sound, Inc. Multimedia stereo 50 watt amplifier with built-in receiver SW805A

Description
AmpliVox Sound Systems 50 watt amp with 3 mic inputs, line in for CD, computer, line out to record, extra speaker jacks. Multimedia stereo amplifier has 50 watts of power and built-in receiver with 2 operating frequencies. 3 mic inputs (dynamic, condensor, wireless), aux. line in, line out to record, extra speaker jacks. Power with 10 'D' batteries for up to 200 hours (not included) or S1460 AC Adapter/recharger.
Description
AmpliVox Sound Systems 50 watt amp with 3 mic inputs, line in for CD, computer, line out to record, extra speaker jacks. Multimedia stereo amplifier has 50 watts of power and built-in receiver with 2 operating frequencies. 3 mic inputs (dynamic, condensor, wireless), aux. line in, line out to record, extra speaker jacks. Power with 10 'D' batteries for up to 200 hours (not included) or S1460 AC Adapter/recharger.

Suppliers

Company
Product
Description
Supplier Links
Multimedia stereo 50 watt amplifier with built-in receiver - SW805A - Visual Sound, Inc.
Broomall, PA, USA
Multimedia stereo 50 watt amplifier with built-in receiver
SW805A
Multimedia stereo 50 watt amplifier with built-in receiver SW805A
AmpliVox Sound Systems 50 watt amp with 3 mic inputs, line in for CD, computer, line out to record, extra speaker jacks. Multimedia stereo amplifier has 50 watts of power and built-in receiver with 2 operating frequencies. 3 mic inputs (dynamic, condensor, wireless), aux. line in, line out to record, extra speaker jacks. Power with 10 'D' batteries for up to 200 hours (not included) or S1460 AC Adapter/recharger.

AmpliVox Sound Systems

50 watt amp with 3 mic inputs, line in for CD, computer, line out to record, extra speaker jacks.

Multimedia stereo amplifier has 50 watts of power and built-in receiver with 2 operating frequencies. 3 mic inputs (dynamic, condensor, wireless), aux. line in, line out to record, extra speaker jacks. Power with 10 'D' batteries for up to 200 hours (not included) or S1460 AC Adapter/recharger.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number SW805A
Product Name Multimedia stereo 50 watt amplifier with built-in receiver
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Electrostatic amplifier - GES - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Nominal Impedance 100000 ohms
View Details
6-Channel Class D Marine Full-Range Amplifier, 100 W x 6 @ 2 Ω / 75 W x 6 @ 4 Ω - 14.4V - M600/6 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0220 MHz
View Details