Visual Sound, Inc. Pole Mount Mono Channel 100W 70V/100V Amplifier System PA1001G

Description
Atlas Sound This amplifier features an ultra compact design requiring only 1RU in height and 1/2 rack wide in space. The 100W into a 70V or 100V distributed system gives the power to meet most amplifier demands. The patent pending through hole chassis design makes it convenient to use with ceiling mounted video projectors. One or two units can be rack mounted also allowing it to be used in more traditional applications. Remote turn on is easily accomplished by either audio or AC trigger sensors. If focused power is required, an optional Hi-pass filter is incorporated. Master remote level control is easily done via an external 10k poteneometer and a line out makes it easy to daisy chain amplifiers. The PA1001G has incorporated a mixer function that allows you connect two different sources to the amp. The summed RCA unbalanced inputs and the balanced input are electrically summed together and are electrically isolated from each other. The PA1001G can be used in many ways ranging from boardroom, restaurant, commercial paging and back ground music applications.
Description
Atlas Sound This amplifier features an ultra compact design requiring only 1RU in height and 1/2 rack wide in space. The 100W into a 70V or 100V distributed system gives the power to meet most amplifier demands. The patent pending through hole chassis design makes it convenient to use with ceiling mounted video projectors. One or two units can be rack mounted also allowing it to be used in more traditional applications. Remote turn on is easily accomplished by either audio or AC trigger sensors. If focused power is required, an optional Hi-pass filter is incorporated. Master remote level control is easily done via an external 10k poteneometer and a line out makes it easy to daisy chain amplifiers. The PA1001G has incorporated a mixer function that allows you connect two different sources to the amp. The summed RCA unbalanced inputs and the balanced input are electrically summed together and are electrically isolated from each other. The PA1001G can be used in many ways ranging from boardroom, restaurant, commercial paging and back ground music applications.

Suppliers

Company
Product
Description
Supplier Links
Pole Mount Mono Channel 100W 70V/100V Amplifier System - PA1001G - Visual Sound, Inc.
Broomall, PA, USA
Pole Mount Mono Channel 100W 70V/100V Amplifier System
PA1001G
Pole Mount Mono Channel 100W 70V/100V Amplifier System PA1001G
Atlas Sound This amplifier features an ultra compact design requiring only 1RU in height and 1/2 rack wide in space. The 100W into a 70V or 100V distributed system gives the power to meet most amplifier demands. The patent pending through hole chassis design makes it convenient to use with ceiling mounted video projectors. One or two units can be rack mounted also allowing it to be used in more traditional applications. Remote turn on is easily accomplished by either audio or AC trigger sensors. If focused power is required, an optional Hi-pass filter is incorporated. Master remote level control is easily done via an external 10k poteneometer and a line out makes it easy to daisy chain amplifiers. The PA1001G has incorporated a mixer function that allows you connect two different sources to the amp. The summed RCA unbalanced inputs and the balanced input are electrically summed together and are electrically isolated from each other. The PA1001G can be used in many ways ranging from boardroom, restaurant, commercial paging and back ground music applications.

Atlas Sound

This amplifier features an ultra compact design requiring only 1RU in height and 1/2 rack wide in space. The 100W into a 70V or 100V distributed system gives the power to meet most amplifier demands. The patent pending through hole chassis design makes it convenient to use with ceiling mounted video projectors. One or two units can be rack mounted also allowing it to be used in more traditional applications. Remote turn on is easily accomplished by either audio or AC trigger sensors. If focused power is required, an optional Hi-pass filter is incorporated. Master remote level control is easily done via an external 10k poteneometer and a line out makes it easy to daisy chain amplifiers. The PA1001G has incorporated a mixer function that allows you connect two different sources to the amp. The summed RCA unbalanced inputs and the balanced input are electrically summed together and are electrically isolated from each other. The PA1001G can be used in many ways ranging from boardroom, restaurant, commercial paging and back ground music applications.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number PA1001G
Product Name Pole Mount Mono Channel 100W 70V/100V Amplifier System
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
Preamplifier - CRY543 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details