Visual Sound, Inc. Vocia® Amplifier (VA-4030e) VA-4030e

Description
Biamp Systems, Inc. The VA-4030e is a digital networked, four-channel amplifier for use in Vocia® systems. It is capable of delivering continuous audio power at 30 Watts RMS per channel. EN 54-16 certification pending. The VA-4030e is a digital networked, four-channel amplifier for use in Vocia® systems. It is capable of delivering continuous audio power at 30 Watts RMS per channel. The VA-4030e is CobraNet® enabled for audio and control with dynamic use of bundles. It has local analog inputs and dual power supply. Two RJ45 connectors on the rear panel provide redundant CobraNet connectivity to the Vocia network. The on-board DSP provides comprehensive fixed-chain, digital signal processing within the device. In addition, emergency messages can be stored in local non-volatile memory. Page active relay outputs provide a contact closure per channel when paging is active on the channel. The amplifier offers low impedance and constant voltage outputs. The VA-4030e also has comprehensive failover capability with device-to-device and channel-to-channel failover. EN 54-16 certification pending.
Description
Biamp Systems, Inc. The VA-4030e is a digital networked, four-channel amplifier for use in Vocia® systems. It is capable of delivering continuous audio power at 30 Watts RMS per channel. EN 54-16 certification pending. The VA-4030e is a digital networked, four-channel amplifier for use in Vocia® systems. It is capable of delivering continuous audio power at 30 Watts RMS per channel. The VA-4030e is CobraNet® enabled for audio and control with dynamic use of bundles. It has local analog inputs and dual power supply. Two RJ45 connectors on the rear panel provide redundant CobraNet connectivity to the Vocia network. The on-board DSP provides comprehensive fixed-chain, digital signal processing within the device. In addition, emergency messages can be stored in local non-volatile memory. Page active relay outputs provide a contact closure per channel when paging is active on the channel. The amplifier offers low impedance and constant voltage outputs. The VA-4030e also has comprehensive failover capability with device-to-device and channel-to-channel failover. EN 54-16 certification pending.

Suppliers

Company
Product
Description
Supplier Links
Vocia® Amplifier (VA-4030e) - VA-4030e - Visual Sound, Inc.
Broomall, PA, USA
Vocia® Amplifier (VA-4030e)
VA-4030e
Vocia® Amplifier (VA-4030e) VA-4030e
Biamp Systems, Inc. The VA-4030e is a digital networked, four-channel amplifier for use in Vocia® systems. It is capable of delivering continuous audio power at 30 Watts RMS per channel. EN 54-16 certification pending. The VA-4030e is a digital networked, four-channel amplifier for use in Vocia® systems. It is capable of delivering continuous audio power at 30 Watts RMS per channel. The VA-4030e is CobraNet® enabled for audio and control with dynamic use of bundles. It has local analog inputs and dual power supply. Two RJ45 connectors on the rear panel provide redundant CobraNet connectivity to the Vocia network. The on-board DSP provides comprehensive fixed-chain, digital signal processing within the device. In addition, emergency messages can be stored in local non-volatile memory. Page active relay outputs provide a contact closure per channel when paging is active on the channel. The amplifier offers low impedance and constant voltage outputs. The VA-4030e also has comprehensive failover capability with device-to-device and channel-to-channel failover. EN 54-16 certification pending.

Biamp Systems, Inc.

The VA-4030e is a digital networked, four-channel amplifier for use in Vocia® systems. It is capable of delivering continuous audio power at 30 Watts RMS per channel. EN 54-16 certification pending.

The VA-4030e is a digital networked, four-channel amplifier for use in Vocia® systems. It is capable of delivering continuous audio power at 30 Watts RMS per channel. The VA-4030e is CobraNet® enabled for audio and control with dynamic use of bundles. It has local analog inputs and dual power supply. Two RJ45 connectors on the rear panel provide redundant CobraNet connectivity to the Vocia network. The on-board DSP provides comprehensive fixed-chain, digital signal processing within the device. In addition, emergency messages can be stored in local non-volatile memory. Page active relay outputs provide a contact closure per channel when paging is active on the channel. The amplifier offers low impedance and constant voltage outputs. The VA-4030e also has comprehensive failover capability with device-to-device and channel-to-channel failover. EN 54-16 certification pending.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number VA-4030e
Product Name Vocia® Amplifier (VA-4030e)
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
6-Channel Class D Marine Full-Range Amplifier, 100 W x 6 @ 2 Ω / 75 W x 6 @ 4 Ω - 14.4V - M600/6 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0220 MHz
View Details