Visual Sound, Inc. Desktop / Rack Mount Professional Club Mixer Xone:464

Description
Allen & Heath When we decided to build a club mixer, we wanted to satisfy club techs and DJs alike. Xone:464 naturally shares its construction methods with our pro touring desks, so venues can depend on it for outstanding audio and reliability. Its unique analogue filters and 4 band asymmetric EQ also make it an incredibly creative tool that DJs really enjoy using. We also included a set of 4 fully featured mic/line inputs, which is great for venues running small live sets as well as DJs, or for those pioneering artists who are mixing live and recorded sources.
Description
Allen & Heath When we decided to build a club mixer, we wanted to satisfy club techs and DJs alike. Xone:464 naturally shares its construction methods with our pro touring desks, so venues can depend on it for outstanding audio and reliability. Its unique analogue filters and 4 band asymmetric EQ also make it an incredibly creative tool that DJs really enjoy using. We also included a set of 4 fully featured mic/line inputs, which is great for venues running small live sets as well as DJs, or for those pioneering artists who are mixing live and recorded sources.

Suppliers

Company
Product
Description
Supplier Links
Desktop / Rack Mount Professional Club Mixer - Xone:464 - Visual Sound, Inc.
Broomall, PA, USA
Desktop / Rack Mount Professional Club Mixer
Xone:464
Desktop / Rack Mount Professional Club Mixer Xone:464
Allen & Heath When we decided to build a club mixer, we wanted to satisfy club techs and DJs alike. Xone:464 naturally shares its construction methods with our pro touring desks, so venues can depend on it for outstanding audio and reliability. Its unique analogue filters and 4 band asymmetric EQ also make it an incredibly creative tool that DJs really enjoy using. We also included a set of 4 fully featured mic/line inputs, which is great for venues running small live sets as well as DJs, or for those pioneering artists who are mixing live and recorded sources.

Allen & Heath

When we decided to build a club mixer, we wanted to satisfy club techs and DJs alike. Xone:464 naturally shares its construction methods with our pro touring desks, so venues can depend on it for outstanding audio and reliability. Its unique analogue filters and 4 band asymmetric EQ also make it an incredibly creative tool that DJs really enjoy using. We also included a set of 4 fully featured mic/line inputs, which is great for venues running small live sets as well as DJs, or for those pioneering artists who are mixing live and recorded sources.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number Xone:464
Product Name Desktop / Rack Mount Professional Club Mixer
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Preamplifier - CRY509 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details