Visual Sound, Inc. 2 x 200 Watt Powered Mixer Console with FLS XR 800F

Description
Peavey Electronics Rack mountable complete PA. The Peavey XR® series of powered mixers is a mainstay of the music industry. When the first XR Series mixer premiered in 1977, it began a standard of power and quality that is diligently maintained today. As the years have passed, Peavey has maintained its reputation for quality, durability, power and innovation with technological innovations, such as DDT™ (Distortion Detection Technique) and FLS® (Feedback Locating System). 8 low-noise, low Z preamps (channels 1-8) 6 high Z mic/line inputs (channels 1-6) Precision 60 mm channel and master faders Channel clipping LEDs Channel stereo pan controls 3-band EQ (channels 1-8) Monitor send (channels 1-9) EFX send (channels 1-8) Three stereo line inputs (channels 7-9) 16-bit audio/32-bit internal precision, DSP stereo reverb/effects with two parameter controls Two 9-band graphic EQs with patented FLS® Feedback Locating System:Selectable 48 V phantom power Dual seven-segment master level meters Protected stereo/Main-monitor mode switch 2X210 Watts @ 4 Ohms internal power amplifier, 420 Watts @ 8 Ohms in bridge mode DDT™ speaker protection
Description
Peavey Electronics Rack mountable complete PA. The Peavey XR® series of powered mixers is a mainstay of the music industry. When the first XR Series mixer premiered in 1977, it began a standard of power and quality that is diligently maintained today. As the years have passed, Peavey has maintained its reputation for quality, durability, power and innovation with technological innovations, such as DDT™ (Distortion Detection Technique) and FLS® (Feedback Locating System). 8 low-noise, low Z preamps (channels 1-8) 6 high Z mic/line inputs (channels 1-6) Precision 60 mm channel and master faders Channel clipping LEDs Channel stereo pan controls 3-band EQ (channels 1-8) Monitor send (channels 1-9) EFX send (channels 1-8) Three stereo line inputs (channels 7-9) 16-bit audio/32-bit internal precision, DSP stereo reverb/effects with two parameter controls Two 9-band graphic EQs with patented FLS® Feedback Locating System:Selectable 48 V phantom power Dual seven-segment master level meters Protected stereo/Main-monitor mode switch 2X210 Watts @ 4 Ohms internal power amplifier, 420 Watts @ 8 Ohms in bridge mode DDT™ speaker protection

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
2 x 200 Watt Powered Mixer Console with FLS
XR 800F
2 x 200 Watt Powered Mixer Console with FLS XR 800F
Peavey Electronics Rack mountable complete PA. The Peavey XR® series of powered mixers is a mainstay of the music industry. When the first XR Series mixer premiered in 1977, it began a standard of power and quality that is diligently maintained today. As the years have passed, Peavey has maintained its reputation for quality, durability, power and innovation with technological innovations, such as DDT™ (Distortion Detection Technique) and FLS® (Feedback Locating System). 8 low-noise, low Z preamps (channels 1-8) 6 high Z mic/line inputs (channels 1-6) Precision 60 mm channel and master faders Channel clipping LEDs Channel stereo pan controls 3-band EQ (channels 1-8) Monitor send (channels 1-9) EFX send (channels 1-8) Three stereo line inputs (channels 7-9) 16-bit audio/32-bit internal precision, DSP stereo reverb/effects with two parameter controls Two 9-band graphic EQs with patented FLS® Feedback Locating System:Selectable 48 V phantom power Dual seven-segment master level meters Protected stereo/Main-monitor mode switch 2X210 Watts @ 4 Ohms internal power amplifier, 420 Watts @ 8 Ohms in bridge mode DDT™ speaker protection

Peavey Electronics

Rack mountable complete PA. The Peavey XR® series of powered mixers is a mainstay of the music industry. When the first XR Series mixer premiered in 1977, it began a standard of power and quality that is diligently maintained today. As the years have passed, Peavey has maintained its reputation for quality, durability, power and innovation with technological innovations, such as DDT™ (Distortion Detection Technique) and FLS® (Feedback Locating System).

  • 8 low-noise, low Z preamps (channels 1-8)
  • 6 high Z mic/line inputs (channels 1-6)
  • Precision 60 mm channel and master faders
  • Channel clipping LEDs
  • Channel stereo pan controls
  • 3-band EQ (channels 1-8)
  • Monitor send (channels 1-9)
  • EFX send (channels 1-8)
  • Three stereo line inputs (channels 7-9)
  • 16-bit audio/32-bit internal precision, DSP stereo reverb/effects with two parameter controls
  • Two 9-band graphic EQs with patented FLS® Feedback Locating System:Selectable 48 V phantom power
  • Dual seven-segment master level meters
  • Protected stereo/Main-monitor mode switch
  • 2X210 Watts @ 4 Ohms internal power amplifier, 420 Watts @ 8 Ohms in bridge mode
  • DDT™ speaker protection
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number XR 800F
Product Name 2 x 200 Watt Powered Mixer Console with FLS
Unlock Full Specs
to access all available technical data

Similar Products

 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Single-ended, OTL Headphone and pre amplifier - WA2 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details
5-Channel Class D System Amplifier, 100 W x 4 + 500 W x 1 - HD900/5 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0280 MHz
View Details