Visual Sound, Inc. 32 Channel UHF Portable Wireless Amplifier WA-1620U

Description
Nady Systems, Inc. - Pro Audio operates on 32 switchable channels within select 9.3Mhz wide bands in the UHF (745-754.3Mhz) range for maximum freedom. Operates on 32 switchable channels within select 9.3Mhz wide bands in the UHF (745-754.3Mhz) range for maximum freedom from potential interference and optimum choice of clear channels.. *Phase locked loop PLL circuitry for easy, precise channel selection and top performance. *Auto-Search™ feature for easiest automatic clear channel selection and setup in any location. *Full LCD display shows channel selected, RF signal strength, audio level and battery status, as well as useful icons for easy channel selection. *State-of-art infrared transfer of channel-selected data between the receiver and transmitters automatically locks in transmitters to proper channel. *ToneSquelch™ eliminates interference from other RF sources. *Compact, aesthetic receiver with hidden internal antenna can be shoulder hung, hand held or placed on a desk. *Receiver?s large capacity built-in battery offers maintenance-free operation in all types of applications and is easily charged from external AC through its internal AC adapter supply. *Convenient auxiliary audio input and output for maximum versatility for many applications, including use simultaneously with the built-in wireless mic and external source wired mic or Walkman or CD players. Can be hooked up to more powerful external audio amps for applications requiring more audio levels than produced by the built-in 20W audio amp.. *Transmitters operate with alkaline or rechargeable NiCad or NiMH batteries. Handheld microphone uses a single AA and the bodypack uses two AA?s.
Description
Nady Systems, Inc. - Pro Audio operates on 32 switchable channels within select 9.3Mhz wide bands in the UHF (745-754.3Mhz) range for maximum freedom. Operates on 32 switchable channels within select 9.3Mhz wide bands in the UHF (745-754.3Mhz) range for maximum freedom from potential interference and optimum choice of clear channels.. *Phase locked loop PLL circuitry for easy, precise channel selection and top performance. *Auto-Search™ feature for easiest automatic clear channel selection and setup in any location. *Full LCD display shows channel selected, RF signal strength, audio level and battery status, as well as useful icons for easy channel selection. *State-of-art infrared transfer of channel-selected data between the receiver and transmitters automatically locks in transmitters to proper channel. *ToneSquelch™ eliminates interference from other RF sources. *Compact, aesthetic receiver with hidden internal antenna can be shoulder hung, hand held or placed on a desk. *Receiver?s large capacity built-in battery offers maintenance-free operation in all types of applications and is easily charged from external AC through its internal AC adapter supply. *Convenient auxiliary audio input and output for maximum versatility for many applications, including use simultaneously with the built-in wireless mic and external source wired mic or Walkman or CD players. Can be hooked up to more powerful external audio amps for applications requiring more audio levels than produced by the built-in 20W audio amp.. *Transmitters operate with alkaline or rechargeable NiCad or NiMH batteries. Handheld microphone uses a single AA and the bodypack uses two AA?s.

Suppliers

Company
Product
Description
Supplier Links
32 Channel UHF Portable Wireless Amplifier - WA-1620U - Visual Sound, Inc.
Broomall, PA, USA
32 Channel UHF Portable Wireless Amplifier
WA-1620U
32 Channel UHF Portable Wireless Amplifier WA-1620U
Nady Systems, Inc. - Pro Audio operates on 32 switchable channels within select 9.3Mhz wide bands in the UHF (745-754.3Mhz) range for maximum freedom. Operates on 32 switchable channels within select 9.3Mhz wide bands in the UHF (745-754.3Mhz) range for maximum freedom from potential interference and optimum choice of clear channels.. *Phase locked loop PLL circuitry for easy, precise channel selection and top performance. *Auto-Search™ feature for easiest automatic clear channel selection and setup in any location. *Full LCD display shows channel selected, RF signal strength, audio level and battery status, as well as useful icons for easy channel selection. *State-of-art infrared transfer of channel-selected data between the receiver and transmitters automatically locks in transmitters to proper channel. *ToneSquelch™ eliminates interference from other RF sources. *Compact, aesthetic receiver with hidden internal antenna can be shoulder hung, hand held or placed on a desk. *Receiver?s large capacity built-in battery offers maintenance-free operation in all types of applications and is easily charged from external AC through its internal AC adapter supply. *Convenient auxiliary audio input and output for maximum versatility for many applications, including use simultaneously with the built-in wireless mic and external source wired mic or Walkman or CD players. Can be hooked up to more powerful external audio amps for applications requiring more audio levels than produced by the built-in 20W audio amp.. *Transmitters operate with alkaline or rechargeable NiCad or NiMH batteries. Handheld microphone uses a single AA and the bodypack uses two AA?s.

Nady Systems, Inc. - Pro Audio operates on 32 switchable channels within select 9.3Mhz wide bands in the UHF (745-754.3Mhz) range for maximum freedom.

Operates on 32 switchable channels within select 9.3Mhz wide bands in the UHF (745-754.3Mhz) range for maximum freedom from potential interference and optimum choice of clear channels.. *Phase locked loop PLL circuitry for easy, precise channel selection and top performance. *Auto-Search™ feature for easiest automatic clear channel selection and setup in any location. *Full LCD display shows channel selected, RF signal strength, audio level and battery status, as well as useful icons for easy channel selection. *State-of-art infrared transfer of channel-selected data between the receiver and transmitters automatically locks in transmitters to proper channel. *ToneSquelch™ eliminates interference from other RF sources. *Compact, aesthetic receiver with hidden internal antenna can be shoulder hung, hand held or placed on a desk. *Receiver?s large capacity built-in battery offers maintenance-free operation in all types of applications and is easily charged from external AC through its internal AC adapter supply. *Convenient auxiliary audio input and output for maximum versatility for many applications, including use simultaneously with the built-in wireless mic and external source wired mic or Walkman or CD players. Can be hooked up to more powerful external audio amps for applications requiring more audio levels than produced by the built-in 20W audio amp.. *Transmitters operate with alkaline or rechargeable NiCad or NiMH batteries. Handheld microphone uses a single AA and the bodypack uses two AA?s.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number WA-1620U
Product Name 32 Channel UHF Portable Wireless Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
 - The PE-2A/PE-3 Line Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
Specs
Type Audio Amplifier
Frequency Response 0.0200 MHz
View Details
Analog Input Stereo Class-D Speaker Amplifiers - BD5471MUV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 24 to ? dB
View Details