Visual Sound, Inc. 2 x 150W/ch @ 4 ohms, 70V and 100V Power Amplifier TRA-2150

Description
Ashly Audio, Inc. Two-channel Power Amplifier, 150W/ch @ 4 ohms, 70V and 100V Ashly's TRA-Series expands on the SRA's concept of "the right amp for the job." These 2RU amplifiers utilize our state of the art technology to create advanced, efficient amplifiers perfect for low impedance, 25V, 70V or 100V installations with modest power requirements. Four models are available in two and four channel configurations, with power ratings of 75W and 150W per channel @ 4 ohms, 70V and 100V.
Description
Ashly Audio, Inc. Two-channel Power Amplifier, 150W/ch @ 4 ohms, 70V and 100V Ashly's TRA-Series expands on the SRA's concept of "the right amp for the job." These 2RU amplifiers utilize our state of the art technology to create advanced, efficient amplifiers perfect for low impedance, 25V, 70V or 100V installations with modest power requirements. Four models are available in two and four channel configurations, with power ratings of 75W and 150W per channel @ 4 ohms, 70V and 100V.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
2 x 150W/ch @ 4 ohms, 70V and 100V Power Amplifier
TRA-2150
2 x 150W/ch @ 4 ohms, 70V and 100V Power Amplifier TRA-2150
Ashly Audio, Inc. Two-channel Power Amplifier, 150W/ch @ 4 ohms, 70V and 100V Ashly's TRA-Series expands on the SRA's concept of "the right amp for the job." These 2RU amplifiers utilize our state of the art technology to create advanced, efficient amplifiers perfect for low impedance, 25V, 70V or 100V installations with modest power requirements. Four models are available in two and four channel configurations, with power ratings of 75W and 150W per channel @ 4 ohms, 70V and 100V.

Ashly Audio, Inc.

Two-channel Power Amplifier, 150W/ch @ 4 ohms, 70V and 100V

Ashly's TRA-Series expands on the SRA's concept of "the right amp for the job." These 2RU amplifiers utilize our state of the art technology to create advanced, efficient amplifiers perfect for low impedance, 25V, 70V or 100V installations with modest power requirements. Four models are available in two and four channel configurations, with power ratings of 75W and 150W per channel @ 4 ohms, 70V and 100V.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number TRA-2150
Product Name 2 x 150W/ch @ 4 ohms, 70V and 100V Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Car Audio, Amplifier - GTA-704 - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class AB
Frequency Response 1.00E-5 to 0.0500 MHz
View Details
2W + 2W Stereo Speaker / Headphone Amplifiers - BH7881EFV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Output Gain 17 to ? dB
Continuous Power 2 watts
View Details