Visual Sound, Inc. Power Amplifier SX1800

Description
Samson Technologies Corp. The SX-1800 produces 1800 Watts of power from a class AB amplifier design. The SX-1800 lets you run a system at 600-Watts per-side in stereo mode with out breaking a sweat, thanks to the internal amplifier design and variable-speed fan cooling.
Description
Samson Technologies Corp. The SX-1800 produces 1800 Watts of power from a class AB amplifier design. The SX-1800 lets you run a system at 600-Watts per-side in stereo mode with out breaking a sweat, thanks to the internal amplifier design and variable-speed fan cooling.

Suppliers

Company
Product
Description
Supplier Links
Power Amplifier - SX1800 - Visual Sound, Inc.
Broomall, PA, USA
Power Amplifier
SX1800
Power Amplifier SX1800
Samson Technologies Corp. The SX-1800 produces 1800 Watts of power from a class AB amplifier design. The SX-1800 lets you run a system at 600-Watts per-side in stereo mode with out breaking a sweat, thanks to the internal amplifier design and variable-speed fan cooling.

Samson Technologies Corp.

The SX-1800 produces 1800 Watts of power from a class AB amplifier design. The SX-1800 lets you run a system at 600-Watts per-side in stereo mode with out breaking a sweat, thanks to the internal amplifier design and variable-speed fan cooling.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number SX1800
Product Name Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
Fully balanced Transformer coupled headphone amp - WA22 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.0500 MHz
Nominal Impedance 100000 ohms
View Details
Preamps with Built-in ALC - BA3308F - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Type Preamplifier
Output Gain 80 dB
View Details