Visual Sound, Inc. Controller Amps Xa 4000

Description
Dynacord The universally usable Xa 4000 active 2-way power amplifier provides Class H technology and a switching power supply. Xa 4000 power amps combine outstanding audio performance, highest reliability and operational safety allowing easy setup and operation of active 2-way systems with a crossover frequency of 140Hz between bass and mid/high cabinets. The power amp's output capacity of 1100W/4ohms for the bass channel and 900W/4ohms for the mid/high channel allows the connection of up to four 8ohms cabinets per channel. The integrated frequency crossover separates the bass from the mid/high range at 140Hz. The crossover is carried out as a modified Butterworth-crossove r with a slope of 18dB/octave. The crossover frequency of 140Hz allows the connection of basically any mid/high and bass cabinet. Using 2-or 3-way full-range speaker systems (for example DYNACORD F150) as mid/high cabinets is possible as well. Individual dB-scaled level controls for SUB and TOP channels, which are carried out as recess-mounted detent potentiometers provide a control range between +6dB and infinity allow combining bass and mid/high cabinets with quite different efficiency. The frequency response of the Xa 4000 particularly accounts for the requirements of "Live" applications. An integrated Lo-Cut filter attenuates low-frequency signals such as rumble and subsonic noise protecting the bass cabinets from being damaged by mechanical overload.
Description
Dynacord The universally usable Xa 4000 active 2-way power amplifier provides Class H technology and a switching power supply. Xa 4000 power amps combine outstanding audio performance, highest reliability and operational safety allowing easy setup and operation of active 2-way systems with a crossover frequency of 140Hz between bass and mid/high cabinets. The power amp's output capacity of 1100W/4ohms for the bass channel and 900W/4ohms for the mid/high channel allows the connection of up to four 8ohms cabinets per channel. The integrated frequency crossover separates the bass from the mid/high range at 140Hz. The crossover is carried out as a modified Butterworth-crossove r with a slope of 18dB/octave. The crossover frequency of 140Hz allows the connection of basically any mid/high and bass cabinet. Using 2-or 3-way full-range speaker systems (for example DYNACORD F150) as mid/high cabinets is possible as well. Individual dB-scaled level controls for SUB and TOP channels, which are carried out as recess-mounted detent potentiometers provide a control range between +6dB and infinity allow combining bass and mid/high cabinets with quite different efficiency. The frequency response of the Xa 4000 particularly accounts for the requirements of "Live" applications. An integrated Lo-Cut filter attenuates low-frequency signals such as rumble and subsonic noise protecting the bass cabinets from being damaged by mechanical overload.

Suppliers

Company
Product
Description
Supplier Links
Controller Amps - Xa 4000 - Visual Sound, Inc.
Broomall, PA, USA
Controller Amps
Xa 4000
Controller Amps Xa 4000
Dynacord The universally usable Xa 4000 active 2-way power amplifier provides Class H technology and a switching power supply. Xa 4000 power amps combine outstanding audio performance, highest reliability and operational safety allowing easy setup and operation of active 2-way systems with a crossover frequency of 140Hz between bass and mid/high cabinets. The power amp's output capacity of 1100W/4ohms for the bass channel and 900W/4ohms for the mid/high channel allows the connection of up to four 8ohms cabinets per channel. The integrated frequency crossover separates the bass from the mid/high range at 140Hz. The crossover is carried out as a modified Butterworth-crossove r with a slope of 18dB/octave. The crossover frequency of 140Hz allows the connection of basically any mid/high and bass cabinet. Using 2-or 3-way full-range speaker systems (for example DYNACORD F150) as mid/high cabinets is possible as well. Individual dB-scaled level controls for SUB and TOP channels, which are carried out as recess-mounted detent potentiometers provide a control range between +6dB and infinity allow combining bass and mid/high cabinets with quite different efficiency. The frequency response of the Xa 4000 particularly accounts for the requirements of "Live" applications. An integrated Lo-Cut filter attenuates low-frequency signals such as rumble and subsonic noise protecting the bass cabinets from being damaged by mechanical overload.

Dynacord

The universally usable Xa 4000 active 2-way power amplifier provides Class H technology and a switching power supply. Xa 4000 power amps combine outstanding audio performance, highest reliability and operational safety allowing easy setup and operation of active 2-way systems with a crossover frequency of 140Hz between bass and mid/high cabinets. The power amp's output capacity of 1100W/4ohms for the bass channel and 900W/4ohms for the mid/high channel allows the connection of up to four 8ohms cabinets per channel. The integrated frequency crossover separates the bass from the mid/high range at 140Hz. The crossover is carried out as a modified Butterworth-crossover with a slope of 18dB/octave. The crossover frequency of 140Hz allows the connection of basically any mid/high and bass cabinet. Using 2-or 3-way full-range speaker systems (for example DYNACORD F150) as mid/high cabinets is possible as well. Individual dB-scaled level controls for SUB and TOP channels, which are carried out as recess-mounted detent potentiometers provide a control range between +6dB and infinity allow combining bass and mid/high cabinets with quite different efficiency. The frequency response of the Xa 4000 particularly accounts for the requirements of "Live" applications. An integrated Lo-Cut filter attenuates low-frequency signals such as rumble and subsonic noise protecting the bass cabinets from being damaged by mechanical overload.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number Xa 4000
Product Name Controller Amps
Unlock Full Specs
to access all available technical data

Similar Products

Amplifier assembly, 30 watt, for Series D - K2005502D-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
5-Channel Class D Marine System Amplifier, 75 W x 4 @ 4 Ω + 300 W x 1 @ 2 Ω - 14.4V - M700/5 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0220 MHz
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details