Visual Sound, Inc. Professional Club / DJ Mixer Xone:62

Description
Allen & Heath This purebred club mixer has quickly become the mixer of choice for many of the world's greatest DJs, thanks to its pristine sound, its phenomenal VCF filters and its creative 4 band EQ. Voted Best Club Installation Mixer in the DJ Magazine Techno-Scan Awards 2002 & 2003. This purebred club mixer has truly raised the bar in terms of club audio quality. It's also quickly become the mixer of choice for many of the world's greatest DJs, thanks to its pristine sound, its phenomenal VCF filters and its creative 4 band EQ. Club owners -- if you want to know how good your big-money speaker system could sound, try it with a Xone:62.
Description
Allen & Heath This purebred club mixer has quickly become the mixer of choice for many of the world's greatest DJs, thanks to its pristine sound, its phenomenal VCF filters and its creative 4 band EQ. Voted Best Club Installation Mixer in the DJ Magazine Techno-Scan Awards 2002 & 2003. This purebred club mixer has truly raised the bar in terms of club audio quality. It's also quickly become the mixer of choice for many of the world's greatest DJs, thanks to its pristine sound, its phenomenal VCF filters and its creative 4 band EQ. Club owners -- if you want to know how good your big-money speaker system could sound, try it with a Xone:62.

Suppliers

Company
Product
Description
Supplier Links
Professional Club / DJ Mixer - Xone:62 - Visual Sound, Inc.
Broomall, PA, USA
Professional Club / DJ Mixer
Xone:62
Professional Club / DJ Mixer Xone:62
Allen & Heath This purebred club mixer has quickly become the mixer of choice for many of the world's greatest DJs, thanks to its pristine sound, its phenomenal VCF filters and its creative 4 band EQ. Voted Best Club Installation Mixer in the DJ Magazine Techno-Scan Awards 2002 & 2003. This purebred club mixer has truly raised the bar in terms of club audio quality. It's also quickly become the mixer of choice for many of the world's greatest DJs, thanks to its pristine sound, its phenomenal VCF filters and its creative 4 band EQ. Club owners -- if you want to know how good your big-money speaker system could sound, try it with a Xone:62.

Allen & Heath

This purebred club mixer has quickly become the mixer of choice for many of the world's greatest DJs, thanks to its pristine sound, its phenomenal VCF filters and its creative 4 band EQ.

Voted Best Club Installation Mixer in the DJ Magazine Techno-Scan Awards 2002 & 2003. This purebred club mixer has truly raised the bar in terms of club audio quality. It's also quickly become the mixer of choice for many of the world's greatest DJs, thanks to its pristine sound, its phenomenal VCF filters and its creative 4 band EQ. Club owners -- if you want to know how good your big-money speaker system could sound, try it with a Xone:62.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number Xone:62
Product Name Professional Club / DJ Mixer
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Multi-channel amplifier - CRY584D - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Audio Amplifier
Frequency Response 0.0100 to 0.0200 MHz
Output Gain ? to 20 dB
View Details
Amplifiers - Vocia VA-4300CV - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 4 #
View Details