Visual Sound, Inc. Power Amplifier 5 W Stereo / 18 W Mono RU-PA518

Description
RDL, Radio Design Labs The RU-PA518 features two modes of operation: stereo and bridged mono. Depending on the mode of operation, the RU-PA518 can deliver from 5 to more than 18 watts of RMS power at the output. In stereo mode, each of the two inputs feeds its respective left or right output. Front-panel level controls set the gain for both left and right channels. When the rear-panel switch is set to the bridge mode, the two inputs (A and B) are mixed together and fed to the output. In either the stereo or mono mode, an internal audio peak limiter may be turned on using a rear panel switch. 9 W RMS per Channel Stereo into 4 O 18 W RMS Mono into 8 O Selectable Stereo or Bridged Mono Selectable Built-In Peak Limiter 1/3 Rack, High-Density Rack Mounting Front-Panel Control for 2 Inputs
Description
RDL, Radio Design Labs The RU-PA518 features two modes of operation: stereo and bridged mono. Depending on the mode of operation, the RU-PA518 can deliver from 5 to more than 18 watts of RMS power at the output. In stereo mode, each of the two inputs feeds its respective left or right output. Front-panel level controls set the gain for both left and right channels. When the rear-panel switch is set to the bridge mode, the two inputs (A and B) are mixed together and fed to the output. In either the stereo or mono mode, an internal audio peak limiter may be turned on using a rear panel switch. 9 W RMS per Channel Stereo into 4 O 18 W RMS Mono into 8 O Selectable Stereo or Bridged Mono Selectable Built-In Peak Limiter 1/3 Rack, High-Density Rack Mounting Front-Panel Control for 2 Inputs

Suppliers

Company
Product
Description
Supplier Links
Power Amplifier 5 W Stereo / 18 W Mono - RU-PA518 - Visual Sound, Inc.
Broomall, PA, USA
Power Amplifier 5 W Stereo / 18 W Mono
RU-PA518
Power Amplifier 5 W Stereo / 18 W Mono RU-PA518
RDL, Radio Design Labs The RU-PA518 features two modes of operation: stereo and bridged mono. Depending on the mode of operation, the RU-PA518 can deliver from 5 to more than 18 watts of RMS power at the output. In stereo mode, each of the two inputs feeds its respective left or right output. Front-panel level controls set the gain for both left and right channels. When the rear-panel switch is set to the bridge mode, the two inputs (A and B) are mixed together and fed to the output. In either the stereo or mono mode, an internal audio peak limiter may be turned on using a rear panel switch. 9 W RMS per Channel Stereo into 4 O 18 W RMS Mono into 8 O Selectable Stereo or Bridged Mono Selectable Built-In Peak Limiter 1/3 Rack, High-Density Rack Mounting Front-Panel Control for 2 Inputs

RDL, Radio Design Labs

The RU-PA518 features two modes of operation: stereo and bridged mono. Depending on the mode of operation, the RU-PA518 can deliver from 5 to more than 18 watts of RMS power at the output. In stereo mode, each of the two inputs feeds its respective left or right output. Front-panel level controls set the gain for both left and right channels. When the rear-panel switch is set to the bridge mode, the two inputs (A and B) are mixed together and fed to the output. In either the stereo or mono mode, an internal audio peak limiter may be turned on using a rear panel switch.

  • 9 W RMS per Channel Stereo into 4 O
  • 18 W RMS Mono into 8 O
  • Selectable Stereo or Bridged Mono
  • Selectable Built-In Peak Limiter
  • 1/3 Rack, High-Density Rack Mounting
  • Front-Panel Control for 2 Inputs
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number RU-PA518
Product Name Power Amplifier 5 W Stereo / 18 W Mono
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
Preamplifier - CRY502 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
 - DW-2400 - Wharfedale Pro
Wharfedale Pro
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0200 MHz
View Details