Visual Sound, Inc. 2x8 Balanced Line Distribution Amplifier TSD-DA28

Description
Atlas Sound The TSD-DA28 2x8 distribution amplifier is designed to provide clean, isolated signal distribution locally or to remote locations. The unit allows two independent balanced line level source inputs to be distributed to eight isolated variable outputs making it a perfect solution for applications including convention centers, houses of worship, restaurants/sports bars and industrial facilities. Isolation between outputs prevents crosstalk, removes miss matched input impedance concerns and allows for adjustable levels on each connected device. All I/O is via Phoenix style connectors for installation convenience and inputs may be easily paralleled for 1 in / 8 out configuration
Description
Atlas Sound The TSD-DA28 2x8 distribution amplifier is designed to provide clean, isolated signal distribution locally or to remote locations. The unit allows two independent balanced line level source inputs to be distributed to eight isolated variable outputs making it a perfect solution for applications including convention centers, houses of worship, restaurants/sports bars and industrial facilities. Isolation between outputs prevents crosstalk, removes miss matched input impedance concerns and allows for adjustable levels on each connected device. All I/O is via Phoenix style connectors for installation convenience and inputs may be easily paralleled for 1 in / 8 out configuration

Suppliers

Company
Product
Description
Supplier Links
2x8 Balanced Line Distribution Amplifier - TSD-DA28 - Visual Sound, Inc.
Broomall, PA, USA
2x8 Balanced Line Distribution Amplifier
TSD-DA28
2x8 Balanced Line Distribution Amplifier TSD-DA28
Atlas Sound The TSD-DA28 2x8 distribution amplifier is designed to provide clean, isolated signal distribution locally or to remote locations. The unit allows two independent balanced line level source inputs to be distributed to eight isolated variable outputs making it a perfect solution for applications including convention centers, houses of worship, restaurants/sports bars and industrial facilities. Isolation between outputs prevents crosstalk, removes miss matched input impedance concerns and allows for adjustable levels on each connected device. All I/O is via Phoenix style connectors for installation convenience and inputs may be easily paralleled for 1 in / 8 out configuration

Atlas Sound

The TSD-DA28 2x8 distribution amplifier is designed to provide clean, isolated signal distribution locally or to remote locations. The unit allows two independent balanced line level source inputs to be distributed to eight isolated variable outputs making it a perfect solution for applications including convention centers, houses of worship, restaurants/sports bars and industrial facilities.
Isolation between outputs prevents crosstalk, removes miss matched input impedance concerns and allows for adjustable levels on each connected device. All I/O is via Phoenix style connectors for installation convenience and inputs may be easily paralleled for 1 in / 8 out configuration

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number TSD-DA28
Product Name 2x8 Balanced Line Distribution Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Single-ended, OTL Headphone and pre amplifier - WA3 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details
2-Channel Class D Full-Range Amplifier, 100 W x 2 @ 2 Ω / 75 W x 2 @ 4 Ω - 14.4V - XD200/2 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0220 MHz
View Details