Visual Sound, Inc. SA502 50-WATT PER CHANNEL CLASS D AMPLIFIER SA502

Description
SoundTube Entertainment, Inc. This 2 x 50 watt amplifier amp provides high versatility in localized amplification needs. Three operating modes, three user-selectable inputs, external triggering and 20 Hz - 20kHz response are provided in a small enclosure. The SA502 is a 50 watt per channel Class D amplifier with maximum gain of 34 dB. Input options include balanced stereo Euroblock, unbalanced line level mini jack, and a stereo speaker level (amplified) Euroblock input for applications with low wattage speaker outputs. The SA502 has three operating modes: stereo, dual mono or bridged mono. The system includes a selectable 12 - 32 V external trigger input or auto standby to conserve energy. Its small size (1.2 x 3.9 x 4 inches) makes it ideal for localized amplification needs such as digital signage, AV carts, or museum displays. 34 dB maximum gain with 2 x 50 watt output. Three operating modes: stereo, mono or bridged mono Three user selectable inputs: balanced stereo (euroblock), stereo unbalanced mini jack, or high level euroblock. External 12-32 V trigger Signal detecting auto standby to con- serve energy Dual concentric gain controls for inde- pendent channel control 20 Hz- 20 kHz frequency response 120 Hz high pass switch Small size- 1.2" x 3.9" x 4" Rugged aluminum housing Optional Accessories: rack mount adapter kit (AC-SA502-RMA)
Description
SoundTube Entertainment, Inc. This 2 x 50 watt amplifier amp provides high versatility in localized amplification needs. Three operating modes, three user-selectable inputs, external triggering and 20 Hz - 20kHz response are provided in a small enclosure. The SA502 is a 50 watt per channel Class D amplifier with maximum gain of 34 dB. Input options include balanced stereo Euroblock, unbalanced line level mini jack, and a stereo speaker level (amplified) Euroblock input for applications with low wattage speaker outputs. The SA502 has three operating modes: stereo, dual mono or bridged mono. The system includes a selectable 12 - 32 V external trigger input or auto standby to conserve energy. Its small size (1.2 x 3.9 x 4 inches) makes it ideal for localized amplification needs such as digital signage, AV carts, or museum displays. 34 dB maximum gain with 2 x 50 watt output. Three operating modes: stereo, mono or bridged mono Three user selectable inputs: balanced stereo (euroblock), stereo unbalanced mini jack, or high level euroblock. External 12-32 V trigger Signal detecting auto standby to con- serve energy Dual concentric gain controls for inde- pendent channel control 20 Hz- 20 kHz frequency response 120 Hz high pass switch Small size- 1.2" x 3.9" x 4" Rugged aluminum housing Optional Accessories: rack mount adapter kit (AC-SA502-RMA)

Suppliers

Company
Product
Description
Supplier Links
SA502 50-WATT PER CHANNEL CLASS D AMPLIFIER - SA502 - Visual Sound, Inc.
Broomall, PA, USA
SA502 50-WATT PER CHANNEL CLASS D AMPLIFIER
SA502
SA502 50-WATT PER CHANNEL CLASS D AMPLIFIER SA502
SoundTube Entertainment, Inc. This 2 x 50 watt amplifier amp provides high versatility in localized amplification needs. Three operating modes, three user-selectable inputs, external triggering and 20 Hz - 20kHz response are provided in a small enclosure. The SA502 is a 50 watt per channel Class D amplifier with maximum gain of 34 dB. Input options include balanced stereo Euroblock, unbalanced line level mini jack, and a stereo speaker level (amplified) Euroblock input for applications with low wattage speaker outputs. The SA502 has three operating modes: stereo, dual mono or bridged mono. The system includes a selectable 12 - 32 V external trigger input or auto standby to conserve energy. Its small size (1.2 x 3.9 x 4 inches) makes it ideal for localized amplification needs such as digital signage, AV carts, or museum displays. 34 dB maximum gain with 2 x 50 watt output. Three operating modes: stereo, mono or bridged mono Three user selectable inputs: balanced stereo (euroblock), stereo unbalanced mini jack, or high level euroblock. External 12-32 V trigger Signal detecting auto standby to con- serve energy Dual concentric gain controls for inde- pendent channel control 20 Hz- 20 kHz frequency response 120 Hz high pass switch Small size- 1.2" x 3.9" x 4" Rugged aluminum housing Optional Accessories: rack mount adapter kit (AC-SA502-RMA)

SoundTube Entertainment, Inc.

This 2 x 50 watt amplifier amp provides high versatility in localized amplification needs. Three operating modes, three user-selectable inputs, external triggering and 20 Hz - 20kHz response are provided in a small enclosure.

The SA502 is a 50 watt per channel Class D amplifier with maximum gain of 34 dB. Input options include balanced stereo Euroblock, unbalanced line level mini jack, and a stereo speaker level (amplified) Euroblock input for applications with low wattage speaker outputs. The SA502 has three operating modes: stereo, dual mono or bridged mono. The system includes a selectable 12 - 32 V external trigger input or auto standby to conserve energy. Its small size (1.2 x 3.9 x 4 inches) makes it ideal for localized amplification needs such as digital signage, AV carts, or museum displays.

  • 34 dB maximum gain with 2 x 50 watt output.
  • Three operating modes: stereo, mono or bridged mono
  • Three user selectable inputs: balanced stereo (euroblock), stereo unbalanced mini jack, or high level euroblock.
  • External 12-32 V trigger
  • Signal detecting auto standby to con- serve energy
  • Dual concentric gain controls for inde- pendent channel control
  • 20 Hz- 20 kHz frequency response
  • 120 Hz high pass switch
  • Small size- 1.2" x 3.9" x 4"
  • Rugged aluminum housing
  • Optional Accessories: rack mount adapter kit (AC-SA502-RMA)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number SA502
Product Name SA502 50-WATT PER CHANNEL CLASS D AMPLIFIER
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
Preamplifier - CRY509 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details