Visual Sound, Inc. 3 Channel Sound Reinforcement Amplifier QM-AMP3X80SR

Description
Crestron Electronics, Inc. The QM-AMP3X80SR is a professional power amplifier designed to provide exceptional audio performance as part of a complete MediaManager AV system or anywhere multi-channel amplification is required. The model QM-AMP3X80SR is a 3 channel sound reinforcement amplifier designed to provide exceptional audio performance as part of a complete MediaManager AV system or anywhere multi-channel amplification is required. Occupying just one rack space, the QM-AMP3X80SR provides three channels of amplification delivering 80 Watts per channel at 70 Volts to feed multiple zones of distributed loudspeakers. All inputs are balanced with fixed input gain optimized for use with MediaManager components. An efficient Class G power amp topology puts more output power in less space while generating significantly less heat as compared to conventional amplifier designs. With Cresnet communications built-in, the amp's power can be controlled and temperature monitored from any 2-Series or MediaManager control system. Professional 3-channel Class G power amplifier 3X 80 Watt @ 70 Volts Power control and temperature monitoring via Cresnet Single-space rack-mountable
Description
Crestron Electronics, Inc. The QM-AMP3X80SR is a professional power amplifier designed to provide exceptional audio performance as part of a complete MediaManager AV system or anywhere multi-channel amplification is required. The model QM-AMP3X80SR is a 3 channel sound reinforcement amplifier designed to provide exceptional audio performance as part of a complete MediaManager AV system or anywhere multi-channel amplification is required. Occupying just one rack space, the QM-AMP3X80SR provides three channels of amplification delivering 80 Watts per channel at 70 Volts to feed multiple zones of distributed loudspeakers. All inputs are balanced with fixed input gain optimized for use with MediaManager components. An efficient Class G power amp topology puts more output power in less space while generating significantly less heat as compared to conventional amplifier designs. With Cresnet communications built-in, the amp's power can be controlled and temperature monitored from any 2-Series or MediaManager control system. Professional 3-channel Class G power amplifier 3X 80 Watt @ 70 Volts Power control and temperature monitoring via Cresnet Single-space rack-mountable

Suppliers

Company
Product
Description
Supplier Links
3 Channel Sound Reinforcement Amplifier - QM-AMP3X80SR - Visual Sound, Inc.
Broomall, PA, USA
3 Channel Sound Reinforcement Amplifier
QM-AMP3X80SR
3 Channel Sound Reinforcement Amplifier QM-AMP3X80SR
Crestron Electronics, Inc. The QM-AMP3X80SR is a professional power amplifier designed to provide exceptional audio performance as part of a complete MediaManager AV system or anywhere multi-channel amplification is required. The model QM-AMP3X80SR is a 3 channel sound reinforcement amplifier designed to provide exceptional audio performance as part of a complete MediaManager AV system or anywhere multi-channel amplification is required. Occupying just one rack space, the QM-AMP3X80SR provides three channels of amplification delivering 80 Watts per channel at 70 Volts to feed multiple zones of distributed loudspeakers. All inputs are balanced with fixed input gain optimized for use with MediaManager components. An efficient Class G power amp topology puts more output power in less space while generating significantly less heat as compared to conventional amplifier designs. With Cresnet communications built-in, the amp's power can be controlled and temperature monitored from any 2-Series or MediaManager control system. Professional 3-channel Class G power amplifier 3X 80 Watt @ 70 Volts Power control and temperature monitoring via Cresnet Single-space rack-mountable

Crestron Electronics, Inc.

The QM-AMP3X80SR is a professional power amplifier designed to provide exceptional audio performance as part of a complete MediaManager AV system or anywhere multi-channel amplification is required.

The model QM-AMP3X80SR is a 3 channel sound reinforcement amplifier designed to provide exceptional audio performance as part of a complete MediaManager AV system or anywhere multi-channel amplification is required. Occupying just one rack space, the QM-AMP3X80SR provides three channels of amplification delivering 80 Watts per channel at 70 Volts to feed multiple zones of distributed loudspeakers. All inputs are balanced with fixed input gain optimized for use with MediaManager components. An efficient Class G power amp topology puts more output power in less space while generating significantly less heat as compared to conventional amplifier designs. With Cresnet communications built-in, the amp's power can be controlled and temperature monitored from any 2-Series or MediaManager control system.

  • Professional 3-channel Class G power amplifier
  • 3X 80 Watt @ 70 Volts
  • Power control and temperature monitoring via Cresnet
  • Single-space rack-mountable
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number QM-AMP3X80SR
Product Name 3 Channel Sound Reinforcement Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
Car Audio, Amplifier - GTA-RSL - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Type Audio Amplifier
View Details
 - The PE-2A/PE-3 Line Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
Specs
Type Audio Amplifier
Frequency Response 0.0200 MHz
View Details