Visual Sound, Inc. 18 Watt 8 ohms Audio Power Amplifier - STICK-ON series module ST-PA18

Description
RDL, Radio Design Labs The ST-PA18 features a balanced line level input that may be connected unbalanced. The gain control range will accommodate standard unbalanced levels as well as professional balanced levels. The module bridges the input signal. LOOP OUT terminals permit a balanced input to be fed to additional amplifier modules making the ST-PA18 an ideal component in distributed audio system design. The LOOP OUT may also be used to feed a subwoofer amplifier (see RDL ST-CX2S Subwoofer Filter). The ST-PA18 output will drive an 8 ohm speaker or multiple speakers connected to present an 8 ohm load to the amplifier and it is capable of driving 4 ohm loads. A red COMP LED is provided to indicate the threshold of the integral compressor. Audio levels that could cause the amplified output to clip are compressed according to two dynamic time constants. Normal audio level signals remain unaffected by the compressor thereby preserving audio dynamics and preventing the compressor from increasing feedback potential when the amplifier is used for paging. The compressor is designed to remain aurally transparent while maintaining clean, unclipped amplified audio for input overloads of up to 20 dB. The ST-PA18 produces average audio levels and audio clarity normally expected of amplifiers delivering much higher output power. The ST-PA18 operates from an external 24 VDC 1A power supply, sold separately. A POWER LED illuminates when the module is powered. The module provides thermal and output short-circuit protection. 18 Watts RMS Audio Power Amplifier Output for 8 ohms Speaker Maximized Audio Level at Full Power Output Superior Audio Quality at High Output Levels Line Level Balanced or Unbalanced Input LOOP OUT to Feed Additional Amplifiers Integral Audio Compressor to Control Clipping High Overall Audio Operating Level
Description
RDL, Radio Design Labs The ST-PA18 features a balanced line level input that may be connected unbalanced. The gain control range will accommodate standard unbalanced levels as well as professional balanced levels. The module bridges the input signal. LOOP OUT terminals permit a balanced input to be fed to additional amplifier modules making the ST-PA18 an ideal component in distributed audio system design. The LOOP OUT may also be used to feed a subwoofer amplifier (see RDL ST-CX2S Subwoofer Filter). The ST-PA18 output will drive an 8 ohm speaker or multiple speakers connected to present an 8 ohm load to the amplifier and it is capable of driving 4 ohm loads. A red COMP LED is provided to indicate the threshold of the integral compressor. Audio levels that could cause the amplified output to clip are compressed according to two dynamic time constants. Normal audio level signals remain unaffected by the compressor thereby preserving audio dynamics and preventing the compressor from increasing feedback potential when the amplifier is used for paging. The compressor is designed to remain aurally transparent while maintaining clean, unclipped amplified audio for input overloads of up to 20 dB. The ST-PA18 produces average audio levels and audio clarity normally expected of amplifiers delivering much higher output power. The ST-PA18 operates from an external 24 VDC 1A power supply, sold separately. A POWER LED illuminates when the module is powered. The module provides thermal and output short-circuit protection. 18 Watts RMS Audio Power Amplifier Output for 8 ohms Speaker Maximized Audio Level at Full Power Output Superior Audio Quality at High Output Levels Line Level Balanced or Unbalanced Input LOOP OUT to Feed Additional Amplifiers Integral Audio Compressor to Control Clipping High Overall Audio Operating Level

Suppliers

Company
Product
Description
Supplier Links
18 Watt 8 ohms Audio Power Amplifier - STICK-ON series module - ST-PA18 - Visual Sound, Inc.
Broomall, PA, USA
18 Watt 8 ohms Audio Power Amplifier - STICK-ON series module
ST-PA18
18 Watt 8 ohms Audio Power Amplifier - STICK-ON series module ST-PA18
RDL, Radio Design Labs The ST-PA18 features a balanced line level input that may be connected unbalanced. The gain control range will accommodate standard unbalanced levels as well as professional balanced levels. The module bridges the input signal. LOOP OUT terminals permit a balanced input to be fed to additional amplifier modules making the ST-PA18 an ideal component in distributed audio system design. The LOOP OUT may also be used to feed a subwoofer amplifier (see RDL ST-CX2S Subwoofer Filter). The ST-PA18 output will drive an 8 ohm speaker or multiple speakers connected to present an 8 ohm load to the amplifier and it is capable of driving 4 ohm loads. A red COMP LED is provided to indicate the threshold of the integral compressor. Audio levels that could cause the amplified output to clip are compressed according to two dynamic time constants. Normal audio level signals remain unaffected by the compressor thereby preserving audio dynamics and preventing the compressor from increasing feedback potential when the amplifier is used for paging. The compressor is designed to remain aurally transparent while maintaining clean, unclipped amplified audio for input overloads of up to 20 dB. The ST-PA18 produces average audio levels and audio clarity normally expected of amplifiers delivering much higher output power. The ST-PA18 operates from an external 24 VDC 1A power supply, sold separately. A POWER LED illuminates when the module is powered. The module provides thermal and output short-circuit protection. 18 Watts RMS Audio Power Amplifier Output for 8 ohms Speaker Maximized Audio Level at Full Power Output Superior Audio Quality at High Output Levels Line Level Balanced or Unbalanced Input LOOP OUT to Feed Additional Amplifiers Integral Audio Compressor to Control Clipping High Overall Audio Operating Level

RDL, Radio Design Labs

The ST-PA18 features a balanced line level input that may be connected unbalanced. The gain control range will accommodate standard unbalanced levels as well as professional balanced levels. The module bridges the input signal. LOOP OUT terminals permit a balanced input to be fed to additional amplifier modules making the ST-PA18 an ideal component in distributed audio system design. The LOOP OUT may also be used to feed a subwoofer amplifier (see RDL ST-CX2S Subwoofer Filter). The ST-PA18 output will drive an 8 ohm speaker or multiple speakers connected to present an 8 ohm load to the amplifier and it is capable of driving 4 ohm loads. A red COMP LED is provided to indicate the threshold of the integral compressor. Audio levels that could cause the amplified output to clip are compressed according to two dynamic time constants. Normal audio level signals remain unaffected by the compressor thereby preserving audio dynamics and preventing the compressor from increasing feedback potential when the amplifier is used for paging. The compressor is designed to remain aurally transparent while maintaining clean, unclipped amplified audio for input overloads of up to 20 dB. The ST-PA18 produces average audio levels and audio clarity normally expected of amplifiers delivering much higher output power. The ST-PA18 operates from an external 24 VDC 1A power supply, sold separately. A POWER LED illuminates when the module is powered. The module provides thermal and output short-circuit protection.

  • 18 Watts RMS Audio Power Amplifier
  • Output for 8 ohms Speaker
  • Maximized Audio Level at Full Power Output
  • Superior Audio Quality at High Output Levels
  • Line Level Balanced or Unbalanced Input
  • LOOP OUT to Feed Additional Amplifiers
  • Integral Audio Compressor to Control Clipping
  • High Overall Audio Operating Level
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number ST-PA18
Product Name 18 Watt 8 ohms Audio Power Amplifier - STICK-ON series module
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Analog Input Monaural Class-D Speaker Amplifier - BD5465GUL - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 12 dB
View Details
2 suppliers
 - MP2800 - Wharfedale Pro
Wharfedale Pro
Specs
Type Audio Amplifier
Output Gain 38 dB
View Details