Visual Sound, Inc. Telephone Paging Amplifiers TPU15A

Description
Bogen Communications, Inc. The Bogen Model TPU15A is a unique 15-watt, wallmounting amplifier, specifically designed for telephone paging applications. This compact unit incorporates state-of-the-art electronic technology. It provides voice-activated muting of music when paging, completely eliminating the need for manual activation of switches and the use of external relays. The page channel features automatic output leveling (ALC) as channel input varies, which is particularly important in telephone paging applications, where persons with varying voice levels and paging techniques have access to the system. A built-in night ringer can be triggered by an external contact closure, alerting personnel of incoming calls during non-business hours. Installation and maintenance are simple; all connections, adjustments and mounting are accomplished with a screwdriver. Input terminals are furnished for a 600-ohm balanced telephone line, a background music source, and dry contacts which, when closed, trigger the night ringer. Output terminals offer a choice of 25 volts, 70 volts, or 8 ohms for connection of various types of loudspeakers. *15W, 35W, 60W, 100W, & 250W models specially designed for telephone paging systems. *3 inputs on TPU250 & TPU-B models: 1 TEL, 1 MIC (Lo-Z), 1 AUX (Hi-Z). *2 inputs on TPU15A: 1 TEL, 1 AUX (Hi-Z). *Built-in night ringer.
Description
Bogen Communications, Inc. The Bogen Model TPU15A is a unique 15-watt, wallmounting amplifier, specifically designed for telephone paging applications. This compact unit incorporates state-of-the-art electronic technology. It provides voice-activated muting of music when paging, completely eliminating the need for manual activation of switches and the use of external relays. The page channel features automatic output leveling (ALC) as channel input varies, which is particularly important in telephone paging applications, where persons with varying voice levels and paging techniques have access to the system. A built-in night ringer can be triggered by an external contact closure, alerting personnel of incoming calls during non-business hours. Installation and maintenance are simple; all connections, adjustments and mounting are accomplished with a screwdriver. Input terminals are furnished for a 600-ohm balanced telephone line, a background music source, and dry contacts which, when closed, trigger the night ringer. Output terminals offer a choice of 25 volts, 70 volts, or 8 ohms for connection of various types of loudspeakers. *15W, 35W, 60W, 100W, & 250W models specially designed for telephone paging systems. *3 inputs on TPU250 & TPU-B models: 1 TEL, 1 MIC (Lo-Z), 1 AUX (Hi-Z). *2 inputs on TPU15A: 1 TEL, 1 AUX (Hi-Z). *Built-in night ringer.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Telephone Paging Amplifiers
TPU15A
Telephone Paging Amplifiers TPU15A
Bogen Communications, Inc. The Bogen Model TPU15A is a unique 15-watt, wallmounting amplifier, specifically designed for telephone paging applications. This compact unit incorporates state-of-the-art electronic technology. It provides voice-activated muting of music when paging, completely eliminating the need for manual activation of switches and the use of external relays. The page channel features automatic output leveling (ALC) as channel input varies, which is particularly important in telephone paging applications, where persons with varying voice levels and paging techniques have access to the system. A built-in night ringer can be triggered by an external contact closure, alerting personnel of incoming calls during non-business hours. Installation and maintenance are simple; all connections, adjustments and mounting are accomplished with a screwdriver. Input terminals are furnished for a 600-ohm balanced telephone line, a background music source, and dry contacts which, when closed, trigger the night ringer. Output terminals offer a choice of 25 volts, 70 volts, or 8 ohms for connection of various types of loudspeakers. *15W, 35W, 60W, 100W, & 250W models specially designed for telephone paging systems. *3 inputs on TPU250 & TPU-B models: 1 TEL, 1 MIC (Lo-Z), 1 AUX (Hi-Z). *2 inputs on TPU15A: 1 TEL, 1 AUX (Hi-Z). *Built-in night ringer.

Bogen Communications, Inc.

The Bogen Model TPU15A is a unique 15-watt, wallmounting amplifier, specifically designed for telephone paging applications. This compact unit incorporates state-of-the-art electronic technology. It provides voice-activated muting of music when paging, completely eliminating the need for manual activation of switches and the use of external relays. The page channel features automatic output leveling (ALC) as channel input varies, which is particularly important in telephone paging applications, where persons with varying voice levels and paging techniques have access to the system. A built-in night ringer can be triggered by an external contact closure, alerting personnel of incoming calls during non-business hours. Installation and maintenance are simple; all connections, adjustments and mounting are accomplished with a screwdriver. Input terminals are furnished for a 600-ohm balanced telephone line, a background music source, and dry contacts which, when closed, trigger the night ringer. Output terminals offer a choice of 25 volts, 70 volts, or 8 ohms for connection of various types of loudspeakers. *15W, 35W, 60W, 100W, & 250W models specially designed for telephone paging systems. *3 inputs on TPU250 & TPU-B models: 1 TEL, 1 MIC (Lo-Z), 1 AUX (Hi-Z). *2 inputs on TPU15A: 1 TEL, 1 AUX (Hi-Z). *Built-in night ringer.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number TPU15A
Product Name Telephone Paging Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Preamplifier - CRY547 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
Commercial Audio Preamplifiers - PM7400MKII - Biamp Systems, Ltd.
Specs
Type Preamplifier
View Details