Visual Sound, Inc. PV® 6 Compact Mixer PV 6

Description
Peavey Electronics The PV® 6 compact Peavey mixer offers durable construction and excellent sound quality at an unbelievably low price. Made of metal, not plastic, the PV 6 is built tough and designed for either live sound or recording. Its reference quality mic pre-amps are super quiet with less than 0.0007% of total harmonic distortion. Each of the four channels includes XLR and 1/4" inputs, phantom power, EQ and effects send. The master section offers assignable tape input and a master contour EQ which simultaneously cuts mids while slightly boosting the bass and treble in the overall mix. Outputs include L & R for main and control room, effects send and headphones. 4 RQ™ (reference-quality) low noise microphone inputs Channels 3 and 5 with stereo line inputs 3-band EQ on channels 1-2 LED clip, signal 1 effects send with stereo output 1 stereo effects returns Control room output Global 48 volt phantom power, tape to control room and tape to mix assignments Stereo Output 1/4 inch balanced connectors Rugged console design
Description
Peavey Electronics The PV® 6 compact Peavey mixer offers durable construction and excellent sound quality at an unbelievably low price. Made of metal, not plastic, the PV 6 is built tough and designed for either live sound or recording. Its reference quality mic pre-amps are super quiet with less than 0.0007% of total harmonic distortion. Each of the four channels includes XLR and 1/4" inputs, phantom power, EQ and effects send. The master section offers assignable tape input and a master contour EQ which simultaneously cuts mids while slightly boosting the bass and treble in the overall mix. Outputs include L & R for main and control room, effects send and headphones. 4 RQ™ (reference-quality) low noise microphone inputs Channels 3 and 5 with stereo line inputs 3-band EQ on channels 1-2 LED clip, signal 1 effects send with stereo output 1 stereo effects returns Control room output Global 48 volt phantom power, tape to control room and tape to mix assignments Stereo Output 1/4 inch balanced connectors Rugged console design

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
PV® 6 Compact Mixer
PV 6
PV® 6 Compact Mixer PV 6
Peavey Electronics The PV® 6 compact Peavey mixer offers durable construction and excellent sound quality at an unbelievably low price. Made of metal, not plastic, the PV 6 is built tough and designed for either live sound or recording. Its reference quality mic pre-amps are super quiet with less than 0.0007% of total harmonic distortion. Each of the four channels includes XLR and 1/4" inputs, phantom power, EQ and effects send. The master section offers assignable tape input and a master contour EQ which simultaneously cuts mids while slightly boosting the bass and treble in the overall mix. Outputs include L & R for main and control room, effects send and headphones. 4 RQ™ (reference-quality) low noise microphone inputs Channels 3 and 5 with stereo line inputs 3-band EQ on channels 1-2 LED clip, signal 1 effects send with stereo output 1 stereo effects returns Control room output Global 48 volt phantom power, tape to control room and tape to mix assignments Stereo Output 1/4 inch balanced connectors Rugged console design

Peavey Electronics

The PV® 6 compact Peavey mixer offers durable construction and excellent sound quality at an unbelievably low price. Made of metal, not plastic, the PV 6 is built tough and designed for either live sound or recording. Its reference quality mic pre-amps are super quiet with less than 0.0007% of total harmonic distortion. Each of the four channels includes XLR and 1/4" inputs, phantom power, EQ and effects send. The master section offers assignable tape input and a master contour EQ which simultaneously cuts mids while slightly boosting the bass and treble in the overall mix. Outputs include L & R for main and control room, effects send and headphones.

  • 4 RQ™ (reference-quality) low noise microphone inputs
  • Channels 3 and 5 with stereo line inputs
  • 3-band EQ on channels 1-2
  • LED clip, signal
  • 1 effects send with stereo output
  • 1 stereo effects returns
  • Control room output
  • Global 48 volt phantom power, tape to control room and tape to mix assignments
  • Stereo Output 1/4 inch balanced connectors
  • Rugged console design
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number PV 6
Product Name PV® 6 Compact Mixer
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
Single-ended, OTL Headphone and pre amplifier - WA3 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details
Preamps with Built-in ALC - BA3308F - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Type Preamplifier
Output Gain 80 dB
View Details