Visual Sound, Inc. Power Amplifier, 425 Watts/Channel at 8 ohms SRA 1222

Description
QSC Audio Products, Inc. The SRA (Studio Reference Amplifier) series power amplifiers bring world-class audio performance to recording studios, high-end home theaters, and numerous additional applications. The SRA amplifiers draw upon the company's expertise in high frequency (HF) switching power supplies and include the popular DataPort for integration with optional crossover and DSP modules. Active inrush limiting - will not blow circuit breakers at turn-on A hum-free noise floor and ultra low distortion Optional DSP modules for enhanced signal control Short circuit, DC, subsonic, and thermal overload protection Tamper proof gain control security cover LED indicators for power, signal, and clip Detachable rack ears included Only 22 lb. net (10 kg) for easy racking and shipping Selectable subsonic filters: off, 20 Hz, or 50 Hz RCA inputs 12V DC control trigger Quiet variable speed fan
Description
QSC Audio Products, Inc. The SRA (Studio Reference Amplifier) series power amplifiers bring world-class audio performance to recording studios, high-end home theaters, and numerous additional applications. The SRA amplifiers draw upon the company's expertise in high frequency (HF) switching power supplies and include the popular DataPort for integration with optional crossover and DSP modules. Active inrush limiting - will not blow circuit breakers at turn-on A hum-free noise floor and ultra low distortion Optional DSP modules for enhanced signal control Short circuit, DC, subsonic, and thermal overload protection Tamper proof gain control security cover LED indicators for power, signal, and clip Detachable rack ears included Only 22 lb. net (10 kg) for easy racking and shipping Selectable subsonic filters: off, 20 Hz, or 50 Hz RCA inputs 12V DC control trigger Quiet variable speed fan

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Power Amplifier, 425 Watts/Channel at 8 ohms
SRA 1222
Power Amplifier, 425 Watts/Channel at 8 ohms SRA 1222
QSC Audio Products, Inc. The SRA (Studio Reference Amplifier) series power amplifiers bring world-class audio performance to recording studios, high-end home theaters, and numerous additional applications. The SRA amplifiers draw upon the company's expertise in high frequency (HF) switching power supplies and include the popular DataPort for integration with optional crossover and DSP modules. Active inrush limiting - will not blow circuit breakers at turn-on A hum-free noise floor and ultra low distortion Optional DSP modules for enhanced signal control Short circuit, DC, subsonic, and thermal overload protection Tamper proof gain control security cover LED indicators for power, signal, and clip Detachable rack ears included Only 22 lb. net (10 kg) for easy racking and shipping Selectable subsonic filters: off, 20 Hz, or 50 Hz RCA inputs 12V DC control trigger Quiet variable speed fan

QSC Audio Products, Inc.

The SRA (Studio Reference Amplifier) series power amplifiers bring world-class audio performance to recording studios, high-end home theaters, and numerous additional applications. The SRA amplifiers draw upon the company's expertise in high frequency (HF) switching power supplies and include the popular DataPort for integration with optional crossover and DSP modules.

  • Active inrush limiting - will not blow circuit breakers at turn-on
  • A hum-free noise floor and ultra low distortion
  • Optional DSP modules for enhanced signal control
  • Short circuit, DC, subsonic, and thermal overload protection
  • Tamper proof gain control security cover
  • LED indicators for power, signal, and clip
  • Detachable rack ears included
  • Only 22 lb. net (10 kg) for easy racking and shipping
  • Selectable subsonic filters: off, 20 Hz, or 50 Hz
  • RCA inputs
  • 12V DC control trigger
  • Quiet variable speed fan
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number SRA 1222
Product Name Power Amplifier, 425 Watts/Channel at 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
Preamplifier - CRY507 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details