Visual Sound, Inc. 2 Channel Mixer Amplifier various PLE-2MAxx0-US

Description
Bosch Conferencing and Public Address Systems These Plena mixer amplifiers are high performance, professional public address units with modern state of the art features. They are easy to use, taking the complexity away from the user and putting it where it belongs, inside the equipment. Providing a crisp call or clear music is as easy as turning on the radio. Available Models Include: PLE-2MA120-US 2 Channel 120W Mixer Amplifier PLE-2MA240-US 2 Channel 124W Mixer Amplifier 6 microphone/line inputs, plus 3 music source inputs 70 V, telephone and a call station input with priority & VOX 2 zones and announcement only output Voice-activated emergency override High output power 120 and 240 Watts 2-tone chime built in (7 more chimes optional with call station) Outputs for line out, music only out, and insert point 24 V backup power with built-in 24 V charger Separate tone controls for microphones and music Sources
Description
Bosch Conferencing and Public Address Systems These Plena mixer amplifiers are high performance, professional public address units with modern state of the art features. They are easy to use, taking the complexity away from the user and putting it where it belongs, inside the equipment. Providing a crisp call or clear music is as easy as turning on the radio. Available Models Include: PLE-2MA120-US 2 Channel 120W Mixer Amplifier PLE-2MA240-US 2 Channel 124W Mixer Amplifier 6 microphone/line inputs, plus 3 music source inputs 70 V, telephone and a call station input with priority & VOX 2 zones and announcement only output Voice-activated emergency override High output power 120 and 240 Watts 2-tone chime built in (7 more chimes optional with call station) Outputs for line out, music only out, and insert point 24 V backup power with built-in 24 V charger Separate tone controls for microphones and music Sources

Suppliers

Company
Product
Description
Supplier Links
2 Channel Mixer Amplifier various - PLE-2MAxx0-US - Visual Sound, Inc.
Broomall, PA, USA
2 Channel Mixer Amplifier various
PLE-2MAxx0-US
2 Channel Mixer Amplifier various PLE-2MAxx0-US
Bosch Conferencing and Public Address Systems These Plena mixer amplifiers are high performance, professional public address units with modern state of the art features. They are easy to use, taking the complexity away from the user and putting it where it belongs, inside the equipment. Providing a crisp call or clear music is as easy as turning on the radio. Available Models Include: PLE-2MA120-US 2 Channel 120W Mixer Amplifier PLE-2MA240-US 2 Channel 124W Mixer Amplifier 6 microphone/line inputs, plus 3 music source inputs 70 V, telephone and a call station input with priority & VOX 2 zones and announcement only output Voice-activated emergency override High output power 120 and 240 Watts 2-tone chime built in (7 more chimes optional with call station) Outputs for line out, music only out, and insert point 24 V backup power with built-in 24 V charger Separate tone controls for microphones and music Sources

Bosch Conferencing and Public Address Systems

These Plena mixer amplifiers are high performance, professional public address units with modern state of the art features. They are easy to use, taking the complexity away from the user and putting it where it belongs, inside the equipment. Providing a crisp call or clear music is as easy as turning on the radio.
Available Models Include:
PLE-2MA120-US 2 Channel 120W Mixer Amplifier
PLE-2MA240-US 2 Channel 124W Mixer Amplifier

  • 6 microphone/line inputs, plus 3 music source inputs
  • 70 V, telephone and a call station input with priority & VOX
  • 2 zones and announcement only output
  • Voice-activated emergency override
  • High output power 120 and 240 Watts
  • 2-tone chime built in (7 more chimes optional with call station)
  • Outputs for line out, music only out, and insert point
  • 24 V backup power with built-in 24 V charger
  • Separate tone controls for microphones and music Sources
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number PLE-2MAxx0-US
Product Name 2 Channel Mixer Amplifier various
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
Amplifier assembly, 30 watt, for Series D - K2005502D-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Preamplifier - CRY510 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Commercial Audio Matrix Systems - ZONE4 - Biamp Systems, Ltd.
Specs
Type Preamplifier
View Details