Visual Sound, Inc. Performance Mixer TTM 56

Description
Rane Corp. Rane takes performance mixer design as seriously as performing DJs take their art form. In an effort to provide the best instrument possible, Rane devoted two years of R&D to developing a mixer with unparalleled performance. The TTM 56 is flexible, durable, and feature packed. The audio quality of the TTM 56 qualifies it for use in the most demanding live venue, recording studio or live broadcast applications. Non-Contact Crossfader and Channel Faders: Rane's patented magnetic fader is the fastest, most accurate, and long lasting on the planet. The design uses non-contact magnetic position sensor technology previously reserved for the most demanding aerospace and industrial applications. No travel noise - No bleed - ever! Unlike optical non-contact faders, the magnetic fader is impervious to smoke, moisture, temperature and aging. The electrical performance of these faders is totally unaffected by use. The mechanical life of the magnetic fader exceeds 10 million operations. These magnetic faders know exactly what your hand is doing! A proprietary curve-translation module converts your hand motion into precise audio level control. The TTM 56 offers the user more flexible curve selection and fader assignment options than ever before. This technology is used for both Channel Faders and the Crossfader. The Crossfader control includes Reverse switch, Mode switch and independent, continuously adjustable Contours for A-side and B-side. In Mode 1, the Contour control adjusts from smooth blend to extremely fast cut. Select Mode 2 for center-cut effect (PGM 1 and PGM 2 off in the center) with full range Contour control. The Channel Fader controls include Reverse switches, Mode switches and continuously adjustable Contours. In Mode 1, the Contour control adjusts from smooth blend to extremely fast cut. Select Mode 2 for Left/Right pan effect with Contour control. The Channel Reverse switch allows left and right hand Channel Faders to control Program 1 or Program 2. Post-Fader FlexFxTM: Rane's proprietary FlexFx effects loop allows assigning post-fader Program 1, post-fader Program 2 or both to the effects loop. A Wet/Dry pan control gives the user total control of how much processed signal is in the mix. With the effects loop post-fader, reverb and other delay effects respond to both Channel Fader and Crossfader operation. Stereo Metering: The TTM 56 features two 10-segment meters with peak-hold. A source switch allows users to select dual-mono Cue or stereo Master o
Description
Rane Corp. Rane takes performance mixer design as seriously as performing DJs take their art form. In an effort to provide the best instrument possible, Rane devoted two years of R&D to developing a mixer with unparalleled performance. The TTM 56 is flexible, durable, and feature packed. The audio quality of the TTM 56 qualifies it for use in the most demanding live venue, recording studio or live broadcast applications. Non-Contact Crossfader and Channel Faders: Rane's patented magnetic fader is the fastest, most accurate, and long lasting on the planet. The design uses non-contact magnetic position sensor technology previously reserved for the most demanding aerospace and industrial applications. No travel noise - No bleed - ever! Unlike optical non-contact faders, the magnetic fader is impervious to smoke, moisture, temperature and aging. The electrical performance of these faders is totally unaffected by use. The mechanical life of the magnetic fader exceeds 10 million operations. These magnetic faders know exactly what your hand is doing! A proprietary curve-translation module converts your hand motion into precise audio level control. The TTM 56 offers the user more flexible curve selection and fader assignment options than ever before. This technology is used for both Channel Faders and the Crossfader. The Crossfader control includes Reverse switch, Mode switch and independent, continuously adjustable Contours for A-side and B-side. In Mode 1, the Contour control adjusts from smooth blend to extremely fast cut. Select Mode 2 for center-cut effect (PGM 1 and PGM 2 off in the center) with full range Contour control. The Channel Fader controls include Reverse switches, Mode switches and continuously adjustable Contours. In Mode 1, the Contour control adjusts from smooth blend to extremely fast cut. Select Mode 2 for Left/Right pan effect with Contour control. The Channel Reverse switch allows left and right hand Channel Faders to control Program 1 or Program 2. Post-Fader FlexFxTM: Rane's proprietary FlexFx effects loop allows assigning post-fader Program 1, post-fader Program 2 or both to the effects loop. A Wet/Dry pan control gives the user total control of how much processed signal is in the mix. With the effects loop post-fader, reverb and other delay effects respond to both Channel Fader and Crossfader operation. Stereo Metering: The TTM 56 features two 10-segment meters with peak-hold. A source switch allows users to select dual-mono Cue or stereo Master o

Suppliers

Company
Product
Description
Supplier Links
Performance Mixer - TTM 56 - Visual Sound, Inc.
Broomall, PA, USA
Performance Mixer
TTM 56
Performance Mixer TTM 56
Rane Corp. Rane takes performance mixer design as seriously as performing DJs take their art form. In an effort to provide the best instrument possible, Rane devoted two years of R&D to developing a mixer with unparalleled performance. The TTM 56 is flexible, durable, and feature packed. The audio quality of the TTM 56 qualifies it for use in the most demanding live venue, recording studio or live broadcast applications. Non-Contact Crossfader and Channel Faders: Rane's patented magnetic fader is the fastest, most accurate, and long lasting on the planet. The design uses non-contact magnetic position sensor technology previously reserved for the most demanding aerospace and industrial applications. No travel noise - No bleed - ever! Unlike optical non-contact faders, the magnetic fader is impervious to smoke, moisture, temperature and aging. The electrical performance of these faders is totally unaffected by use. The mechanical life of the magnetic fader exceeds 10 million operations. These magnetic faders know exactly what your hand is doing! A proprietary curve-translation module converts your hand motion into precise audio level control. The TTM 56 offers the user more flexible curve selection and fader assignment options than ever before. This technology is used for both Channel Faders and the Crossfader. The Crossfader control includes Reverse switch, Mode switch and independent, continuously adjustable Contours for A-side and B-side. In Mode 1, the Contour control adjusts from smooth blend to extremely fast cut. Select Mode 2 for center-cut effect (PGM 1 and PGM 2 off in the center) with full range Contour control. The Channel Fader controls include Reverse switches, Mode switches and continuously adjustable Contours. In Mode 1, the Contour control adjusts from smooth blend to extremely fast cut. Select Mode 2 for Left/Right pan effect with Contour control. The Channel Reverse switch allows left and right hand Channel Faders to control Program 1 or Program 2. Post-Fader FlexFxTM: Rane's proprietary FlexFx effects loop allows assigning post-fader Program 1, post-fader Program 2 or both to the effects loop. A Wet/Dry pan control gives the user total control of how much processed signal is in the mix. With the effects loop post-fader, reverb and other delay effects respond to both Channel Fader and Crossfader operation. Stereo Metering: The TTM 56 features two 10-segment meters with peak-hold. A source switch allows users to select dual-mono Cue or stereo Master o

Rane Corp.

Rane takes performance mixer design as seriously as performing DJs take their art form. In an effort to provide the best instrument possible, Rane devoted two years of R&D to developing a mixer with unparalleled performance. The TTM 56 is flexible, durable, and feature packed. The audio quality of the TTM 56 qualifies it for use in the most demanding live venue, recording studio or live broadcast applications. Non-Contact Crossfader and Channel Faders: Rane's patented magnetic fader is the fastest, most accurate, and long lasting on the planet. The design uses non-contact magnetic position sensor technology previously reserved for the most demanding aerospace and industrial applications. No travel noise - No bleed - ever! Unlike optical non-contact faders, the magnetic fader is impervious to smoke, moisture, temperature and aging. The electrical performance of these faders is totally unaffected by use. The mechanical life of the magnetic fader exceeds 10 million operations. These magnetic faders know exactly what your hand is doing! A proprietary curve-translation module converts your hand motion into precise audio level control. The TTM 56 offers the user more flexible curve selection and fader assignment options than ever before. This technology is used for both Channel Faders and the Crossfader. The Crossfader control includes Reverse switch, Mode switch and independent, continuously adjustable Contours for A-side and B-side. In Mode 1, the Contour control adjusts from smooth blend to extremely fast cut. Select Mode 2 for center-cut effect (PGM 1 and PGM 2 off in the center) with full range Contour control. The Channel Fader controls include Reverse switches, Mode switches and continuously adjustable Contours. In Mode 1, the Contour control adjusts from smooth blend to extremely fast cut. Select Mode 2 for Left/Right pan effect with Contour control. The Channel Reverse switch allows left and right hand Channel Faders to control Program 1 or Program 2. Post-Fader FlexFxTM: Rane's proprietary FlexFx effects loop allows assigning post-fader Program 1, post-fader Program 2 or both to the effects loop. A Wet/Dry pan control gives the user total control of how much processed signal is in the mix. With the effects loop post-fader, reverb and other delay effects respond to both Channel Fader and Crossfader operation. Stereo Metering: The TTM 56 features two 10-segment meters with peak-hold. A source switch allows users to select dual-mono Cue or stereo Master o

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number TTM 56
Product Name Performance Mixer
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Preamplifier - CRY507 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details