Visual Sound, Inc. Auto-Paging Mixer MPM1V

Description
Whirlwind Music Distributors, Inc. The MPM1V manages video, audio and provide paging in a single zone application Whether you're in a restaurant, nightclub, health club, church, sports bar or wherever you need to manage video, audio and provide paging in a single zone application, the MPM1V and MPM1 mixers do it all. Switch between three sets of RCA phono type composite video and stereo audio inputs with push buttons located on the front of the unit (video and audio with the MPM1V, audio only with the MPM1). Each input has its own volume control and there's a master volume and four band tone control section. In addition, there are Priority Line and Priority Mic inputs, each with their own volume controls. Connect the jukebox to the stereo Priority Line Input and it will automatically override and mute the selected audio input when the music kicks in and ramp that input back up when the jukebox is done. Then, connect a mic to the Priority Mic Input for paging (microphone not included). Just speak into your mic and the MPM1 immediately lowers or "ducks" the volume on the other inputs, including the Priority Line Input, and then gently ramps it back up when you're finished. Ducking amount is adjustable to 0dB (none), - 20db (lowered into the background) or -70dB (off). Internal jumpers allow reversing of these priority assignments so that the Priority Line Input mutes the Mic input - useful for emergency announcement capability. An internal jumper allows you to switch off the ducking feature to one output side only. This allows you to keep the background music constant in the dining room while still ducking and paging in the waiting area. Need more inputs? Connect an external stereo mixer like the Whirlwind MIX-5s to the MPM1's stereo buss. Need to feed more zones? Connect a Whirlwind DA2 to the output and feed 4 stereo zones or 8 mono zones, each with its own volume control. The output section features stereo RCA phono connectors and balanced XLRs. The XLRs can be set to stereo or mono operation with a rear panel button. Use the XLRs when set to mono to drive 70V line amps for ceiling speakers while keeping the RCAs in stereo. The MPM1 and MPM1V are housed in a 1U steel chassis with removable rack ears.
Description
Whirlwind Music Distributors, Inc. The MPM1V manages video, audio and provide paging in a single zone application Whether you're in a restaurant, nightclub, health club, church, sports bar or wherever you need to manage video, audio and provide paging in a single zone application, the MPM1V and MPM1 mixers do it all. Switch between three sets of RCA phono type composite video and stereo audio inputs with push buttons located on the front of the unit (video and audio with the MPM1V, audio only with the MPM1). Each input has its own volume control and there's a master volume and four band tone control section. In addition, there are Priority Line and Priority Mic inputs, each with their own volume controls. Connect the jukebox to the stereo Priority Line Input and it will automatically override and mute the selected audio input when the music kicks in and ramp that input back up when the jukebox is done. Then, connect a mic to the Priority Mic Input for paging (microphone not included). Just speak into your mic and the MPM1 immediately lowers or "ducks" the volume on the other inputs, including the Priority Line Input, and then gently ramps it back up when you're finished. Ducking amount is adjustable to 0dB (none), - 20db (lowered into the background) or -70dB (off). Internal jumpers allow reversing of these priority assignments so that the Priority Line Input mutes the Mic input - useful for emergency announcement capability. An internal jumper allows you to switch off the ducking feature to one output side only. This allows you to keep the background music constant in the dining room while still ducking and paging in the waiting area. Need more inputs? Connect an external stereo mixer like the Whirlwind MIX-5s to the MPM1's stereo buss. Need to feed more zones? Connect a Whirlwind DA2 to the output and feed 4 stereo zones or 8 mono zones, each with its own volume control. The output section features stereo RCA phono connectors and balanced XLRs. The XLRs can be set to stereo or mono operation with a rear panel button. Use the XLRs when set to mono to drive 70V line amps for ceiling speakers while keeping the RCAs in stereo. The MPM1 and MPM1V are housed in a 1U steel chassis with removable rack ears.

Suppliers

Company
Product
Description
Supplier Links
Auto-Paging Mixer - MPM1V - Visual Sound, Inc.
Broomall, PA, USA
Auto-Paging Mixer
MPM1V
Auto-Paging Mixer MPM1V
Whirlwind Music Distributors, Inc. The MPM1V manages video, audio and provide paging in a single zone application Whether you're in a restaurant, nightclub, health club, church, sports bar or wherever you need to manage video, audio and provide paging in a single zone application, the MPM1V and MPM1 mixers do it all. Switch between three sets of RCA phono type composite video and stereo audio inputs with push buttons located on the front of the unit (video and audio with the MPM1V, audio only with the MPM1). Each input has its own volume control and there's a master volume and four band tone control section. In addition, there are Priority Line and Priority Mic inputs, each with their own volume controls. Connect the jukebox to the stereo Priority Line Input and it will automatically override and mute the selected audio input when the music kicks in and ramp that input back up when the jukebox is done. Then, connect a mic to the Priority Mic Input for paging (microphone not included). Just speak into your mic and the MPM1 immediately lowers or "ducks" the volume on the other inputs, including the Priority Line Input, and then gently ramps it back up when you're finished. Ducking amount is adjustable to 0dB (none), - 20db (lowered into the background) or -70dB (off). Internal jumpers allow reversing of these priority assignments so that the Priority Line Input mutes the Mic input - useful for emergency announcement capability. An internal jumper allows you to switch off the ducking feature to one output side only. This allows you to keep the background music constant in the dining room while still ducking and paging in the waiting area. Need more inputs? Connect an external stereo mixer like the Whirlwind MIX-5s to the MPM1's stereo buss. Need to feed more zones? Connect a Whirlwind DA2 to the output and feed 4 stereo zones or 8 mono zones, each with its own volume control. The output section features stereo RCA phono connectors and balanced XLRs. The XLRs can be set to stereo or mono operation with a rear panel button. Use the XLRs when set to mono to drive 70V line amps for ceiling speakers while keeping the RCAs in stereo. The MPM1 and MPM1V are housed in a 1U steel chassis with removable rack ears.

Whirlwind Music Distributors, Inc.

The MPM1V manages video, audio and provide paging in a single zone application

Whether you're in a restaurant, nightclub, health club, church, sports bar or wherever you need to manage video, audio and provide paging in a single zone application, the MPM1V and MPM1 mixers do it all. Switch between three sets of RCA phono type composite video and stereo audio inputs with push buttons located on the front of the unit (video and audio with the MPM1V, audio only with the MPM1). Each input has its own volume control and there's a master volume and four band tone control section. In addition, there are Priority Line and Priority Mic inputs, each with their own volume controls. Connect the jukebox to the stereo Priority Line Input and it will automatically override and mute the selected audio input when the music kicks in and ramp that input back up when the jukebox is done. Then, connect a mic to the Priority Mic Input for paging (microphone not included). Just speak into your mic and the MPM1 immediately lowers or "ducks" the volume on the other inputs, including the Priority Line Input, and then gently ramps it back up when you're finished. Ducking amount is adjustable to 0dB (none), - 20db (lowered into the background) or -70dB (off). Internal jumpers allow reversing of these priority assignments so that the Priority Line Input mutes the Mic input - useful for emergency announcement capability. An internal jumper allows you to switch off the ducking feature to one output side only. This allows you to keep the background music constant in the dining room while still ducking and paging in the waiting area. Need more inputs? Connect an external stereo mixer like the Whirlwind MIX-5s to the MPM1's stereo buss. Need to feed more zones? Connect a Whirlwind DA2 to the output and feed 4 stereo zones or 8 mono zones, each with its own volume control. The output section features stereo RCA phono connectors and balanced XLRs. The XLRs can be set to stereo or mono operation with a rear panel button. Use the XLRs when set to mono to drive 70V line amps for ceiling speakers while keeping the RCAs in stereo. The MPM1 and MPM1V are housed in a 1U steel chassis with removable rack ears.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number MPM1V
Product Name Auto-Paging Mixer
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
5-Channel Class D System Amplifier, 100 W x 4 + 500 W x 1 - HD900/5 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0280 MHz
View Details