Visual Sound, Inc. PV® 8 Compact Mixer PV 8

Description
Peavey Electronics The PV® 8 compact mixer from Peavey is perfect for live or studio applications. The PV 8 mixer's reference quality mic pre-amps are super quiet with less than 0.0007% of total harmonic distortion. Six channels, with one through four having XLR inputs, channel insert, phantom power, 3-band EQ and effects send. The master section offers assignable tape input and a master contour EQ which simultaneously cuts mids while slightly boosting the bass and treble in the overall mix. Outputs include L & R for main and control room, effects send and headphones. Stylish metal casing adds overall strength and durability. 4 RQ™ (reference-quality) low noise microphone inputs channels 5/6 and 7/8 with dual switchable stereo line inputs 3-band EQ on all channels LED clip, signal, 1 pre-fader monitor send 1 post-fader effects send with stereo output Control room output Global 48 volt phantom power, tape to control room and tape to mix assignments Stereo output 1/4 inch balanced connectors Rugged console design
Description
Peavey Electronics The PV® 8 compact mixer from Peavey is perfect for live or studio applications. The PV 8 mixer's reference quality mic pre-amps are super quiet with less than 0.0007% of total harmonic distortion. Six channels, with one through four having XLR inputs, channel insert, phantom power, 3-band EQ and effects send. The master section offers assignable tape input and a master contour EQ which simultaneously cuts mids while slightly boosting the bass and treble in the overall mix. Outputs include L & R for main and control room, effects send and headphones. Stylish metal casing adds overall strength and durability. 4 RQ™ (reference-quality) low noise microphone inputs channels 5/6 and 7/8 with dual switchable stereo line inputs 3-band EQ on all channels LED clip, signal, 1 pre-fader monitor send 1 post-fader effects send with stereo output Control room output Global 48 volt phantom power, tape to control room and tape to mix assignments Stereo output 1/4 inch balanced connectors Rugged console design

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
PV® 8 Compact Mixer
PV 8
PV® 8 Compact Mixer PV 8
Peavey Electronics The PV® 8 compact mixer from Peavey is perfect for live or studio applications. The PV 8 mixer's reference quality mic pre-amps are super quiet with less than 0.0007% of total harmonic distortion. Six channels, with one through four having XLR inputs, channel insert, phantom power, 3-band EQ and effects send. The master section offers assignable tape input and a master contour EQ which simultaneously cuts mids while slightly boosting the bass and treble in the overall mix. Outputs include L & R for main and control room, effects send and headphones. Stylish metal casing adds overall strength and durability. 4 RQ™ (reference-quality) low noise microphone inputs channels 5/6 and 7/8 with dual switchable stereo line inputs 3-band EQ on all channels LED clip, signal, 1 pre-fader monitor send 1 post-fader effects send with stereo output Control room output Global 48 volt phantom power, tape to control room and tape to mix assignments Stereo output 1/4 inch balanced connectors Rugged console design

Peavey Electronics

The PV® 8 compact mixer from Peavey is perfect for live or studio applications. The PV 8 mixer's reference quality mic pre-amps are super quiet with less than 0.0007% of total harmonic distortion. Six channels, with one through four having XLR inputs, channel insert, phantom power, 3-band EQ and effects send. The master section offers assignable tape input and a master contour EQ which simultaneously cuts mids while slightly boosting the bass and treble in the overall mix. Outputs include L & R for main and control room, effects send and headphones. Stylish metal casing adds overall strength and durability.

  • 4 RQ™ (reference-quality) low noise microphone inputs
  • channels 5/6 and 7/8 with dual switchable stereo line inputs
  • 3-band EQ on all channels
  • LED clip, signal, 1 pre-fader monitor send
  • 1 post-fader effects send with stereo output
  • Control room output
  • Global 48 volt phantom power, tape to control room and tape to mix assignments
  • Stereo output 1/4 inch balanced connectors
  • Rugged console design
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number PV 8
Product Name PV® 8 Compact Mixer
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
SET Class A Transformer coupled headphone amp - WA6 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0300 MHz
Nominal Impedance 100000 ohms
View Details
Monoblock Class D Full-Range Amplifier, 750 W x 1 @ 1.5-4 Ω - HD750/1 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 6.00E-6 to 0.0300 MHz
View Details