Visual Sound, Inc. Black Max Power Amps X600

Description
Bogen Communications, Inc. Bogen's Black Max amplifiers are designed to provide maximum performance in constant voltage speaker systems. Dual 70V transformerless outputs deliver exceptionally clean audio to speaker systems requiring up to 1200 watts of total power, or two separate channels of audio up to 600W per zone, in a single package. High efficiency class H amplifier design and auto-sleep feature reduce power consumption on continuously-powered systems. Rear-mounted volume controls, independent low-cut filters on each input, and pluggable input terminal strips were specifically designed for the fixed install market. Built-in power sequencing for controlling multiple Black Max amplifiers combats current in-rush problems of large audio systems. Massive power toroid and heat sinks; heavy 14-gauge chassis; Back-Slope™ AC voltage stabilization; clip limiters; and DC voltage, over-current, and thermal protection circuits make this a workhorse amplifier. *Dual 70V amplifier channels. *300W, 450W, or 600W per channel for 70V speaker systems. *Transformerless direct drive outputs. *Electronically balanced high-impedance inputs. *Built-in power sequencing of other Black Max amps.
Description
Bogen Communications, Inc. Bogen's Black Max amplifiers are designed to provide maximum performance in constant voltage speaker systems. Dual 70V transformerless outputs deliver exceptionally clean audio to speaker systems requiring up to 1200 watts of total power, or two separate channels of audio up to 600W per zone, in a single package. High efficiency class H amplifier design and auto-sleep feature reduce power consumption on continuously-powered systems. Rear-mounted volume controls, independent low-cut filters on each input, and pluggable input terminal strips were specifically designed for the fixed install market. Built-in power sequencing for controlling multiple Black Max amplifiers combats current in-rush problems of large audio systems. Massive power toroid and heat sinks; heavy 14-gauge chassis; Back-Slope™ AC voltage stabilization; clip limiters; and DC voltage, over-current, and thermal protection circuits make this a workhorse amplifier. *Dual 70V amplifier channels. *300W, 450W, or 600W per channel for 70V speaker systems. *Transformerless direct drive outputs. *Electronically balanced high-impedance inputs. *Built-in power sequencing of other Black Max amps.

Suppliers

Company
Product
Description
Supplier Links
Black Max Power Amps - X600 - Visual Sound, Inc.
Broomall, PA, USA
Black Max Power Amps
X600
Black Max Power Amps X600
Bogen Communications, Inc. Bogen's Black Max amplifiers are designed to provide maximum performance in constant voltage speaker systems. Dual 70V transformerless outputs deliver exceptionally clean audio to speaker systems requiring up to 1200 watts of total power, or two separate channels of audio up to 600W per zone, in a single package. High efficiency class H amplifier design and auto-sleep feature reduce power consumption on continuously-powered systems. Rear-mounted volume controls, independent low-cut filters on each input, and pluggable input terminal strips were specifically designed for the fixed install market. Built-in power sequencing for controlling multiple Black Max amplifiers combats current in-rush problems of large audio systems. Massive power toroid and heat sinks; heavy 14-gauge chassis; Back-Slope™ AC voltage stabilization; clip limiters; and DC voltage, over-current, and thermal protection circuits make this a workhorse amplifier. *Dual 70V amplifier channels. *300W, 450W, or 600W per channel for 70V speaker systems. *Transformerless direct drive outputs. *Electronically balanced high-impedance inputs. *Built-in power sequencing of other Black Max amps.

Bogen Communications, Inc.

Bogen's Black Max amplifiers are designed to provide maximum performance in constant voltage speaker systems. Dual 70V transformerless outputs deliver exceptionally clean audio to speaker systems requiring up to 1200 watts of total power, or two separate channels of audio up to 600W per zone, in a single package. High efficiency class H amplifier design and auto-sleep feature reduce power consumption on continuously-powered systems. Rear-mounted volume controls, independent low-cut filters on each input, and pluggable input terminal strips were specifically designed for the fixed install market. Built-in power sequencing for controlling multiple Black Max amplifiers combats current in-rush problems of large audio systems. Massive power toroid and heat sinks; heavy 14-gauge chassis; Back-Slope™ AC voltage stabilization; clip limiters; and DC voltage, over-current, and thermal protection circuits make this a workhorse amplifier. *Dual 70V amplifier channels. *300W, 450W, or 600W per channel for 70V speaker systems. *Transformerless direct drive outputs. *Electronically balanced high-impedance inputs. *Built-in power sequencing of other Black Max amps.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number X600
Product Name Black Max Power Amps
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
SET Class A Transformer coupled headphone amp - WA6-SE - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.50E-5 to 0.0400 MHz
Nominal Impedance 100000 ohms
View Details
6-Channel Class D Marine Full-Range Amplifier, 100 W x 6 @ 2 Ω / 75 W x 6 @ 4 Ω - 14.4V - M600/6 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0220 MHz
View Details