Visual Sound, Inc. EUROPOWER PMH880S

Description
Behringer Audio Ultra-Compact 2 x 400-Watt 10-Channel Powered Mixer with Dual 24-Bit Multi-FX Processor and FBQ Feedback Detection System. The PMH880S is our top-of-the-line box-type powered mixer. It features 10 channels (6 mono + 2 stereo) plus stereo tape returns -- giving you the capacity to handle small bands or events with several microphones plus various playback devices. Its 2 x 400-Watt COOLAUDIO amplifier delivers massive power and flexibility for a wide variety of house and monitor speaker configurations. With our revolutionary COOLAUDIO amplifier technology you get enormous power incredible sonic performance and super-light weight delivered in an ultra-compact mixer that is nearly half the depth and weight of conventional powered mixers. Along with 8 high-quality balanced low-impedance mic preamps -- there are balanced high-impedance line inputs for direct connection of line sources or high-output instruments. Each PMH880S channel features a monitor send and two FX sends. Mono channels also include a switchable -30 dB pad. The PMH880S also has big mixer features like two independent 24-bit/46 kHz effects processors -- each with 99 great-sounding VIRTUALIZER presets -- an integrated Voice Canceller which removes vocals for karaoke applications and a stereo 7-band graphic EQ with FBQ Feedback Detection and dual 5-segment LED output level meters plus an aux line input with level control. The integrated standby switch mutes all mic channels so you can play music during your breaks without having to change the fader positions and lose your mix. BEHRINGERs Speaker Processing for enhanced performance with BEHRINGER EUROLIVE or other professional speaker systems gives a nice finishing touch. The super-rugged carrying handle makes it easy to transport -- while professional speaker connectors (compatible to Neutrik Speakon) ensure outstanding performance and reliable connection.
Description
Behringer Audio Ultra-Compact 2 x 400-Watt 10-Channel Powered Mixer with Dual 24-Bit Multi-FX Processor and FBQ Feedback Detection System. The PMH880S is our top-of-the-line box-type powered mixer. It features 10 channels (6 mono + 2 stereo) plus stereo tape returns -- giving you the capacity to handle small bands or events with several microphones plus various playback devices. Its 2 x 400-Watt COOLAUDIO amplifier delivers massive power and flexibility for a wide variety of house and monitor speaker configurations. With our revolutionary COOLAUDIO amplifier technology you get enormous power incredible sonic performance and super-light weight delivered in an ultra-compact mixer that is nearly half the depth and weight of conventional powered mixers. Along with 8 high-quality balanced low-impedance mic preamps -- there are balanced high-impedance line inputs for direct connection of line sources or high-output instruments. Each PMH880S channel features a monitor send and two FX sends. Mono channels also include a switchable -30 dB pad. The PMH880S also has big mixer features like two independent 24-bit/46 kHz effects processors -- each with 99 great-sounding VIRTUALIZER presets -- an integrated Voice Canceller which removes vocals for karaoke applications and a stereo 7-band graphic EQ with FBQ Feedback Detection and dual 5-segment LED output level meters plus an aux line input with level control. The integrated standby switch mutes all mic channels so you can play music during your breaks without having to change the fader positions and lose your mix. BEHRINGERs Speaker Processing for enhanced performance with BEHRINGER EUROLIVE or other professional speaker systems gives a nice finishing touch. The super-rugged carrying handle makes it easy to transport -- while professional speaker connectors (compatible to Neutrik Speakon) ensure outstanding performance and reliable connection.

Suppliers

Company
Product
Description
Supplier Links
EUROPOWER - PMH880S - Visual Sound, Inc.
Broomall, PA, USA
EUROPOWER
PMH880S
EUROPOWER PMH880S
Behringer Audio Ultra-Compact 2 x 400-Watt 10-Channel Powered Mixer with Dual 24-Bit Multi-FX Processor and FBQ Feedback Detection System. The PMH880S is our top-of-the-line box-type powered mixer. It features 10 channels (6 mono + 2 stereo) plus stereo tape returns -- giving you the capacity to handle small bands or events with several microphones plus various playback devices. Its 2 x 400-Watt COOLAUDIO amplifier delivers massive power and flexibility for a wide variety of house and monitor speaker configurations. With our revolutionary COOLAUDIO amplifier technology you get enormous power incredible sonic performance and super-light weight delivered in an ultra-compact mixer that is nearly half the depth and weight of conventional powered mixers. Along with 8 high-quality balanced low-impedance mic preamps -- there are balanced high-impedance line inputs for direct connection of line sources or high-output instruments. Each PMH880S channel features a monitor send and two FX sends. Mono channels also include a switchable -30 dB pad. The PMH880S also has big mixer features like two independent 24-bit/46 kHz effects processors -- each with 99 great-sounding VIRTUALIZER presets -- an integrated Voice Canceller which removes vocals for karaoke applications and a stereo 7-band graphic EQ with FBQ Feedback Detection and dual 5-segment LED output level meters plus an aux line input with level control. The integrated standby switch mutes all mic channels so you can play music during your breaks without having to change the fader positions and lose your mix. BEHRINGERs Speaker Processing for enhanced performance with BEHRINGER EUROLIVE or other professional speaker systems gives a nice finishing touch. The super-rugged carrying handle makes it easy to transport -- while professional speaker connectors (compatible to Neutrik Speakon) ensure outstanding performance and reliable connection.

Behringer Audio

Ultra-Compact 2 x 400-Watt 10-Channel Powered Mixer with Dual 24-Bit Multi-FX Processor and FBQ Feedback Detection System.

The PMH880S is our top-of-the-line box-type powered mixer. It features 10 channels (6 mono + 2 stereo) plus stereo tape returns -- giving you the capacity to handle small bands or events with several microphones plus various playback devices. Its 2 x 400-Watt COOLAUDIO amplifier delivers massive power and flexibility for a wide variety of house and monitor speaker configurations. With our revolutionary COOLAUDIO amplifier technology you get enormous power incredible sonic performance and super-light weight delivered in an ultra-compact mixer that is nearly half the depth and weight of conventional powered mixers. Along with 8 high-quality balanced low-impedance mic preamps -- there are balanced high-impedance line inputs for direct connection of line sources or high-output instruments. Each PMH880S channel features a monitor send and two FX sends. Mono channels also include a switchable -30 dB pad. The PMH880S also has big mixer features like two independent 24-bit/46 kHz effects processors -- each with 99 great-sounding VIRTUALIZER presets -- an integrated Voice Canceller which removes vocals for karaoke applications and a stereo 7-band graphic EQ with FBQ Feedback Detection and dual 5-segment LED output level meters plus an aux line input with level control. The integrated standby switch mutes all mic channels so you can play music during your breaks without having to change the fader positions and lose your mix. BEHRINGERs Speaker Processing for enhanced performance with BEHRINGER EUROLIVE or other professional speaker systems gives a nice finishing touch. The super-rugged carrying handle makes it easy to transport -- while professional speaker connectors (compatible to Neutrik Speakon) ensure outstanding performance and reliable connection.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number PMH880S
Product Name EUROPOWER
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
Preamplifier - CRY510 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details