Visual Sound, Inc. 2x2 Mic/Line Preamp with VCA Control TSD-ML22VCA

Description
Atlas Sound The TSD-ML22VCA is a 2 input, 2 output true VCA with enhanced features including a high quality microphone pre amplifier. VCA's inserted prior to amplification provide a far more efficient solution than transformer-based attenuators for volume adjustment in high power music applications. The dual channel design can provide level control for two separate discrete zones or stereo sources and is perfect for use in sports bars, restaurants, hotels or other installations. The TSD-ML22VCA also provides two high quality, low noise mic pre-amps, which allow simplification of designs that require remote microphone level adjustment. Switchable phantom power is provided for powering condenser microphones and a 12dB/octave @ 125Hz high pass filter is available on each mic input to minimize bass rumble and low frequency feedback in the system ensuring focus and clarity for the voice spectrum.
Description
Atlas Sound The TSD-ML22VCA is a 2 input, 2 output true VCA with enhanced features including a high quality microphone pre amplifier. VCA's inserted prior to amplification provide a far more efficient solution than transformer-based attenuators for volume adjustment in high power music applications. The dual channel design can provide level control for two separate discrete zones or stereo sources and is perfect for use in sports bars, restaurants, hotels or other installations. The TSD-ML22VCA also provides two high quality, low noise mic pre-amps, which allow simplification of designs that require remote microphone level adjustment. Switchable phantom power is provided for powering condenser microphones and a 12dB/octave @ 125Hz high pass filter is available on each mic input to minimize bass rumble and low frequency feedback in the system ensuring focus and clarity for the voice spectrum.

Suppliers

Company
Product
Description
Supplier Links
2x2 Mic/Line Preamp with VCA Control - TSD-ML22VCA - Visual Sound, Inc.
Broomall, PA, USA
2x2 Mic/Line Preamp with VCA Control
TSD-ML22VCA
2x2 Mic/Line Preamp with VCA Control TSD-ML22VCA
Atlas Sound The TSD-ML22VCA is a 2 input, 2 output true VCA with enhanced features including a high quality microphone pre amplifier. VCA's inserted prior to amplification provide a far more efficient solution than transformer-based attenuators for volume adjustment in high power music applications. The dual channel design can provide level control for two separate discrete zones or stereo sources and is perfect for use in sports bars, restaurants, hotels or other installations. The TSD-ML22VCA also provides two high quality, low noise mic pre-amps, which allow simplification of designs that require remote microphone level adjustment. Switchable phantom power is provided for powering condenser microphones and a 12dB/octave @ 125Hz high pass filter is available on each mic input to minimize bass rumble and low frequency feedback in the system ensuring focus and clarity for the voice spectrum.

Atlas Sound

The TSD-ML22VCA is a 2 input, 2 output true VCA with enhanced features including a high quality microphone pre amplifier. VCA's inserted prior to amplification provide a far more efficient solution than transformer-based attenuators for volume adjustment in high power music applications. The dual channel design can provide level control for two separate discrete zones or stereo sources and is perfect for use in sports bars, restaurants, hotels or other installations.
The TSD-ML22VCA also provides two high quality, low noise mic pre-amps, which allow simplification of designs that require remote microphone level adjustment. Switchable phantom power is provided for powering condenser microphones and a 12dB/octave @ 125Hz high pass filter is available on each mic input to minimize bass rumble and low frequency feedback in the system ensuring focus and clarity for the voice spectrum.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number TSD-ML22VCA
Product Name 2x2 Mic/Line Preamp with VCA Control
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
Single-ended, OTL Headphone and pre amplifier - WA3 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details
Class-D Speaker Amplifier for Digital Input - BD5446EFV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 34 to ? dB
View Details