Visual Sound, Inc. RU-AFC2 Stereo Audio Format Converter RU-AFC2

Description
RDL, Radio Design Labs The RU-AFC2 is a stereo bi-directional audio format converter. The bi-directional format allows the RU-AFC2 to fully convert the stereo input and stereo output of a consumer audio product to professional balanced standards. Unparalleled Audio Performance Unbalanced to Balanced Audio Conversion Additional Summed MONO Out Switch-Selectable Ground Lift for XLR Output Jacks Balanced to Unbalanced Audio Conversion Unbalanced RCA Connections on Front Panel Balanced XLR Connections on Front Panel Balanced Connections on Rear Panel Detachable Terminal Blocks Front-Panel Multi-Turn LEVEL Trimmers Dual-LED VU Meter for Each Channel Gold-Plated Connectors Exceptional Headroom and Frequency Response 1/3 Rack, High Density Rack Mounting
Description
RDL, Radio Design Labs The RU-AFC2 is a stereo bi-directional audio format converter. The bi-directional format allows the RU-AFC2 to fully convert the stereo input and stereo output of a consumer audio product to professional balanced standards. Unparalleled Audio Performance Unbalanced to Balanced Audio Conversion Additional Summed MONO Out Switch-Selectable Ground Lift for XLR Output Jacks Balanced to Unbalanced Audio Conversion Unbalanced RCA Connections on Front Panel Balanced XLR Connections on Front Panel Balanced Connections on Rear Panel Detachable Terminal Blocks Front-Panel Multi-Turn LEVEL Trimmers Dual-LED VU Meter for Each Channel Gold-Plated Connectors Exceptional Headroom and Frequency Response 1/3 Rack, High Density Rack Mounting

Suppliers

Company
Product
Description
Supplier Links
RU-AFC2 Stereo Audio Format Converter - RU-AFC2 - Visual Sound, Inc.
Broomall, PA, USA
RU-AFC2 Stereo Audio Format Converter
RU-AFC2
RU-AFC2 Stereo Audio Format Converter RU-AFC2
RDL, Radio Design Labs The RU-AFC2 is a stereo bi-directional audio format converter. The bi-directional format allows the RU-AFC2 to fully convert the stereo input and stereo output of a consumer audio product to professional balanced standards. Unparalleled Audio Performance Unbalanced to Balanced Audio Conversion Additional Summed MONO Out Switch-Selectable Ground Lift for XLR Output Jacks Balanced to Unbalanced Audio Conversion Unbalanced RCA Connections on Front Panel Balanced XLR Connections on Front Panel Balanced Connections on Rear Panel Detachable Terminal Blocks Front-Panel Multi-Turn LEVEL Trimmers Dual-LED VU Meter for Each Channel Gold-Plated Connectors Exceptional Headroom and Frequency Response 1/3 Rack, High Density Rack Mounting

RDL, Radio Design Labs

The RU-AFC2 is a stereo bi-directional audio format converter. The bi-directional format allows the RU-AFC2 to fully convert the stereo input and stereo output of a consumer audio product to professional balanced standards.

  • Unparalleled Audio Performance
  • Unbalanced to Balanced Audio Conversion
  • Additional Summed MONO Out
  • Switch-Selectable Ground Lift for XLR Output Jacks
  • Balanced to Unbalanced Audio Conversion
  • Unbalanced RCA Connections on Front Panel
  • Balanced XLR Connections on Front Panel
  • Balanced Connections on Rear Panel Detachable Terminal Blocks
  • Front-Panel Multi-Turn LEVEL Trimmers
  • Dual-LED VU Meter for Each Channel
  • Gold-Plated Connectors
  • Exceptional Headroom and Frequency Response
  • 1/3 Rack, High Density Rack Mounting
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number RU-AFC2
Product Name RU-AFC2 Stereo Audio Format Converter
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Preamplifier - CRY510 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details