Visual Sound, Inc. Zone Amplifier SZ1360

Description
Samson Technologies Corp. The Samson SZ Series amplifiers have been designed to provide robust, clean output with low distortion and wide dynamic range, along with the dependability demanded by the most professional design engineers and audio installers. The SZ1360 is a single channel amplifier that provides 360 watts of clean power at 4 ohms thanks to its internal, high performance matching transformers, making it an ideal solution for constant voltage systems. The SZ amplifiers are enclosed in a convenient two-rackspace chassis and feature a reliable linear amplifier design. Rear panel controls include input level adjust from -12 to 0 dB and a high pass filter at 400Hz to use with announcement horn speakers. Front panel signal, peak and protection LED indicators help you set the correct operating levels while standard XLR input and link connectors, plus Euroblock speaker output connectors are provided to ensure easy connections and maximum flexibility. To keep the SZ1360 running cool, its design employs internal wind tunnels with forced-air cooling via an internal fan, greatly reducing the chance of overheating and other thermal problems. Multi-stage protection for power-up, overheating, over-current, short circuit, low output impedance and DC voltage assures high reliability under the most demanding situations. The SZ series amplifiers are road tough with their all steel chassis, 19-inch rackmount design and convenient carry handles facilitating easy installation in any rack. Optimized for commercial installations including schools, houses of worship, office buildings and live sound venues, the SZ series amplifiers will deliver clean, reliable power.
Description
Samson Technologies Corp. The Samson SZ Series amplifiers have been designed to provide robust, clean output with low distortion and wide dynamic range, along with the dependability demanded by the most professional design engineers and audio installers. The SZ1360 is a single channel amplifier that provides 360 watts of clean power at 4 ohms thanks to its internal, high performance matching transformers, making it an ideal solution for constant voltage systems. The SZ amplifiers are enclosed in a convenient two-rackspace chassis and feature a reliable linear amplifier design. Rear panel controls include input level adjust from -12 to 0 dB and a high pass filter at 400Hz to use with announcement horn speakers. Front panel signal, peak and protection LED indicators help you set the correct operating levels while standard XLR input and link connectors, plus Euroblock speaker output connectors are provided to ensure easy connections and maximum flexibility. To keep the SZ1360 running cool, its design employs internal wind tunnels with forced-air cooling via an internal fan, greatly reducing the chance of overheating and other thermal problems. Multi-stage protection for power-up, overheating, over-current, short circuit, low output impedance and DC voltage assures high reliability under the most demanding situations. The SZ series amplifiers are road tough with their all steel chassis, 19-inch rackmount design and convenient carry handles facilitating easy installation in any rack. Optimized for commercial installations including schools, houses of worship, office buildings and live sound venues, the SZ series amplifiers will deliver clean, reliable power.

Suppliers

Company
Product
Description
Supplier Links
Zone Amplifier - SZ1360 - Visual Sound, Inc.
Broomall, PA, USA
Zone Amplifier
SZ1360
Zone Amplifier SZ1360
Samson Technologies Corp. The Samson SZ Series amplifiers have been designed to provide robust, clean output with low distortion and wide dynamic range, along with the dependability demanded by the most professional design engineers and audio installers. The SZ1360 is a single channel amplifier that provides 360 watts of clean power at 4 ohms thanks to its internal, high performance matching transformers, making it an ideal solution for constant voltage systems. The SZ amplifiers are enclosed in a convenient two-rackspace chassis and feature a reliable linear amplifier design. Rear panel controls include input level adjust from -12 to 0 dB and a high pass filter at 400Hz to use with announcement horn speakers. Front panel signal, peak and protection LED indicators help you set the correct operating levels while standard XLR input and link connectors, plus Euroblock speaker output connectors are provided to ensure easy connections and maximum flexibility. To keep the SZ1360 running cool, its design employs internal wind tunnels with forced-air cooling via an internal fan, greatly reducing the chance of overheating and other thermal problems. Multi-stage protection for power-up, overheating, over-current, short circuit, low output impedance and DC voltage assures high reliability under the most demanding situations. The SZ series amplifiers are road tough with their all steel chassis, 19-inch rackmount design and convenient carry handles facilitating easy installation in any rack. Optimized for commercial installations including schools, houses of worship, office buildings and live sound venues, the SZ series amplifiers will deliver clean, reliable power.

Samson Technologies Corp.

The Samson SZ Series amplifiers have been designed to provide robust, clean output with low distortion and wide dynamic range, along with the dependability demanded by the most professional design engineers and audio installers. The SZ1360 is a single channel amplifier that provides 360 watts of clean power at 4 ohms thanks to its internal, high performance matching transformers, making it an ideal solution for constant voltage systems.
The SZ amplifiers are enclosed in a convenient two-rackspace chassis and feature a reliable linear amplifier design. Rear panel controls include input level adjust from -12 to 0 dB and a high pass filter at 400Hz to use with announcement horn speakers. Front panel signal, peak and protection LED indicators help you set the correct operating levels while standard XLR input and link connectors, plus Euroblock speaker output connectors are provided to ensure easy connections and maximum flexibility.
To keep the SZ1360 running cool, its design employs internal wind tunnels with forced-air cooling via an internal fan, greatly reducing the chance of overheating and other thermal problems. Multi-stage protection for power-up, overheating, over-current, short circuit, low output impedance and DC voltage assures high reliability under the most demanding situations.
The SZ series amplifiers are road tough with their all steel chassis, 19-inch rackmount design and convenient carry handles facilitating easy installation in any rack. Optimized for commercial installations including schools, houses of worship, office buildings and live sound venues, the SZ series amplifiers will deliver clean, reliable power.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number SZ1360
Product Name Zone Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Preamplifier - CRY506 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Commercial Audio Mixing Amplifiers - MA30 - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
View Details