Visual Sound, Inc. Dual Channel Preamp & Equalizer XL42

Description
Midas Consoles The Midas XL42 is a 1U rack mounted, dual channel creative equaliser incorporating the XL4 four-band parametric equalisation with XL4 mic/line pre-amplifiers and 48V phantom supply. Each channel has input, output and pan rotary controls, 10 segment LED metering plus a switchable insert send and return point, plus DIP switches to enable automute scene control from the automute masters of XL consoles. The purpose of this ingenious device is threefold: firstly to improve the audio quality of an inferior console by adding Midas EQ to the selected programme; secondly to create custom mixing consoles through the ability to daisy-chain multiple units. When linked together, the combined outputs will sum, producing discrete L&R channels. Finally, if a production requires, for example, 10 channels more than the input capacity of the master console, five XL42's can be fitted in a standard rack together with any required dynamic processing, which can be inserted via the XL42's insert points, thus creating a custom 10 into 2 mixer via the output daisy chain feature. The resulting L&R outputs may then be routed to the master console via any convenient point i.e. a pair of aux returns, group inputs, matrix inputs etc. As a stand-alone unit, the XL42 is ideally suited to applications requiring a high quality front end, such as stereo recording etc. Input Impedance Mic 2kOhm Balanced Mic + Pad 3kOhm Balanced Link & Insert 20kOhm Balanced Input Gain (all faders at 0dB) Mic Continuously variable from +15dB to +70dB Mic + Pad Continuously variable from -10dB to +45dB Link & Insert 0dB Maximum Input Level Mic +6dBu Mic + Pad +26dBu Link & Insert +21dBu CMR at 1kHz Mic (gain + 60dB) >70dB Mic + Pad (gain +35dB) >50dB Link & Insert >60dB Frequency Response (20 to 20kHz) Any input +0dB to -1dB Noise (20 to 20kHz) Mic EIN ref. 150 Ohm (gain + 60dB) -129dBu Transformer Mic Input EIN ref. 150 Ohm (gain + 60dB) -127dBu System Noise at 0dB (one channel only) -88dBu System Noise (20 to 20kHz) Summing Noise (12 channels routed with faders down) -83dB Line to Mix Noise (12 channels routed at 0dB, pan centre) -81dB Summing Noise (48 channels routed with faders down) -81dB Line to Mix Noise (48 channels routed at 0dB, pan centre) -75dB Distortion at 1kHz Mic (+ 60dB gain, 0dBu output) <0.03% Link (0dBu) <0.03% Output Impedance All Outputs 50Ohm Balanced Source to drive >600Ohm Maximum Output Level All Outputs 50Ohm Balanced Source to drive >600Ohm Metering Type 10 Segment LED Bargraph - Peak Reading Equaliser Hi pass slope 12dB/Oct Hi pass frequency continuously variable -3dB point from 10Hz to 400Hz Treble Gain continuously variable +15dB to -15dB Centre detent = 0dB Treble Shelving Freq continuously variable - 3dB point from 1k to 20k Hi Mid Gain continuously variable +15dB to -15dB Centre detent = 0dB Hi Mid Freq continuously variable centre from 400Hz to 8k Hi Mid Bandwidth continuously variable 0.1 Oct. to 2 Oct. Lo Mid Gain continuously variable +15dB to -15dB Centre detent = 0dB Lo Mid Freq. Continuously variable centre from 100Hz to 2k Lo Mid Bandwidth Continuously variable 0.1 Oct. to 2 Oct Centre detent = 0.5 Oct Bass Gain Continuously variable +15dB to -15dB Centre detent = 0dB Bass Shelving Freq. Continuously variable - 3dB point from 20Hz to 400Hz Bass Bell Freq. Continuously variable centre from 20Hz to 400Hz Bass Bell Bandwidth Continuously variable 0.1 Oct. to 2 Oct Centre detent = 0.5 Oct Automute System Channel Quantity 8 Mute ON Voltage +3 to +20V Mute Off Voltage -20 to +2V Mute Line Load >500kOhm Power Nominal Mains Voltage 115V/230V Mains Consumption 40W Phantom Voltage Supply +48V &plusm; 5% Maximum Phantom Current <10mA Dimensions Width 482mm (19 inches) Depth 250mm (10 inches) Height 44mm (1.75 inches) Weight Nett 3kg Shipping 4kg Options Mic Transformer Factory-Fit Only Output Transformer Factory-Fit or Retrofit
Description
Midas Consoles The Midas XL42 is a 1U rack mounted, dual channel creative equaliser incorporating the XL4 four-band parametric equalisation with XL4 mic/line pre-amplifiers and 48V phantom supply. Each channel has input, output and pan rotary controls, 10 segment LED metering plus a switchable insert send and return point, plus DIP switches to enable automute scene control from the automute masters of XL consoles. The purpose of this ingenious device is threefold: firstly to improve the audio quality of an inferior console by adding Midas EQ to the selected programme; secondly to create custom mixing consoles through the ability to daisy-chain multiple units. When linked together, the combined outputs will sum, producing discrete L&R channels. Finally, if a production requires, for example, 10 channels more than the input capacity of the master console, five XL42's can be fitted in a standard rack together with any required dynamic processing, which can be inserted via the XL42's insert points, thus creating a custom 10 into 2 mixer via the output daisy chain feature. The resulting L&R outputs may then be routed to the master console via any convenient point i.e. a pair of aux returns, group inputs, matrix inputs etc. As a stand-alone unit, the XL42 is ideally suited to applications requiring a high quality front end, such as stereo recording etc. Input Impedance Mic 2kOhm Balanced Mic + Pad 3kOhm Balanced Link & Insert 20kOhm Balanced Input Gain (all faders at 0dB) Mic Continuously variable from +15dB to +70dB Mic + Pad Continuously variable from -10dB to +45dB Link & Insert 0dB Maximum Input Level Mic +6dBu Mic + Pad +26dBu Link & Insert +21dBu CMR at 1kHz Mic (gain + 60dB) >70dB Mic + Pad (gain +35dB) >50dB Link & Insert >60dB Frequency Response (20 to 20kHz) Any input +0dB to -1dB Noise (20 to 20kHz) Mic EIN ref. 150 Ohm (gain + 60dB) -129dBu Transformer Mic Input EIN ref. 150 Ohm (gain + 60dB) -127dBu System Noise at 0dB (one channel only) -88dBu System Noise (20 to 20kHz) Summing Noise (12 channels routed with faders down) -83dB Line to Mix Noise (12 channels routed at 0dB, pan centre) -81dB Summing Noise (48 channels routed with faders down) -81dB Line to Mix Noise (48 channels routed at 0dB, pan centre) -75dB Distortion at 1kHz Mic (+ 60dB gain, 0dBu output) <0.03% Link (0dBu) <0.03% Output Impedance All Outputs 50Ohm Balanced Source to drive >600Ohm Maximum Output Level All Outputs 50Ohm Balanced Source to drive >600Ohm Metering Type 10 Segment LED Bargraph - Peak Reading Equaliser Hi pass slope 12dB/Oct Hi pass frequency continuously variable -3dB point from 10Hz to 400Hz Treble Gain continuously variable +15dB to -15dB Centre detent = 0dB Treble Shelving Freq continuously variable - 3dB point from 1k to 20k Hi Mid Gain continuously variable +15dB to -15dB Centre detent = 0dB Hi Mid Freq continuously variable centre from 400Hz to 8k Hi Mid Bandwidth continuously variable 0.1 Oct. to 2 Oct. Lo Mid Gain continuously variable +15dB to -15dB Centre detent = 0dB Lo Mid Freq. Continuously variable centre from 100Hz to 2k Lo Mid Bandwidth Continuously variable 0.1 Oct. to 2 Oct Centre detent = 0.5 Oct Bass Gain Continuously variable +15dB to -15dB Centre detent = 0dB Bass Shelving Freq. Continuously variable - 3dB point from 20Hz to 400Hz Bass Bell Freq. Continuously variable centre from 20Hz to 400Hz Bass Bell Bandwidth Continuously variable 0.1 Oct. to 2 Oct Centre detent = 0.5 Oct Automute System Channel Quantity 8 Mute ON Voltage +3 to +20V Mute Off Voltage -20 to +2V Mute Line Load >500kOhm Power Nominal Mains Voltage 115V/230V Mains Consumption 40W Phantom Voltage Supply +48V &plusm; 5% Maximum Phantom Current <10mA Dimensions Width 482mm (19 inches) Depth 250mm (10 inches) Height 44mm (1.75 inches) Weight Nett 3kg Shipping 4kg Options Mic Transformer Factory-Fit Only Output Transformer Factory-Fit or Retrofit

Suppliers

Company
Product
Description
Supplier Links
Dual Channel Preamp & Equalizer - XL42 - Visual Sound, Inc.
Broomall, PA, USA
Dual Channel Preamp & Equalizer
XL42
Dual Channel Preamp & Equalizer XL42
Midas Consoles The Midas XL42 is a 1U rack mounted, dual channel creative equaliser incorporating the XL4 four-band parametric equalisation with XL4 mic/line pre-amplifiers and 48V phantom supply. Each channel has input, output and pan rotary controls, 10 segment LED metering plus a switchable insert send and return point, plus DIP switches to enable automute scene control from the automute masters of XL consoles. The purpose of this ingenious device is threefold: firstly to improve the audio quality of an inferior console by adding Midas EQ to the selected programme; secondly to create custom mixing consoles through the ability to daisy-chain multiple units. When linked together, the combined outputs will sum, producing discrete L&R channels. Finally, if a production requires, for example, 10 channels more than the input capacity of the master console, five XL42's can be fitted in a standard rack together with any required dynamic processing, which can be inserted via the XL42's insert points, thus creating a custom 10 into 2 mixer via the output daisy chain feature. The resulting L&R outputs may then be routed to the master console via any convenient point i.e. a pair of aux returns, group inputs, matrix inputs etc. As a stand-alone unit, the XL42 is ideally suited to applications requiring a high quality front end, such as stereo recording etc. Input Impedance Mic 2kOhm Balanced Mic + Pad 3kOhm Balanced Link & Insert 20kOhm Balanced Input Gain (all faders at 0dB) Mic Continuously variable from +15dB to +70dB Mic + Pad Continuously variable from -10dB to +45dB Link & Insert 0dB Maximum Input Level Mic +6dBu Mic + Pad +26dBu Link & Insert +21dBu CMR at 1kHz Mic (gain + 60dB) >70dB Mic + Pad (gain +35dB) >50dB Link & Insert >60dB Frequency Response (20 to 20kHz) Any input +0dB to -1dB Noise (20 to 20kHz) Mic EIN ref. 150 Ohm (gain + 60dB) -129dBu Transformer Mic Input EIN ref. 150 Ohm (gain + 60dB) -127dBu System Noise at 0dB (one channel only) -88dBu System Noise (20 to 20kHz) Summing Noise (12 channels routed with faders down) -83dB Line to Mix Noise (12 channels routed at 0dB, pan centre) -81dB Summing Noise (48 channels routed with faders down) -81dB Line to Mix Noise (48 channels routed at 0dB, pan centre) -75dB Distortion at 1kHz Mic (+ 60dB gain, 0dBu output) <0.03% Link (0dBu) <0.03% Output Impedance All Outputs 50Ohm Balanced Source to drive >600Ohm Maximum Output Level All Outputs 50Ohm Balanced Source to drive >600Ohm Metering Type 10 Segment LED Bargraph - Peak Reading Equaliser Hi pass slope 12dB/Oct Hi pass frequency continuously variable -3dB point from 10Hz to 400Hz Treble Gain continuously variable +15dB to -15dB Centre detent = 0dB Treble Shelving Freq continuously variable - 3dB point from 1k to 20k Hi Mid Gain continuously variable +15dB to -15dB Centre detent = 0dB Hi Mid Freq continuously variable centre from 400Hz to 8k Hi Mid Bandwidth continuously variable 0.1 Oct. to 2 Oct. Lo Mid Gain continuously variable +15dB to -15dB Centre detent = 0dB Lo Mid Freq. Continuously variable centre from 100Hz to 2k Lo Mid Bandwidth Continuously variable 0.1 Oct. to 2 Oct Centre detent = 0.5 Oct Bass Gain Continuously variable +15dB to -15dB Centre detent = 0dB Bass Shelving Freq. Continuously variable - 3dB point from 20Hz to 400Hz Bass Bell Freq. Continuously variable centre from 20Hz to 400Hz Bass Bell Bandwidth Continuously variable 0.1 Oct. to 2 Oct Centre detent = 0.5 Oct Automute System Channel Quantity 8 Mute ON Voltage +3 to +20V Mute Off Voltage -20 to +2V Mute Line Load >500kOhm Power Nominal Mains Voltage 115V/230V Mains Consumption 40W Phantom Voltage Supply +48V &plusm; 5% Maximum Phantom Current <10mA Dimensions Width 482mm (19 inches) Depth 250mm (10 inches) Height 44mm (1.75 inches) Weight Nett 3kg Shipping 4kg Options Mic Transformer Factory-Fit Only Output Transformer Factory-Fit or Retrofit

Midas Consoles

The Midas XL42 is a 1U rack mounted, dual channel creative equaliser incorporating the XL4 four-band parametric equalisation with XL4 mic/line pre-amplifiers and 48V phantom supply. Each channel has input, output and pan rotary controls, 10 segment LED metering plus a switchable insert send and return point, plus DIP switches to enable automute scene control from the automute masters of XL consoles.
The purpose of this ingenious device is threefold: firstly to improve the audio quality of an inferior console by adding Midas EQ to the selected programme; secondly to create custom mixing consoles through the ability to daisy-chain multiple units. When linked together, the combined outputs will sum, producing discrete L&R channels. Finally, if a production requires, for example, 10 channels more than the input capacity of the master console, five XL42's can be fitted in a standard rack together with any required dynamic processing, which can be inserted via the XL42's insert points, thus creating a custom 10 into 2 mixer via the output daisy chain feature. The resulting L&R outputs may then be routed to the master console via any convenient point i.e. a pair of aux returns, group inputs, matrix inputs etc.
As a stand-alone unit, the XL42 is ideally suited to applications requiring a high quality front end, such as stereo recording etc.

  • Input Impedance
  • Mic 2kOhm Balanced
  • Mic + Pad 3kOhm Balanced
  • Link & Insert 20kOhm Balanced
  • Input Gain (all faders at 0dB)
  • Mic Continuously variable from +15dB to +70dB
  • Mic + Pad Continuously variable from -10dB to +45dB
  • Link & Insert 0dB
  • Maximum Input Level
  • Mic +6dBu
  • Mic + Pad +26dBu Link & Insert +21dBu
  • CMR at 1kHz
  • Mic (gain + 60dB) >70dB
  • Mic + Pad (gain +35dB) >50dB
  • Link & Insert >60dB
  • Frequency Response (20 to 20kHz)
  • Any input +0dB to -1dB
  • Noise (20 to 20kHz)
  • Mic EIN ref. 150 Ohm (gain + 60dB) -129dBu
  • Transformer Mic Input EIN ref. 150 Ohm (gain + 60dB) -127dBu
  • System Noise at 0dB (one channel only) -88dBu
  • System Noise (20 to 20kHz)
  • Summing Noise (12 channels routed with faders down) -83dB
  • Line to Mix Noise (12 channels routed at 0dB, pan centre) -81dB
  • Summing Noise (48 channels routed with faders down) -81dB
  • Line to Mix Noise (48 channels routed at 0dB, pan centre) -75dB
  • Distortion at 1kHz
  • Mic (+ 60dB gain, 0dBu output) <0.03%
  • Link (0dBu) <0.03%
  • Output Impedance
  • All Outputs 50Ohm Balanced Source to drive >600Ohm
  • Maximum Output Level
  • All Outputs 50Ohm Balanced Source to drive >600Ohm
  • Metering
  • Type 10 Segment LED Bargraph - Peak Reading
  • Equaliser
  • Hi pass slope 12dB/Oct
  • Hi pass frequency continuously variable -3dB point from 10Hz to 400Hz
  • Treble Gain continuously variable +15dB to -15dB Centre detent = 0dB
  • Treble Shelving Freq continuously variable - 3dB point from 1k to 20k
  • Hi Mid Gain continuously variable +15dB to -15dB Centre detent = 0dB
  • Hi Mid Freq continuously variable centre from 400Hz to 8k
  • Hi Mid Bandwidth continuously variable 0.1 Oct. to 2 Oct.
  • Lo Mid Gain continuously variable +15dB to -15dB Centre detent = 0dB
  • Lo Mid Freq. Continuously variable centre from 100Hz to 2k
  • Lo Mid Bandwidth Continuously variable 0.1 Oct. to 2 Oct Centre detent = 0.5 Oct
  • Bass Gain Continuously variable +15dB to -15dB Centre detent = 0dB
  • Bass Shelving Freq. Continuously variable - 3dB point from 20Hz to 400Hz
  • Bass Bell Freq. Continuously variable centre from 20Hz to 400Hz
  • Bass Bell Bandwidth Continuously variable 0.1 Oct. to 2 Oct Centre detent = 0.5 Oct
  • Automute System
  • Channel Quantity 8
  • Mute ON Voltage +3 to +20V
  • Mute Off Voltage -20 to +2V
  • Mute Line Load >500kOhm
  • Power
  • Nominal Mains Voltage 115V/230V
  • Mains Consumption 40W
  • Phantom Voltage Supply +48V &plusm; 5%
  • Maximum Phantom Current <10mA
  • Dimensions
  • Width 482mm (19 inches)
  • Depth 250mm (10 inches)
  • Height 44mm (1.75 inches)
  • Weight
  • Nett 3kg
  • Shipping 4kg
  • Options
  • Mic Transformer Factory-Fit Only
  • Output Transformer Factory-Fit or Retrofit
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number XL42
Product Name Dual Channel Preamp & Equalizer
Unlock Full Specs
to access all available technical data

Similar Products

 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
5-Channel Class D Marine System Amplifier, 75 W x 4 @ 4 Ω + 300 W x 1 @ 2 Ω - 14.4V - M700/5 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0220 MHz
View Details