Visual Sound, Inc. 1x20W Global Commercial Amplifier TSD-PA20VG

Description
Atlas Sound The TSD-PA20VG is a cost effective mono amplifier for 4 ohms and distributed constant voltage speaker systems. Applications include hallways and classrooms. The TSD-PA20VG is also a cost effective alternative for small projector systems as it can be used with as many as (16) 25/70/100V ceiling speakers (tapped at 1W each), plus the extremely small footprint allows for easy mounting. For sound masking applications the TSD-PA20VG has the capacity to drive up to 34 masking speakers tapped at .5W each on a 70.7V line. Output is gain controlled from a potentiometer on the front panel with removable knob. 4 ohms/25V/70.7V/100V Output One (1) Balanced Input
Description
Atlas Sound The TSD-PA20VG is a cost effective mono amplifier for 4 ohms and distributed constant voltage speaker systems. Applications include hallways and classrooms. The TSD-PA20VG is also a cost effective alternative for small projector systems as it can be used with as many as (16) 25/70/100V ceiling speakers (tapped at 1W each), plus the extremely small footprint allows for easy mounting. For sound masking applications the TSD-PA20VG has the capacity to drive up to 34 masking speakers tapped at .5W each on a 70.7V line. Output is gain controlled from a potentiometer on the front panel with removable knob. 4 ohms/25V/70.7V/100V Output One (1) Balanced Input

Suppliers

Company
Product
Description
Supplier Links
1x20W Global Commercial Amplifier - TSD-PA20VG - Visual Sound, Inc.
Broomall, PA, USA
1x20W Global Commercial Amplifier
TSD-PA20VG
1x20W Global Commercial Amplifier TSD-PA20VG
Atlas Sound The TSD-PA20VG is a cost effective mono amplifier for 4 ohms and distributed constant voltage speaker systems. Applications include hallways and classrooms. The TSD-PA20VG is also a cost effective alternative for small projector systems as it can be used with as many as (16) 25/70/100V ceiling speakers (tapped at 1W each), plus the extremely small footprint allows for easy mounting. For sound masking applications the TSD-PA20VG has the capacity to drive up to 34 masking speakers tapped at .5W each on a 70.7V line. Output is gain controlled from a potentiometer on the front panel with removable knob. 4 ohms/25V/70.7V/100V Output One (1) Balanced Input

Atlas Sound

The TSD-PA20VG is a cost effective mono amplifier for 4 ohms and distributed constant voltage speaker systems. Applications include hallways and classrooms. The TSD-PA20VG is also a cost effective alternative for small projector systems as it can be used with as many as (16) 25/70/100V ceiling speakers (tapped at 1W each), plus the extremely small footprint allows for easy mounting. For sound masking applications the TSD-PA20VG has the capacity to drive up to 34 masking speakers tapped at .5W each on a 70.7V line.
Output is gain controlled from a potentiometer on the front panel with removable knob.

  • 4 ohms/25V/70.7V/100V Output
  • One (1) Balanced Input
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number TSD-PA20VG
Product Name 1x20W Global Commercial Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Preamplifier - CRY547 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details