Visual Sound, Inc. EURODESK SL2442FX-PRO

Description
Behringer Audio Ultra Low-Noise Design 24-Input 4-Bus Studio/Live Mixer with Premium Mic Preamplifiers and Dual Digital 24-Bit Multi-FX Processor The revolutionary new SL Series mixing consoles for the first time unite studio perfection with live performance in one single mixer. They are loaded with top-notch no-compromise technology like studio-grade acoustically Invisible IMP Mic Preamps and ULN (Ultra Low-Noise) circuitry and dual 24-bit FX processors of VIRTUALIZER fame and the amazing new FBQ Feedback Detection System. For the studio there are two high-end 24-bit FX processor and incredible connectivity and an integrated talkback section plus comprehensive solo-in-place and pre-fader-listen functions. For live performances -- they feature an ultra-musical 9-band stereo graphic EQ with the amazing FBQ Feedback Detection System and even a mono subwoofer output with a sweepable low pass filter. Another nice touch for live gigs: all mic channels can be muted during breaks by pressing a single button so music can be played via CD/tape inputs without the mics picking up any sounds. The SL2442FX-PRO is the new compact SL Series mixing console with 24 channels (16 mono plus 4 stereo). It features 4 subgroups and 2 pre/post switchable and 2 post fader aux sends per channel and 3-band EQs with semi-parametric mids and low cut filters for the mono channels and full-fledged high-headroom stereo input channels with 4-band equalization plus additional stereo input channels with level and pre-fader aux facilities. One for the Road SL consoles are built with a super-sturdy metal cabinet that will withstand even the most punishing tour conditions. They use our built-in oversized state-of-the-art auto-range power supply that automatically adapts to mains voltages (from 100 to 240 Volts) wherever you go and is immune to fluctuating mains voltages and spikes that you will find at most live venues. Plus due to its high efficiency -- it consumes much less energy than a conventional power supply so it runs a lot cooler.
Description
Behringer Audio Ultra Low-Noise Design 24-Input 4-Bus Studio/Live Mixer with Premium Mic Preamplifiers and Dual Digital 24-Bit Multi-FX Processor The revolutionary new SL Series mixing consoles for the first time unite studio perfection with live performance in one single mixer. They are loaded with top-notch no-compromise technology like studio-grade acoustically Invisible IMP Mic Preamps and ULN (Ultra Low-Noise) circuitry and dual 24-bit FX processors of VIRTUALIZER fame and the amazing new FBQ Feedback Detection System. For the studio there are two high-end 24-bit FX processor and incredible connectivity and an integrated talkback section plus comprehensive solo-in-place and pre-fader-listen functions. For live performances -- they feature an ultra-musical 9-band stereo graphic EQ with the amazing FBQ Feedback Detection System and even a mono subwoofer output with a sweepable low pass filter. Another nice touch for live gigs: all mic channels can be muted during breaks by pressing a single button so music can be played via CD/tape inputs without the mics picking up any sounds. The SL2442FX-PRO is the new compact SL Series mixing console with 24 channels (16 mono plus 4 stereo). It features 4 subgroups and 2 pre/post switchable and 2 post fader aux sends per channel and 3-band EQs with semi-parametric mids and low cut filters for the mono channels and full-fledged high-headroom stereo input channels with 4-band equalization plus additional stereo input channels with level and pre-fader aux facilities. One for the Road SL consoles are built with a super-sturdy metal cabinet that will withstand even the most punishing tour conditions. They use our built-in oversized state-of-the-art auto-range power supply that automatically adapts to mains voltages (from 100 to 240 Volts) wherever you go and is immune to fluctuating mains voltages and spikes that you will find at most live venues. Plus due to its high efficiency -- it consumes much less energy than a conventional power supply so it runs a lot cooler.

Suppliers

Company
Product
Description
Supplier Links
EURODESK - SL2442FX-PRO - Visual Sound, Inc.
Broomall, PA, USA
Behringer Audio Ultra Low-Noise Design 24-Input 4-Bus Studio/Live Mixer with Premium Mic Preamplifiers and Dual Digital 24-Bit Multi-FX Processor The revolutionary new SL Series mixing consoles for the first time unite studio perfection with live performance in one single mixer. They are loaded with top-notch no-compromise technology like studio-grade acoustically Invisible IMP Mic Preamps and ULN (Ultra Low-Noise) circuitry and dual 24-bit FX processors of VIRTUALIZER fame and the amazing new FBQ Feedback Detection System. For the studio there are two high-end 24-bit FX processor and incredible connectivity and an integrated talkback section plus comprehensive solo-in-place and pre-fader-listen functions. For live performances -- they feature an ultra-musical 9-band stereo graphic EQ with the amazing FBQ Feedback Detection System and even a mono subwoofer output with a sweepable low pass filter. Another nice touch for live gigs: all mic channels can be muted during breaks by pressing a single button so music can be played via CD/tape inputs without the mics picking up any sounds. The SL2442FX-PRO is the new compact SL Series mixing console with 24 channels (16 mono plus 4 stereo). It features 4 subgroups and 2 pre/post switchable and 2 post fader aux sends per channel and 3-band EQs with semi-parametric mids and low cut filters for the mono channels and full-fledged high-headroom stereo input channels with 4-band equalization plus additional stereo input channels with level and pre-fader aux facilities. One for the Road SL consoles are built with a super-sturdy metal cabinet that will withstand even the most punishing tour conditions. They use our built-in oversized state-of-the-art auto-range power supply that automatically adapts to mains voltages (from 100 to 240 Volts) wherever you go and is immune to fluctuating mains voltages and spikes that you will find at most live venues. Plus due to its high efficiency -- it consumes much less energy than a conventional power supply so it runs a lot cooler.

Behringer Audio

Ultra Low-Noise Design 24-Input 4-Bus Studio/Live Mixer with Premium Mic Preamplifiers and Dual Digital 24-Bit Multi-FX Processor

The revolutionary new SL Series mixing consoles for the first time unite studio perfection with live performance in one single mixer. They are loaded with top-notch no-compromise technology like studio-grade acoustically Invisible IMP Mic Preamps and ULN (Ultra Low-Noise) circuitry and dual 24-bit FX processors of VIRTUALIZER fame and the amazing new FBQ Feedback Detection System. For the studio there are two high-end 24-bit FX processor and incredible connectivity and an integrated talkback section plus comprehensive solo-in-place and pre-fader-listen functions. For live performances -- they feature an ultra-musical 9-band stereo graphic EQ with the amazing FBQ Feedback Detection System and even a mono subwoofer output with a sweepable low pass filter. Another nice touch for live gigs: all mic channels can be muted during breaks by pressing a single button so music can be played via CD/tape inputs without the mics picking up any sounds. The SL2442FX-PRO is the new compact SL Series mixing console with 24 channels (16 mono plus 4 stereo). It features 4 subgroups and 2 pre/post switchable and 2 post fader aux sends per channel and 3-band EQs with semi-parametric mids and low cut filters for the mono channels and full-fledged high-headroom stereo input channels with 4-band equalization plus additional stereo input channels with level and pre-fader aux facilities. One for the Road SL consoles are built with a super-sturdy metal cabinet that will withstand even the most punishing tour conditions. They use our built-in oversized state-of-the-art auto-range power supply that automatically adapts to mains voltages (from 100 to 240 Volts) wherever you go and is immune to fluctuating mains voltages and spikes that you will find at most live venues. Plus due to its high efficiency -- it consumes much less energy than a conventional power supply so it runs a lot cooler.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number SL2442FX-PRO
Product Name EURODESK
Unlock Full Specs
to access all available technical data

Similar Products

 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Preamplifier - CRY507 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details