Visual Sound, Inc. Multi-Purpose 8-Channel Microphone Preamplifier PRA-8

Description
Nady Systems, Inc. - Pro Audio The PRA-8 is a professional, multi-purpose 8-channel microphone preamplifier designed for the studio applications. The PRA-8 is a professional, multi-purpose 8-channel microphone preamplifier designed for the most exacting world class studio applications, yet affordable enough for home project studios. *Solves many of the connectivity problems arising in studio and live sound applications from using increasingly popular digital audio interfaces which often only consist of unbalanced line inputs or very low (or no mic pre) gain structure for the balanced input stage and with no available phantom power. *Eight totally independent world-class preamps in one single rack (1RU) through package with servo-balanced XLR inputs and 1/4" TS outputs for each preamp. *Highest quality components and advanced design with ultralinear, high bandwidth operational amps for no-compromise crystal clear audio with exceptionally low noise and negligible distortion. *+48V Phantom Power with individual Phantom On/Off switches and Phantom Power On LED indicators on each channel. *Rugged construction for maximum long-term reliability. *Shielded internal dual regulated power supply with - 115V(60Hz)/ - 230V(50Hz) select switch and fused IEC power cord connector.
Description
Nady Systems, Inc. - Pro Audio The PRA-8 is a professional, multi-purpose 8-channel microphone preamplifier designed for the studio applications. The PRA-8 is a professional, multi-purpose 8-channel microphone preamplifier designed for the most exacting world class studio applications, yet affordable enough for home project studios. *Solves many of the connectivity problems arising in studio and live sound applications from using increasingly popular digital audio interfaces which often only consist of unbalanced line inputs or very low (or no mic pre) gain structure for the balanced input stage and with no available phantom power. *Eight totally independent world-class preamps in one single rack (1RU) through package with servo-balanced XLR inputs and 1/4" TS outputs for each preamp. *Highest quality components and advanced design with ultralinear, high bandwidth operational amps for no-compromise crystal clear audio with exceptionally low noise and negligible distortion. *+48V Phantom Power with individual Phantom On/Off switches and Phantom Power On LED indicators on each channel. *Rugged construction for maximum long-term reliability. *Shielded internal dual regulated power supply with - 115V(60Hz)/ - 230V(50Hz) select switch and fused IEC power cord connector.

Suppliers

Company
Product
Description
Supplier Links
Multi-Purpose 8-Channel Microphone Preamplifier - PRA-8 - Visual Sound, Inc.
Broomall, PA, USA
Multi-Purpose 8-Channel Microphone Preamplifier
PRA-8
Multi-Purpose 8-Channel Microphone Preamplifier PRA-8
Nady Systems, Inc. - Pro Audio The PRA-8 is a professional, multi-purpose 8-channel microphone preamplifier designed for the studio applications. The PRA-8 is a professional, multi-purpose 8-channel microphone preamplifier designed for the most exacting world class studio applications, yet affordable enough for home project studios. *Solves many of the connectivity problems arising in studio and live sound applications from using increasingly popular digital audio interfaces which often only consist of unbalanced line inputs or very low (or no mic pre) gain structure for the balanced input stage and with no available phantom power. *Eight totally independent world-class preamps in one single rack (1RU) through package with servo-balanced XLR inputs and 1/4" TS outputs for each preamp. *Highest quality components and advanced design with ultralinear, high bandwidth operational amps for no-compromise crystal clear audio with exceptionally low noise and negligible distortion. *+48V Phantom Power with individual Phantom On/Off switches and Phantom Power On LED indicators on each channel. *Rugged construction for maximum long-term reliability. *Shielded internal dual regulated power supply with - 115V(60Hz)/ - 230V(50Hz) select switch and fused IEC power cord connector.

Nady Systems, Inc. - Pro Audio

The PRA-8 is a professional, multi-purpose 8-channel microphone preamplifier designed for the studio applications.

The PRA-8 is a professional, multi-purpose 8-channel microphone preamplifier designed for the most exacting world class studio applications, yet affordable enough for home project studios. *Solves many of the connectivity problems arising in studio and live sound applications from using increasingly popular digital audio interfaces which often only consist of unbalanced line inputs or very low (or no mic pre) gain structure for the balanced input stage and with no available phantom power. *Eight totally independent world-class preamps in one single rack (1RU) through package with servo-balanced XLR inputs and 1/4" TS outputs for each preamp. *Highest quality components and advanced design with ultralinear, high bandwidth operational amps for no-compromise crystal clear audio with exceptionally low noise and negligible distortion. *+48V Phantom Power with individual Phantom On/Off switches and Phantom Power On LED indicators on each channel. *Rugged construction for maximum long-term reliability. *Shielded internal dual regulated power supply with - 115V(60Hz)/ - 230V(50Hz) select switch and fused IEC power cord connector.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number PRA-8
Product Name Multi-Purpose 8-Channel Microphone Preamplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
2-channel Class A/B Full-Range Amplifier. 150 W x 2 @ 1.5-4 Ω per ch. - 300/2v2 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class AB
View Details
Car Audio, Amplifier - GTA-500m - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.00E-5 to 1.50E-4 MHz
View Details