Visual Sound, Inc. Power Amplifier Sanctuary SA-4200

Description
Peavey Electronics The SA-4200 power amp furthers Peavey's commitment to making pro audio easy and cost effective for worship centers of all sizes. The SA-4200 features four channels rated at 200 Watts each into 4 Ohms or 70 Volts (selectable in two-channel pairs). This versatility makes the SA-4200 ideal for delivering adequate power to both main and balcony/fill speakers, as well as other applications that may require multiple audio zones, such as cry rooms or paging systems in larger houses of worship. Exclusive, patent-pending Peavey Auto Delay DSP technology makes setting up delayed balcony and fill speakers systems a quick, painless process. DSP Auto Delay measures the audio delay between the main speakers and fill speakers and automatically sets the time delay necessary for the audio to seem synchronous - eliminating the frustrating delay and phasing problems experienced in many houses of worship.
Description
Peavey Electronics The SA-4200 power amp furthers Peavey's commitment to making pro audio easy and cost effective for worship centers of all sizes. The SA-4200 features four channels rated at 200 Watts each into 4 Ohms or 70 Volts (selectable in two-channel pairs). This versatility makes the SA-4200 ideal for delivering adequate power to both main and balcony/fill speakers, as well as other applications that may require multiple audio zones, such as cry rooms or paging systems in larger houses of worship. Exclusive, patent-pending Peavey Auto Delay DSP technology makes setting up delayed balcony and fill speakers systems a quick, painless process. DSP Auto Delay measures the audio delay between the main speakers and fill speakers and automatically sets the time delay necessary for the audio to seem synchronous - eliminating the frustrating delay and phasing problems experienced in many houses of worship.

Suppliers

Company
Product
Description
Supplier Links
Power Amplifier - Sanctuary SA-4200 - Visual Sound, Inc.
Broomall, PA, USA
Power Amplifier
Sanctuary SA-4200
Power Amplifier Sanctuary SA-4200
Peavey Electronics The SA-4200 power amp furthers Peavey's commitment to making pro audio easy and cost effective for worship centers of all sizes. The SA-4200 features four channels rated at 200 Watts each into 4 Ohms or 70 Volts (selectable in two-channel pairs). This versatility makes the SA-4200 ideal for delivering adequate power to both main and balcony/fill speakers, as well as other applications that may require multiple audio zones, such as cry rooms or paging systems in larger houses of worship. Exclusive, patent-pending Peavey Auto Delay DSP technology makes setting up delayed balcony and fill speakers systems a quick, painless process. DSP Auto Delay measures the audio delay between the main speakers and fill speakers and automatically sets the time delay necessary for the audio to seem synchronous - eliminating the frustrating delay and phasing problems experienced in many houses of worship.

Peavey Electronics

The SA-4200 power amp furthers Peavey's commitment to making pro audio easy and cost effective for worship centers of all sizes. The SA-4200 features four channels rated at 200 Watts each into 4 Ohms or 70 Volts (selectable in two-channel pairs). This versatility makes the SA-4200 ideal for delivering adequate power to both main and balcony/fill speakers, as well as other applications that may require multiple audio zones, such as cry rooms or paging systems in larger houses of worship.
Exclusive, patent-pending Peavey Auto Delay DSP technology makes setting up delayed balcony and fill speakers systems a quick, painless process. DSP Auto Delay measures the audio delay between the main speakers and fill speakers and automatically sets the time delay necessary for the audio to seem synchronous - eliminating the frustrating delay and phasing problems experienced in many houses of worship.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number Sanctuary SA-4200
Product Name Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
 - MP1800 - Wharfedale Pro
Wharfedale Pro
Specs
Type Audio Amplifier
Output Gain 36 dB
View Details
 - The PE-2A/PE-3 Line Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
Specs
Type Audio Amplifier
Frequency Response 0.0200 MHz
View Details