Visual Sound, Inc. Powered Mixer XM910

Description
Samson Technologies Corp. Samson's XM910 10-channel, 900-watt stereo powered mixer features a high-impact molded plastic Kickback™ chassis and studio quality 24-bit DSP stereo effects with 100 selectable presets of reverb, delay and chorus. Samson's XM910, combining mixer, effects, equalization and amplifier power into a compact and portable, yet extremely powerful system, perfect for any gig big or small. *10-channel, 900-watt stereo powered mixer featuring a high-impact molded plastic Kickback™ chassis *Studio quality 24-bit DSP stereo effects with 100 selectable presets of reverb, delay and chorus *Channel strips featuring low noise mic pre-amps with available 48-volt phantom power, 3-band equalization, DSP effect and monitor sends *10-band graphic EQ for the stereo main outputs, plus a 10-band EQ for the monitor output. *Dual CD inputs with trim and crossfader for instant DJ applications *Solid construction with convenient carry handle for easy transport
Description
Samson Technologies Corp. Samson's XM910 10-channel, 900-watt stereo powered mixer features a high-impact molded plastic Kickback™ chassis and studio quality 24-bit DSP stereo effects with 100 selectable presets of reverb, delay and chorus. Samson's XM910, combining mixer, effects, equalization and amplifier power into a compact and portable, yet extremely powerful system, perfect for any gig big or small. *10-channel, 900-watt stereo powered mixer featuring a high-impact molded plastic Kickback™ chassis *Studio quality 24-bit DSP stereo effects with 100 selectable presets of reverb, delay and chorus *Channel strips featuring low noise mic pre-amps with available 48-volt phantom power, 3-band equalization, DSP effect and monitor sends *10-band graphic EQ for the stereo main outputs, plus a 10-band EQ for the monitor output. *Dual CD inputs with trim and crossfader for instant DJ applications *Solid construction with convenient carry handle for easy transport

Suppliers

Company
Product
Description
Supplier Links
Powered Mixer - XM910 - Visual Sound, Inc.
Broomall, PA, USA
Powered Mixer
XM910
Powered Mixer XM910
Samson Technologies Corp. Samson's XM910 10-channel, 900-watt stereo powered mixer features a high-impact molded plastic Kickback™ chassis and studio quality 24-bit DSP stereo effects with 100 selectable presets of reverb, delay and chorus. Samson's XM910, combining mixer, effects, equalization and amplifier power into a compact and portable, yet extremely powerful system, perfect for any gig big or small. *10-channel, 900-watt stereo powered mixer featuring a high-impact molded plastic Kickback™ chassis *Studio quality 24-bit DSP stereo effects with 100 selectable presets of reverb, delay and chorus *Channel strips featuring low noise mic pre-amps with available 48-volt phantom power, 3-band equalization, DSP effect and monitor sends *10-band graphic EQ for the stereo main outputs, plus a 10-band EQ for the monitor output. *Dual CD inputs with trim and crossfader for instant DJ applications *Solid construction with convenient carry handle for easy transport

Samson Technologies Corp.

Samson's XM910 10-channel, 900-watt stereo powered mixer features a high-impact molded plastic Kickback™ chassis and studio quality 24-bit DSP stereo effects with 100 selectable presets of reverb, delay and chorus.

Samson's XM910, combining mixer, effects, equalization and amplifier power into a compact and portable, yet extremely powerful system, perfect for any gig big or small. *10-channel, 900-watt stereo powered mixer featuring a high-impact molded plastic Kickback™ chassis *Studio quality 24-bit DSP stereo effects with 100 selectable presets of reverb, delay and chorus *Channel strips featuring low noise mic pre-amps with available 48-volt phantom power, 3-band equalization, DSP effect and monitor sends *10-band graphic EQ for the stereo main outputs, plus a 10-band EQ for the monitor output. *Dual CD inputs with trim and crossfader for instant DJ applications *Solid construction with convenient carry handle for easy transport

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number XM910
Product Name Powered Mixer
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Preamplifier - CRY512 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Amplifiers - TesiraXEL 1200.1 - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Number of Channels 4 #
View Details