Visual Sound, Inc. EUROPOWER PMH5000

Description
Behringer Audio Ultra-Compact 2 x 400-Watt 20-Channel Powered Mixer with Dual 24-Bit Multi-FX Processor and FBQ Feedback Detection System The PMH5000 is our top-of-the-line console-style powered mixer. This powerhouse features 20 channels (12 mono + 4 stereo) plus stereo tape returns and two 24-bit/46 kHz effects processors with 99 great-sounding VIRTUALIZER presets each and two monitor paths and extremely flexible I/O options. Its jam-packed with everything you need for the most demanding sound reinforcement gigs like a 2 x 400-Watt COOLAUDIO amplifier to drive your FOH and/or monitor speakers. With our revolutionary COOLAUDIO amplifier technology you get enormous power -- incredible sonic performance and super-light weight delivered in an ultra-compact mixer that is nearly half the depth and weight of conventional powered mixers. Adding to the list of big-mixer features are: our awesome XPQ 3D surround effect -- stereo 7-band graphic EQ with FBQ Feedback Detection and dual 12-segment LED output level meters as well as faders for precise level control of mono and main 1 and monitor 1 & 2 and FX1 & 2 send outputs. The dedicated mono output with adjustable low-pass filter can be used to feed an external subwoofer. Plus there are BEHRINGERs Speaker Processing function and stereo power amp inserts and a Phones/Ctrl R output with dedicated level control for headphones or powered monitors. The PMH5000 features 12 balanced low-impedance mic inputs with state-of-the-art IMP Invisible Mic Preamps plus balanced high-impedance line inputs for direct connection of line sources or high-output instruments. Its full-featured channel strips include input level trim controls and signal and clip LED indicators and ultra-musical 3-band EQs with semi-parametric mid control and dual monitor sends and dual FX sends and mute and PFL functions plus high-quality 60-mm logarithmic faders for exact signal level control. Mono channels also include low-cut filters and inserts for connecting external processors and A/B switching for selecting the 1/4 inch TRS or RCA input connectors (channels 13 - 16). The separate CD/Tape input lets you connect a line-level stereo source and the standby switch instantly mutes channels 1 - 12 so you can play music during your breaks without having to change the fader positions and lose your mix. The super-rugged carrying handle makes it easy to transport -- while professional speaker connectors (compatible to Neutrik Speakon) ensure outstanding performance and reliable connection.
Description
Behringer Audio Ultra-Compact 2 x 400-Watt 20-Channel Powered Mixer with Dual 24-Bit Multi-FX Processor and FBQ Feedback Detection System The PMH5000 is our top-of-the-line console-style powered mixer. This powerhouse features 20 channels (12 mono + 4 stereo) plus stereo tape returns and two 24-bit/46 kHz effects processors with 99 great-sounding VIRTUALIZER presets each and two monitor paths and extremely flexible I/O options. Its jam-packed with everything you need for the most demanding sound reinforcement gigs like a 2 x 400-Watt COOLAUDIO amplifier to drive your FOH and/or monitor speakers. With our revolutionary COOLAUDIO amplifier technology you get enormous power -- incredible sonic performance and super-light weight delivered in an ultra-compact mixer that is nearly half the depth and weight of conventional powered mixers. Adding to the list of big-mixer features are: our awesome XPQ 3D surround effect -- stereo 7-band graphic EQ with FBQ Feedback Detection and dual 12-segment LED output level meters as well as faders for precise level control of mono and main 1 and monitor 1 & 2 and FX1 & 2 send outputs. The dedicated mono output with adjustable low-pass filter can be used to feed an external subwoofer. Plus there are BEHRINGERs Speaker Processing function and stereo power amp inserts and a Phones/Ctrl R output with dedicated level control for headphones or powered monitors. The PMH5000 features 12 balanced low-impedance mic inputs with state-of-the-art IMP Invisible Mic Preamps plus balanced high-impedance line inputs for direct connection of line sources or high-output instruments. Its full-featured channel strips include input level trim controls and signal and clip LED indicators and ultra-musical 3-band EQs with semi-parametric mid control and dual monitor sends and dual FX sends and mute and PFL functions plus high-quality 60-mm logarithmic faders for exact signal level control. Mono channels also include low-cut filters and inserts for connecting external processors and A/B switching for selecting the 1/4 inch TRS or RCA input connectors (channels 13 - 16). The separate CD/Tape input lets you connect a line-level stereo source and the standby switch instantly mutes channels 1 - 12 so you can play music during your breaks without having to change the fader positions and lose your mix. The super-rugged carrying handle makes it easy to transport -- while professional speaker connectors (compatible to Neutrik Speakon) ensure outstanding performance and reliable connection.

Suppliers

Company
Product
Description
Supplier Links
EUROPOWER - PMH5000 - Visual Sound, Inc.
Broomall, PA, USA
EUROPOWER
PMH5000
EUROPOWER PMH5000
Behringer Audio Ultra-Compact 2 x 400-Watt 20-Channel Powered Mixer with Dual 24-Bit Multi-FX Processor and FBQ Feedback Detection System The PMH5000 is our top-of-the-line console-style powered mixer. This powerhouse features 20 channels (12 mono + 4 stereo) plus stereo tape returns and two 24-bit/46 kHz effects processors with 99 great-sounding VIRTUALIZER presets each and two monitor paths and extremely flexible I/O options. Its jam-packed with everything you need for the most demanding sound reinforcement gigs like a 2 x 400-Watt COOLAUDIO amplifier to drive your FOH and/or monitor speakers. With our revolutionary COOLAUDIO amplifier technology you get enormous power -- incredible sonic performance and super-light weight delivered in an ultra-compact mixer that is nearly half the depth and weight of conventional powered mixers. Adding to the list of big-mixer features are: our awesome XPQ 3D surround effect -- stereo 7-band graphic EQ with FBQ Feedback Detection and dual 12-segment LED output level meters as well as faders for precise level control of mono and main 1 and monitor 1 & 2 and FX1 & 2 send outputs. The dedicated mono output with adjustable low-pass filter can be used to feed an external subwoofer. Plus there are BEHRINGERs Speaker Processing function and stereo power amp inserts and a Phones/Ctrl R output with dedicated level control for headphones or powered monitors. The PMH5000 features 12 balanced low-impedance mic inputs with state-of-the-art IMP Invisible Mic Preamps plus balanced high-impedance line inputs for direct connection of line sources or high-output instruments. Its full-featured channel strips include input level trim controls and signal and clip LED indicators and ultra-musical 3-band EQs with semi-parametric mid control and dual monitor sends and dual FX sends and mute and PFL functions plus high-quality 60-mm logarithmic faders for exact signal level control. Mono channels also include low-cut filters and inserts for connecting external processors and A/B switching for selecting the 1/4 inch TRS or RCA input connectors (channels 13 - 16). The separate CD/Tape input lets you connect a line-level stereo source and the standby switch instantly mutes channels 1 - 12 so you can play music during your breaks without having to change the fader positions and lose your mix. The super-rugged carrying handle makes it easy to transport -- while professional speaker connectors (compatible to Neutrik Speakon) ensure outstanding performance and reliable connection.

Behringer Audio

Ultra-Compact 2 x 400-Watt 20-Channel Powered Mixer with Dual 24-Bit Multi-FX Processor and FBQ Feedback Detection System

The PMH5000 is our top-of-the-line console-style powered mixer. This powerhouse features 20 channels (12 mono + 4 stereo) plus stereo tape returns and two 24-bit/46 kHz effects processors with 99 great-sounding VIRTUALIZER presets each and two monitor paths and extremely flexible I/O options. Its jam-packed with everything you need for the most demanding sound reinforcement gigs like a 2 x 400-Watt COOLAUDIO amplifier to drive your FOH and/or monitor speakers. With our revolutionary COOLAUDIO amplifier technology you get enormous power -- incredible sonic performance and super-light weight delivered in an ultra-compact mixer that is nearly half the depth and weight of conventional powered mixers. Adding to the list of big-mixer features are: our awesome XPQ 3D surround effect -- stereo 7-band graphic EQ with FBQ Feedback Detection and dual 12-segment LED output level meters as well as faders for precise level control of mono and main 1 and monitor 1 & 2 and FX1 & 2 send outputs. The dedicated mono output with adjustable low-pass filter can be used to feed an external subwoofer. Plus there are BEHRINGERs Speaker Processing function and stereo power amp inserts and a Phones/Ctrl R output with dedicated level control for headphones or powered monitors. The PMH5000 features 12 balanced low-impedance mic inputs with state-of-the-art IMP Invisible Mic Preamps plus balanced high-impedance line inputs for direct connection of line sources or high-output instruments. Its full-featured channel strips include input level trim controls and signal and clip LED indicators and ultra-musical 3-band EQs with semi-parametric mid control and dual monitor sends and dual FX sends and mute and PFL functions plus high-quality 60-mm logarithmic faders for exact signal level control. Mono channels also include low-cut filters and inserts for connecting external processors and A/B switching for selecting the 1/4 inch TRS or RCA input connectors (channels 13 - 16). The separate CD/Tape input lets you connect a line-level stereo source and the standby switch instantly mutes channels 1 - 12 so you can play music during your breaks without having to change the fader positions and lose your mix. The super-rugged carrying handle makes it easy to transport -- while professional speaker connectors (compatible to Neutrik Speakon) ensure outstanding performance and reliable connection.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number PMH5000
Product Name EUROPOWER
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Preamplifier - CRY543 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details