Visual Sound, Inc. Microphone Preamplifier - 50 dB Gain STM-1

Description
RDL, Radio Design Labs The STM-1 is a low-cost quality microphone preamplifier designed for use in commercial sound and broadcast applications. The compact size makes it ideal where a larger or heavier preamp cannot be used. The high-performance circuit provides a fixed 50 dB gain to bring any mic-level signal up to the line-level range of nearly any line input. The STM-1 supply input is single ended and operates from 24 to 33 Vdc. Operation from 12 Vdc is possible with a 6 dB reduction in headroom. For intercom applications, the input will operate directly from a speaker. High or Low Impedance Input Mic Preamp Fixed 50 dB Gain for Consistency Balanced or Unbalanced Output Phantom Capability RF-Filtered Inputs and Outputs Excellent Performance STICK-ON® Convenience
Description
RDL, Radio Design Labs The STM-1 is a low-cost quality microphone preamplifier designed for use in commercial sound and broadcast applications. The compact size makes it ideal where a larger or heavier preamp cannot be used. The high-performance circuit provides a fixed 50 dB gain to bring any mic-level signal up to the line-level range of nearly any line input. The STM-1 supply input is single ended and operates from 24 to 33 Vdc. Operation from 12 Vdc is possible with a 6 dB reduction in headroom. For intercom applications, the input will operate directly from a speaker. High or Low Impedance Input Mic Preamp Fixed 50 dB Gain for Consistency Balanced or Unbalanced Output Phantom Capability RF-Filtered Inputs and Outputs Excellent Performance STICK-ON® Convenience

Suppliers

Company
Product
Description
Supplier Links
Microphone Preamplifier - 50 dB Gain - STM-1 - Visual Sound, Inc.
Broomall, PA, USA
Microphone Preamplifier - 50 dB Gain
STM-1
Microphone Preamplifier - 50 dB Gain STM-1
RDL, Radio Design Labs The STM-1 is a low-cost quality microphone preamplifier designed for use in commercial sound and broadcast applications. The compact size makes it ideal where a larger or heavier preamp cannot be used. The high-performance circuit provides a fixed 50 dB gain to bring any mic-level signal up to the line-level range of nearly any line input. The STM-1 supply input is single ended and operates from 24 to 33 Vdc. Operation from 12 Vdc is possible with a 6 dB reduction in headroom. For intercom applications, the input will operate directly from a speaker. High or Low Impedance Input Mic Preamp Fixed 50 dB Gain for Consistency Balanced or Unbalanced Output Phantom Capability RF-Filtered Inputs and Outputs Excellent Performance STICK-ON® Convenience

RDL, Radio Design Labs

The STM-1 is a low-cost quality microphone preamplifier designed for use in commercial sound and broadcast applications. The compact size makes it ideal where a larger or heavier preamp cannot be used. The high-performance circuit provides a fixed 50 dB gain to bring any mic-level signal up to the line-level range of nearly any line input. The STM-1 supply input is single ended and operates from 24 to 33 Vdc. Operation from 12 Vdc is possible with a 6 dB reduction in headroom. For intercom applications, the input will operate directly from a speaker.

  • High or Low Impedance Input Mic Preamp
  • Fixed 50 dB Gain for Consistency
  • Balanced or Unbalanced Output
  • Phantom Capability
  • RF-Filtered Inputs and Outputs
  • Excellent Performance
  • STICK-ON® Convenience
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number STM-1
Product Name Microphone Preamplifier - 50 dB Gain
Unlock Full Specs
to access all available technical data

Similar Products

 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Preamplifier - CRY506 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Commercial Audio Preamplifiers - PREZONE1 - Biamp Systems, Ltd.
Specs
Type Preamplifier
View Details