Visual Sound, Inc. Power Amplifier Pro 9200

Description
Crest Audio, Inc. The Crest Pro 200 Series power amplifiers faithfully produce high power with low distortion in an extremely lightweight economical package. Application: Designed with touring sound professionals in mind, the Crest Pro 200 Series power amplifiers faithfully produce high power with low distortion in an extremely lightweight economical package. Rock stable in stereo or bridged mode operation this series is engineered to exceed expectations, when powering multiple or single loudspeaker enclosures down to a 2 ohm load. The Pro 200 Series offer the protection that ensures safe & trouble free shows night after night. Design Focus: The Pro 200 Series professional power amplifiers offer Crest's renowned sonic integrity while providing exceptionally high power ratings (6500 W bridged on the Pro 9200) in a compact, lightweight (under 25 lbs.) 2U package. The Pro 200 Series amps feature Automatic Clip Limiting (ACL) to protect connected drivers; IGM Impedance Sensing to accommodate varying impedance outputs; tunnel-cooled, high efficiency heat sinks and variable-speed DC fans to limit the operating temperature and extend amplifier life. 8 Ohm Stereo - 1300 W 4 Ohm Stereo - 2200 W 2 Ohm Stereo - 3250 W 8 Ohm Bridged - 6500 W Dramatically reduced net weight Latest generation of high speed, wide-bandwidth output devices Twin-tunnel cooling with back-to-front air flow Dual, rear-mounted, continuous variable-speed fans Balanced male and femal XLR inputs with switch-configurable XLR polarity and sensitivity selection Speakon® and five-way binding post output connectors Ground-lift switch Front panel circuit breaker switch Modular construction Five-year warranty
Description
Crest Audio, Inc. The Crest Pro 200 Series power amplifiers faithfully produce high power with low distortion in an extremely lightweight economical package. Application: Designed with touring sound professionals in mind, the Crest Pro 200 Series power amplifiers faithfully produce high power with low distortion in an extremely lightweight economical package. Rock stable in stereo or bridged mode operation this series is engineered to exceed expectations, when powering multiple or single loudspeaker enclosures down to a 2 ohm load. The Pro 200 Series offer the protection that ensures safe & trouble free shows night after night. Design Focus: The Pro 200 Series professional power amplifiers offer Crest's renowned sonic integrity while providing exceptionally high power ratings (6500 W bridged on the Pro 9200) in a compact, lightweight (under 25 lbs.) 2U package. The Pro 200 Series amps feature Automatic Clip Limiting (ACL) to protect connected drivers; IGM Impedance Sensing to accommodate varying impedance outputs; tunnel-cooled, high efficiency heat sinks and variable-speed DC fans to limit the operating temperature and extend amplifier life. 8 Ohm Stereo - 1300 W 4 Ohm Stereo - 2200 W 2 Ohm Stereo - 3250 W 8 Ohm Bridged - 6500 W Dramatically reduced net weight Latest generation of high speed, wide-bandwidth output devices Twin-tunnel cooling with back-to-front air flow Dual, rear-mounted, continuous variable-speed fans Balanced male and femal XLR inputs with switch-configurable XLR polarity and sensitivity selection Speakon® and five-way binding post output connectors Ground-lift switch Front panel circuit breaker switch Modular construction Five-year warranty

Suppliers

Company
Product
Description
Supplier Links
Power Amplifier - Pro 9200 - Visual Sound, Inc.
Broomall, PA, USA
Power Amplifier
Pro 9200
Power Amplifier Pro 9200
Crest Audio, Inc. The Crest Pro 200 Series power amplifiers faithfully produce high power with low distortion in an extremely lightweight economical package. Application: Designed with touring sound professionals in mind, the Crest Pro 200 Series power amplifiers faithfully produce high power with low distortion in an extremely lightweight economical package. Rock stable in stereo or bridged mode operation this series is engineered to exceed expectations, when powering multiple or single loudspeaker enclosures down to a 2 ohm load. The Pro 200 Series offer the protection that ensures safe & trouble free shows night after night. Design Focus: The Pro 200 Series professional power amplifiers offer Crest's renowned sonic integrity while providing exceptionally high power ratings (6500 W bridged on the Pro 9200) in a compact, lightweight (under 25 lbs.) 2U package. The Pro 200 Series amps feature Automatic Clip Limiting (ACL) to protect connected drivers; IGM Impedance Sensing to accommodate varying impedance outputs; tunnel-cooled, high efficiency heat sinks and variable-speed DC fans to limit the operating temperature and extend amplifier life. 8 Ohm Stereo - 1300 W 4 Ohm Stereo - 2200 W 2 Ohm Stereo - 3250 W 8 Ohm Bridged - 6500 W Dramatically reduced net weight Latest generation of high speed, wide-bandwidth output devices Twin-tunnel cooling with back-to-front air flow Dual, rear-mounted, continuous variable-speed fans Balanced male and femal XLR inputs with switch-configurable XLR polarity and sensitivity selection Speakon® and five-way binding post output connectors Ground-lift switch Front panel circuit breaker switch Modular construction Five-year warranty

Crest Audio, Inc.

The Crest Pro 200 Series power amplifiers faithfully produce high power with low distortion in an extremely lightweight economical package.

Application: Designed with touring sound professionals in mind, the Crest Pro 200 Series power amplifiers faithfully produce high power with low distortion in an extremely lightweight economical package.
Rock stable in stereo or bridged mode operation this series is engineered to exceed expectations, when powering multiple or single loudspeaker enclosures down to a 2 ohm load.
The Pro 200 Series offer the protection that ensures safe & trouble free shows night after night.
Design Focus: The Pro 200 Series professional power amplifiers offer Crest's renowned sonic integrity while providing exceptionally high power ratings (6500 W bridged on the Pro 9200) in a compact, lightweight (under 25 lbs.) 2U package.
The Pro 200 Series amps feature Automatic Clip Limiting (ACL) to protect connected drivers; IGM Impedance Sensing to accommodate varying impedance outputs; tunnel-cooled, high efficiency heat sinks and variable-speed DC fans to limit the operating temperature and extend amplifier life.

  • 8 Ohm Stereo - 1300 W
  • 4 Ohm Stereo - 2200 W
  • 2 Ohm Stereo - 3250 W
  • 8 Ohm Bridged - 6500 W
  • Dramatically reduced net weight
  • Latest generation of high speed, wide-bandwidth output devices
  • Twin-tunnel cooling with back-to-front air flow
  • Dual, rear-mounted, continuous variable-speed fans
  • Balanced male and femal XLR inputs with switch-configurable XLR polarity and sensitivity selection
  • Speakon® and five-way binding post output connectors
  • Ground-lift switch
  • Front panel circuit breaker switch
  • Modular construction
  • Five-year warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number Pro 9200
Product Name Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Amplifier assembly, 30 watt, for Series D - K2005502C-02 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
Car Audio, Amplifier - GTA-1105 - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class AB; Class D
Frequency Response 1.00E-5 to 0.0500 MHz
View Details
 - The PE-2A/PE-3 Line Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
Specs
Type Audio Amplifier
Frequency Response 0.0200 MHz
View Details