Visual Sound, Inc. Mixer Amplifier various PLE-1MAxx0-US

Description
Bosch Conferencing and Public Address Systems These Plena mixer amplifiers are high performance, professional public address units with modern state of the art features. They are easy to use, taking the complexity away from the user and putting it where it belongs, inside the equipment. Providing a crisp call or clear music is as easy as turning on the radio. Available Models Include: PLE-1MA030-US 30W Mixer Amplifier PLE-1MA060-US 60W Mixer Amplifier PLE-1MA120-US 120W Mixer Amplifier 4 microphone/line inputs, plus 3 music source inputs 70 V and telephone input with priority & VOX Announcement only output, 3-wire volume override Voice-activated emergency override Wide range of power options (30, 60 and 120 Watts) 2-tone chime Outputs for line out and music only out Unique easy-to-use intuitive tone controls
Description
Bosch Conferencing and Public Address Systems These Plena mixer amplifiers are high performance, professional public address units with modern state of the art features. They are easy to use, taking the complexity away from the user and putting it where it belongs, inside the equipment. Providing a crisp call or clear music is as easy as turning on the radio. Available Models Include: PLE-1MA030-US 30W Mixer Amplifier PLE-1MA060-US 60W Mixer Amplifier PLE-1MA120-US 120W Mixer Amplifier 4 microphone/line inputs, plus 3 music source inputs 70 V and telephone input with priority & VOX Announcement only output, 3-wire volume override Voice-activated emergency override Wide range of power options (30, 60 and 120 Watts) 2-tone chime Outputs for line out and music only out Unique easy-to-use intuitive tone controls

Suppliers

Company
Product
Description
Supplier Links
Mixer Amplifier various - PLE-1MAxx0-US - Visual Sound, Inc.
Broomall, PA, USA
Mixer Amplifier various
PLE-1MAxx0-US
Mixer Amplifier various PLE-1MAxx0-US
Bosch Conferencing and Public Address Systems These Plena mixer amplifiers are high performance, professional public address units with modern state of the art features. They are easy to use, taking the complexity away from the user and putting it where it belongs, inside the equipment. Providing a crisp call or clear music is as easy as turning on the radio. Available Models Include: PLE-1MA030-US 30W Mixer Amplifier PLE-1MA060-US 60W Mixer Amplifier PLE-1MA120-US 120W Mixer Amplifier 4 microphone/line inputs, plus 3 music source inputs 70 V and telephone input with priority & VOX Announcement only output, 3-wire volume override Voice-activated emergency override Wide range of power options (30, 60 and 120 Watts) 2-tone chime Outputs for line out and music only out Unique easy-to-use intuitive tone controls

Bosch Conferencing and Public Address Systems

These Plena mixer amplifiers are high performance, professional public address units with modern state of the art features. They are easy to use, taking the complexity away from the user and putting it where it belongs, inside the equipment. Providing a crisp call or clear music is as easy as turning on the radio.
Available Models Include:
PLE-1MA030-US 30W Mixer Amplifier
PLE-1MA060-US 60W Mixer Amplifier
PLE-1MA120-US 120W Mixer Amplifier

  • 4 microphone/line inputs, plus 3 music source inputs
  • 70 V and telephone input with priority & VOX
  • Announcement only output, 3-wire volume override
  • Voice-activated emergency override
  • Wide range of power options (30, 60 and 120 Watts)
  • 2-tone chime
  • Outputs for line out and music only out
  • Unique easy-to-use intuitive tone controls
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number PLE-1MAxx0-US
Product Name Mixer Amplifier various
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
Amplifier assembly, 30 watt, for Series D - K2005502C-02 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Preamplifier - CRY547 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details