Visual Sound, Inc. ProPower Stereo Power Amplifier PPA-300

Description
Nady Systems, Inc. - Pro Audio Power Amplifier with full operating features: stereo (dual channel), volume controls; XLR and 1/4" TS inputs. Full operating features: stereo (dual channel), volume controls; XLR and 1/4" TS inputs. *Full safety/reliability features: fan for cooling; soft-start turn on, noise-free on-off; built-in DC offset; independent DC and thermal overload protection on each channel; short circuit and speaker protection. *Power ON LED; Signal and Clipping LED indicators for each channel. *Roadworthy, rugged double rack space (2U) housing. *IEC power cord connector with built-in fuse. *PPA-300 - 2 x 150W RMS @ 4 ohms , 2 x 120W RMS @ 8 ohms
Description
Nady Systems, Inc. - Pro Audio Power Amplifier with full operating features: stereo (dual channel), volume controls; XLR and 1/4" TS inputs. Full operating features: stereo (dual channel), volume controls; XLR and 1/4" TS inputs. *Full safety/reliability features: fan for cooling; soft-start turn on, noise-free on-off; built-in DC offset; independent DC and thermal overload protection on each channel; short circuit and speaker protection. *Power ON LED; Signal and Clipping LED indicators for each channel. *Roadworthy, rugged double rack space (2U) housing. *IEC power cord connector with built-in fuse. *PPA-300 - 2 x 150W RMS @ 4 ohms , 2 x 120W RMS @ 8 ohms

Suppliers

Company
Product
Description
Supplier Links
ProPower Stereo Power Amplifier - PPA-300 - Visual Sound, Inc.
Broomall, PA, USA
ProPower Stereo Power Amplifier
PPA-300
ProPower Stereo Power Amplifier PPA-300
Nady Systems, Inc. - Pro Audio Power Amplifier with full operating features: stereo (dual channel), volume controls; XLR and 1/4" TS inputs. Full operating features: stereo (dual channel), volume controls; XLR and 1/4" TS inputs. *Full safety/reliability features: fan for cooling; soft-start turn on, noise-free on-off; built-in DC offset; independent DC and thermal overload protection on each channel; short circuit and speaker protection. *Power ON LED; Signal and Clipping LED indicators for each channel. *Roadworthy, rugged double rack space (2U) housing. *IEC power cord connector with built-in fuse. *PPA-300 - 2 x 150W RMS @ 4 ohms , 2 x 120W RMS @ 8 ohms

Nady Systems, Inc. - Pro Audio

Power Amplifier with full operating features: stereo (dual channel), volume controls; XLR and 1/4" TS inputs.

Full operating features: stereo (dual channel), volume controls; XLR and 1/4" TS inputs. *Full safety/reliability features: fan for cooling; soft-start turn on, noise-free on-off; built-in DC offset; independent DC and thermal overload protection on each channel; short circuit and speaker protection. *Power ON LED; Signal and Clipping LED indicators for each channel. *Roadworthy, rugged double rack space (2U) housing. *IEC power cord connector with built-in fuse. *PPA-300 - 2 x 150W RMS @ 4 ohms , 2 x 120W RMS @ 8 ohms

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number PPA-300
Product Name ProPower Stereo Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Multi-channel amplifier - CRY584D - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Audio Amplifier
Frequency Response 0.0100 to 0.0200 MHz
Output Gain ? to 20 dB
View Details
Commercial Audio Mixing Amplifiers - MA65 - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Continuous Power 65 watts
View Details