Visual Sound, Inc. PV® Series Power Amp PV 2600

Description
Peavey Electronics Massive power in a small package. The PV® 2600 has XLR, 1/4 inch and barrier strip inputs with Peavey's famous DDT™ compression system, binding post and Speakon® output connectors. 2x900 watts at 4 ohms 2x550 watts at 8 ohms Massive toroidal transformer and storage capacitors Peavey patented Turbo-V® cooling system with 2-speed demand-sensitive fan Built-in 150 Hz/18 dB/oct subwoofer crossover with TRS output DDT™ soft limiter protects amp and speakers 14 gauge steel chassis Rear rack supports Mil spec fiberglass circuit boards Current in-rush limiter Overheat, short circuit, clip limiting, DC, and faulty load protection Detent gain controls Neutrik® Speakon® and 5-way binding post outputs 5-year warranty
Description
Peavey Electronics Massive power in a small package. The PV® 2600 has XLR, 1/4 inch and barrier strip inputs with Peavey's famous DDT™ compression system, binding post and Speakon® output connectors. 2x900 watts at 4 ohms 2x550 watts at 8 ohms Massive toroidal transformer and storage capacitors Peavey patented Turbo-V® cooling system with 2-speed demand-sensitive fan Built-in 150 Hz/18 dB/oct subwoofer crossover with TRS output DDT™ soft limiter protects amp and speakers 14 gauge steel chassis Rear rack supports Mil spec fiberglass circuit boards Current in-rush limiter Overheat, short circuit, clip limiting, DC, and faulty load protection Detent gain controls Neutrik® Speakon® and 5-way binding post outputs 5-year warranty

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
PV® Series Power Amp
PV 2600
PV® Series Power Amp PV 2600
Peavey Electronics Massive power in a small package. The PV® 2600 has XLR, 1/4 inch and barrier strip inputs with Peavey's famous DDT™ compression system, binding post and Speakon® output connectors. 2x900 watts at 4 ohms 2x550 watts at 8 ohms Massive toroidal transformer and storage capacitors Peavey patented Turbo-V® cooling system with 2-speed demand-sensitive fan Built-in 150 Hz/18 dB/oct subwoofer crossover with TRS output DDT™ soft limiter protects amp and speakers 14 gauge steel chassis Rear rack supports Mil spec fiberglass circuit boards Current in-rush limiter Overheat, short circuit, clip limiting, DC, and faulty load protection Detent gain controls Neutrik® Speakon® and 5-way binding post outputs 5-year warranty

Peavey Electronics

Massive power in a small package. The PV® 2600 has XLR, 1/4 inch and barrier strip inputs with Peavey's famous DDT™ compression system, binding post and Speakon® output connectors.

  • 2x900 watts at 4 ohms
  • 2x550 watts at 8 ohms
  • Massive toroidal transformer and storage capacitors
  • Peavey patented Turbo-V® cooling system with 2-speed demand-sensitive fan
  • Built-in 150 Hz/18 dB/oct subwoofer crossover with TRS output
  • DDT™ soft limiter protects amp and speakers
  • 14 gauge steel chassis
  • Rear rack supports
  • Mil spec fiberglass circuit boards
  • Current in-rush limiter
  • Overheat, short circuit, clip limiting, DC, and faulty load protection
  • Detent gain controls
  • Neutrik® Speakon® and 5-way binding post outputs
  • 5-year warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number PV 2600
Product Name PV® Series Power Amp
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Analog Input / BTL Output Class-D Speaker Amplifier - BD5426EFS - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 28 dB
View Details
2 suppliers
 - DW-800 - Wharfedale Pro
Wharfedale Pro
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0200 MHz
View Details