Visual Sound, Inc. Integrate Crown Amplifier into Cinema Systems PIPUSL

Description
Crown International, Inc. PIPUSL is designed to integrate Crown amplifiers into cinema audio systems installed in cinemas, studio production and post-production environments. The PIP-USL installs into the back of Crown PIP2-compatible amplifiers, saving rack space and simplifying system wiring. The HD15 connector on the PIP-USL is designed for quick and easy interface with popular cinema monitor products such as the USL CM-680. The module accepts signal for surround or subwoofer channels, or bi-amp signals for screen channels, from the cinema processor. Integrates Crown PIP2 amps into cinema systems Quick and easy interface with popular cinema monitor products such as the USL CM-680 Input signal routing and amplifier output monitoring at cinema processor via HD15 connector Allows the amplifi er to drive bi-amp screen channels, subwoofers and surrounds Removable terminal block connectors for balanced signal input "Y-Input" switch parallels input signals for both channels, and also allows easy daisy-chain signal connection to another amplifier Three Year, No-Fault, Fully Transferable Warranty completely protects your investment and guarantees its specifications
Description
Crown International, Inc. PIPUSL is designed to integrate Crown amplifiers into cinema audio systems installed in cinemas, studio production and post-production environments. The PIP-USL installs into the back of Crown PIP2-compatible amplifiers, saving rack space and simplifying system wiring. The HD15 connector on the PIP-USL is designed for quick and easy interface with popular cinema monitor products such as the USL CM-680. The module accepts signal for surround or subwoofer channels, or bi-amp signals for screen channels, from the cinema processor. Integrates Crown PIP2 amps into cinema systems Quick and easy interface with popular cinema monitor products such as the USL CM-680 Input signal routing and amplifier output monitoring at cinema processor via HD15 connector Allows the amplifi er to drive bi-amp screen channels, subwoofers and surrounds Removable terminal block connectors for balanced signal input "Y-Input" switch parallels input signals for both channels, and also allows easy daisy-chain signal connection to another amplifier Three Year, No-Fault, Fully Transferable Warranty completely protects your investment and guarantees its specifications

Suppliers

Company
Product
Description
Supplier Links
Integrate Crown Amplifier into Cinema Systems - PIPUSL - Visual Sound, Inc.
Broomall, PA, USA
Integrate Crown Amplifier into Cinema Systems
PIPUSL
Integrate Crown Amplifier into Cinema Systems PIPUSL
Crown International, Inc. PIPUSL is designed to integrate Crown amplifiers into cinema audio systems installed in cinemas, studio production and post-production environments. The PIP-USL installs into the back of Crown PIP2-compatible amplifiers, saving rack space and simplifying system wiring. The HD15 connector on the PIP-USL is designed for quick and easy interface with popular cinema monitor products such as the USL CM-680. The module accepts signal for surround or subwoofer channels, or bi-amp signals for screen channels, from the cinema processor. Integrates Crown PIP2 amps into cinema systems Quick and easy interface with popular cinema monitor products such as the USL CM-680 Input signal routing and amplifier output monitoring at cinema processor via HD15 connector Allows the amplifi er to drive bi-amp screen channels, subwoofers and surrounds Removable terminal block connectors for balanced signal input "Y-Input" switch parallels input signals for both channels, and also allows easy daisy-chain signal connection to another amplifier Three Year, No-Fault, Fully Transferable Warranty completely protects your investment and guarantees its specifications

Crown International, Inc.

PIPUSL is designed to integrate Crown amplifiers into cinema audio systems installed in cinemas, studio production and post-production environments. The PIP-USL installs into the back of Crown PIP2-compatible amplifiers, saving rack space and simplifying system wiring. The HD15 connector on the PIP-USL is designed for quick and easy interface with popular cinema monitor products such as the USL CM-680. The module accepts signal for surround or subwoofer channels, or bi-amp signals for screen channels, from the cinema processor.

  • Integrates Crown PIP2 amps into cinema systems
  • Quick and easy interface with popular cinema monitor products such as the USL CM-680
  • Input signal routing and amplifier output monitoring at cinema processor via HD15 connector
  • Allows the amplifi er to drive bi-amp screen channels, subwoofers and surrounds
  • Removable terminal block connectors for balanced signal input
  • "Y-Input" switch parallels input signals for both channels, and also allows easy daisy-chain signal connection to another amplifier
  • Three Year, No-Fault, Fully Transferable Warranty completely protects your investment and guarantees its specifications
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number PIPUSL
Product Name Integrate Crown Amplifier into Cinema Systems
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Multi-channel amplifier - CRY584D - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Audio Amplifier
Frequency Response 0.0100 to 0.0200 MHz
Output Gain ? to 20 dB
View Details
Commercial Audio Power Amplifiers - REVAMP8250 - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Amplifier Class Class D
Number of Channels 8 #
View Details