Visual Sound, Inc. 100 Watt Power Amplifier RA200

Description
Rolls Corporation The RA200 features two 100 watt RMS - 4 ohm outputs, a bridging switch, MOSFET drivers in a voltage and current gain circuit, one second power-up delay, and LED power output meters. The unit is housed in a painted steel chassis and includes a special high performance transformer, and a fused power line. The MOSFET output stage is fault protected which allows the RA200 to forgive momentary output shorts, and has over-temperature protection. CAUTION: The RA200 is convection cooled. Adequate ventilation room for the heat sink fins on the rear panel must be provided.
Description
Rolls Corporation The RA200 features two 100 watt RMS - 4 ohm outputs, a bridging switch, MOSFET drivers in a voltage and current gain circuit, one second power-up delay, and LED power output meters. The unit is housed in a painted steel chassis and includes a special high performance transformer, and a fused power line. The MOSFET output stage is fault protected which allows the RA200 to forgive momentary output shorts, and has over-temperature protection. CAUTION: The RA200 is convection cooled. Adequate ventilation room for the heat sink fins on the rear panel must be provided.

Suppliers

Company
Product
Description
Supplier Links
100 Watt Power Amplifier - RA200 - Visual Sound, Inc.
Broomall, PA, USA
100 Watt Power Amplifier
RA200
100 Watt Power Amplifier RA200
Rolls Corporation The RA200 features two 100 watt RMS - 4 ohm outputs, a bridging switch, MOSFET drivers in a voltage and current gain circuit, one second power-up delay, and LED power output meters. The unit is housed in a painted steel chassis and includes a special high performance transformer, and a fused power line. The MOSFET output stage is fault protected which allows the RA200 to forgive momentary output shorts, and has over-temperature protection. CAUTION: The RA200 is convection cooled. Adequate ventilation room for the heat sink fins on the rear panel must be provided.

Rolls Corporation

The RA200 features two 100 watt RMS - 4 ohm outputs, a bridging switch, MOSFET drivers in a voltage and current gain circuit, one second power-up delay, and LED power output meters. The unit is housed in a painted steel chassis and includes a special high performance transformer, and a fused power line. The MOSFET output stage is fault protected which allows the RA200 to forgive momentary output shorts, and has over-temperature protection. CAUTION: The RA200 is convection cooled. Adequate ventilation room for the heat sink fins on the rear panel must be provided.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number RA200
Product Name 100 Watt Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Electrostatic amplifier - GES - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Nominal Impedance 100000 ohms
View Details
4-Channel Class D Marine Full-Range Amplifier, 150 W x 4 @ 1.5-4 Ω - MHD600/4 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 6.00E-6 to 0.0300 MHz
View Details