Visual Sound, Inc. 40 W Stereo Audio Power Amp with VCA & Power Supply RU-PA40D

Description
RDL, Radio Design Labs The RU-PA40D is the ideal choice in many applications where a high quality, high-efficiency utility amplifier is needed to drive a pair of 4" or 8" speakers. It is specifically suited to amplification applications where users need to adjust the gain. Examples include projectors or monitors with fixed audio outputs used in classrooms, boardrooms or video conferencing. The RU-PA40D is ideal for foreground sound amplification in small to medium rooms or in a specific zone within a retail space. The RU-PA40D features two balanced line-level inputs on a detachable terminal block. Two unbalanced line level inputs are available on high-reliability gold plated phono (RCA) jacks. A front-panel gain control trimmer permits setting the maximum gain for each channel. The gain range accommodates the range of typical balanced and unbalanced audio signal levels. Each of the two RU-PA40D outputs will drive a 4" or 8" speaker or multiple speakers connected to present a 4" or 8" load to the amplifier. The output impedance is switch-selectable on the front panel of the module. The RU-PA40D is equipped with an internal stereo VCA for setting the output level on both amplifier channels. A detachable terminal block provides for the connection of an external 10 K ohm potentiometer or a 0 to 10 Vdc control voltage. RDL remote controls are available to provide single-turn, multi-turn (rotary encoder) or pushbutton (ramp or fixed level selection) user level control. VCA control insures long term noise-free level adjustment. Remote control is possible using audio, control or common computer network wire. A front-panel switch is provided to sum the audio inputs to mono. In the STEREO mode, the RU-PA40D independently amplifies each audio channel, left (L) and right (R). If speaker placement in the specified installation is incompatible with stereo amplification, the INPUT MODE switch may be set to SUMMED MONO. The RU-PA40D includes a stereo analog compressor/limiter for audio fidelity noticeably superior to conventional class D amplifiers with digital limiting. The input GAIN settings determine whether the limiter alone is used for clipping suppression, or if the full compressor/limiter will be used to substantially increase the average output power beyond that of a standard 40 W amplifier. A red front-panel LED flashes when the limiter is preventing output clipping. VCA Controlled Stereo Audio Power Amplifier 20 Watts RMS per Channel into 8 ω - 40 Watts Total 15 Watts RMS per Channel into 4 ω - 30 Watts Total Unbalanced RCA Jack Inputs; Balanced Detachable Terminal Block Inputs VCA Control on Detachable Terminal Block External Control Using 10 Kω Potentiometer or 0 to 10 Vdc Compatible with RDL Remote Level Controls Switch-Selectable Stereo or Mono Operation Studio Quality, Aurally Transparent Compressor/Limiter Compressor/Limiter Controls Clipping Compressor Produces Maximized Average Output Power Compression Enabled Using Input Level Adjustments LED to Indicate Audio Compression Threshold High-Efficiency Class D Operation Thermal and Short-Circuit Protection RU-PA40D includes North American Cord; RU-PA40DE excludes Power Cord
Description
RDL, Radio Design Labs The RU-PA40D is the ideal choice in many applications where a high quality, high-efficiency utility amplifier is needed to drive a pair of 4" or 8" speakers. It is specifically suited to amplification applications where users need to adjust the gain. Examples include projectors or monitors with fixed audio outputs used in classrooms, boardrooms or video conferencing. The RU-PA40D is ideal for foreground sound amplification in small to medium rooms or in a specific zone within a retail space. The RU-PA40D features two balanced line-level inputs on a detachable terminal block. Two unbalanced line level inputs are available on high-reliability gold plated phono (RCA) jacks. A front-panel gain control trimmer permits setting the maximum gain for each channel. The gain range accommodates the range of typical balanced and unbalanced audio signal levels. Each of the two RU-PA40D outputs will drive a 4" or 8" speaker or multiple speakers connected to present a 4" or 8" load to the amplifier. The output impedance is switch-selectable on the front panel of the module. The RU-PA40D is equipped with an internal stereo VCA for setting the output level on both amplifier channels. A detachable terminal block provides for the connection of an external 10 K ohm potentiometer or a 0 to 10 Vdc control voltage. RDL remote controls are available to provide single-turn, multi-turn (rotary encoder) or pushbutton (ramp or fixed level selection) user level control. VCA control insures long term noise-free level adjustment. Remote control is possible using audio, control or common computer network wire. A front-panel switch is provided to sum the audio inputs to mono. In the STEREO mode, the RU-PA40D independently amplifies each audio channel, left (L) and right (R). If speaker placement in the specified installation is incompatible with stereo amplification, the INPUT MODE switch may be set to SUMMED MONO. The RU-PA40D includes a stereo analog compressor/limiter for audio fidelity noticeably superior to conventional class D amplifiers with digital limiting. The input GAIN settings determine whether the limiter alone is used for clipping suppression, or if the full compressor/limiter will be used to substantially increase the average output power beyond that of a standard 40 W amplifier. A red front-panel LED flashes when the limiter is preventing output clipping. VCA Controlled Stereo Audio Power Amplifier 20 Watts RMS per Channel into 8 ω - 40 Watts Total 15 Watts RMS per Channel into 4 ω - 30 Watts Total Unbalanced RCA Jack Inputs; Balanced Detachable Terminal Block Inputs VCA Control on Detachable Terminal Block External Control Using 10 Kω Potentiometer or 0 to 10 Vdc Compatible with RDL Remote Level Controls Switch-Selectable Stereo or Mono Operation Studio Quality, Aurally Transparent Compressor/Limiter Compressor/Limiter Controls Clipping Compressor Produces Maximized Average Output Power Compression Enabled Using Input Level Adjustments LED to Indicate Audio Compression Threshold High-Efficiency Class D Operation Thermal and Short-Circuit Protection RU-PA40D includes North American Cord; RU-PA40DE excludes Power Cord

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
40 W Stereo Audio Power Amp with VCA & Power Supply
RU-PA40D
40 W Stereo Audio Power Amp with VCA & Power Supply RU-PA40D
RDL, Radio Design Labs The RU-PA40D is the ideal choice in many applications where a high quality, high-efficiency utility amplifier is needed to drive a pair of 4" or 8" speakers. It is specifically suited to amplification applications where users need to adjust the gain. Examples include projectors or monitors with fixed audio outputs used in classrooms, boardrooms or video conferencing. The RU-PA40D is ideal for foreground sound amplification in small to medium rooms or in a specific zone within a retail space. The RU-PA40D features two balanced line-level inputs on a detachable terminal block. Two unbalanced line level inputs are available on high-reliability gold plated phono (RCA) jacks. A front-panel gain control trimmer permits setting the maximum gain for each channel. The gain range accommodates the range of typical balanced and unbalanced audio signal levels. Each of the two RU-PA40D outputs will drive a 4" or 8" speaker or multiple speakers connected to present a 4" or 8" load to the amplifier. The output impedance is switch-selectable on the front panel of the module. The RU-PA40D is equipped with an internal stereo VCA for setting the output level on both amplifier channels. A detachable terminal block provides for the connection of an external 10 K ohm potentiometer or a 0 to 10 Vdc control voltage. RDL remote controls are available to provide single-turn, multi-turn (rotary encoder) or pushbutton (ramp or fixed level selection) user level control. VCA control insures long term noise-free level adjustment. Remote control is possible using audio, control or common computer network wire. A front-panel switch is provided to sum the audio inputs to mono. In the STEREO mode, the RU-PA40D independently amplifies each audio channel, left (L) and right (R). If speaker placement in the specified installation is incompatible with stereo amplification, the INPUT MODE switch may be set to SUMMED MONO. The RU-PA40D includes a stereo analog compressor/limiter for audio fidelity noticeably superior to conventional class D amplifiers with digital limiting. The input GAIN settings determine whether the limiter alone is used for clipping suppression, or if the full compressor/limiter will be used to substantially increase the average output power beyond that of a standard 40 W amplifier. A red front-panel LED flashes when the limiter is preventing output clipping. VCA Controlled Stereo Audio Power Amplifier 20 Watts RMS per Channel into 8 ω - 40 Watts Total 15 Watts RMS per Channel into 4 ω - 30 Watts Total Unbalanced RCA Jack Inputs; Balanced Detachable Terminal Block Inputs VCA Control on Detachable Terminal Block External Control Using 10 Kω Potentiometer or 0 to 10 Vdc Compatible with RDL Remote Level Controls Switch-Selectable Stereo or Mono Operation Studio Quality, Aurally Transparent Compressor/Limiter Compressor/Limiter Controls Clipping Compressor Produces Maximized Average Output Power Compression Enabled Using Input Level Adjustments LED to Indicate Audio Compression Threshold High-Efficiency Class D Operation Thermal and Short-Circuit Protection RU-PA40D includes North American Cord; RU-PA40DE excludes Power Cord

RDL, Radio Design Labs

The RU-PA40D is the ideal choice in many applications where a high quality, high-efficiency utility amplifier is needed to drive a pair of 4" or 8" speakers. It is specifically suited to amplification applications where users need to adjust the gain. Examples include projectors or monitors with fixed audio outputs used in classrooms, boardrooms or video conferencing. The RU-PA40D is ideal for foreground sound amplification in small to medium rooms or in a specific zone within a retail space.
The RU-PA40D features two balanced line-level inputs on a detachable terminal block. Two unbalanced line level inputs are available on high-reliability gold plated phono (RCA) jacks. A front-panel gain control trimmer permits setting the maximum gain for each channel. The gain range accommodates the range of typical balanced and unbalanced audio signal levels. Each of the two RU-PA40D outputs will drive a 4" or 8" speaker or multiple speakers connected to present a 4" or 8" load to the amplifier. The output impedance is switch-selectable on the front panel of the module.
The RU-PA40D is equipped with an internal stereo VCA for setting the output level on both amplifier channels. A detachable terminal block provides for the connection of an external 10 K ohm potentiometer or a 0 to 10 Vdc control voltage. RDL remote controls are available to provide single-turn, multi-turn (rotary encoder) or pushbutton (ramp or fixed level selection) user level control. VCA control insures long term noise-free level adjustment. Remote control is possible using audio, control or common computer network wire.
A front-panel switch is provided to sum the audio inputs to mono. In the STEREO mode, the RU-PA40D independently amplifies each audio channel, left (L) and right (R). If speaker placement in the specified installation is incompatible with stereo amplification, the INPUT MODE switch may be set to SUMMED MONO.
The RU-PA40D includes a stereo analog compressor/limiter for audio fidelity noticeably superior to conventional class D amplifiers with digital limiting. The input GAIN settings determine whether the limiter alone is used for clipping suppression, or if the full compressor/limiter will be used to substantially increase the average output power beyond that of a standard 40 W amplifier. A red front-panel LED flashes when the limiter is preventing output clipping.

  • VCA Controlled Stereo Audio Power Amplifier
  • 20 Watts RMS per Channel into 8 Ω - 40 Watts Total
  • 15 Watts RMS per Channel into 4 Ω - 30 Watts Total
  • Unbalanced RCA Jack Inputs; Balanced Detachable Terminal Block Inputs
  • VCA Control on Detachable Terminal Block
  • External Control Using 10 KΩ Potentiometer or 0 to 10 Vdc
  • Compatible with RDL Remote Level Controls
  • Switch-Selectable Stereo or Mono Operation
  • Studio Quality, Aurally Transparent Compressor/Limiter
  • Compressor/Limiter Controls Clipping
  • Compressor Produces Maximized Average Output Power
  • Compression Enabled Using Input Level Adjustments
  • LED to Indicate Audio Compression Threshold
  • High-Efficiency Class D Operation
  • Thermal and Short-Circuit Protection
  • RU-PA40D includes North American Cord; RU-PA40DE excludes Power Cord
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number RU-PA40D
Product Name 40 W Stereo Audio Power Amp with VCA & Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Amplifier assembly, 30 watt, for Series D - K2005502D-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details
LXT PREAMP CLASS 1 -23 DB - PRMLXT1 - PCB Piezotronics, Inc.
Specs
Type Preamplifier
View Details