Visual Sound, Inc. PV® 10 Compact Mixer PV 10

Description
Peavey Electronics The PV® 10 compact mixer offers value and easy-to-use features. Reference-quality mic preamps with an astonishingly low 0.0007% THD make the PV 10 mixer excellent for live sound or project studio recording. The PV 10 mixer includes three-band EQ, effects send and monitor send on each channel. With six mono and two stereo channels, the PV 10 offers a total of eight inputs. The master section includes 48 volt phantom power, built-in digital effects, effects send and return, assignable tape input and a unique master contour EQ that helps sweeten the mix. Dual XLR and 1/4 inch outputs allow the PV 10 to easily connect with other equipment. Sleek metal design adds strength, durability and looks like no other mixer in its class. Rackmount kit available. Built-in DSP effects processor 6 RQ™ (reference-quality) low noise microphone inputs with insert points Channels 7/8 and 9/10 w/ dual switchable stereo line inputs 3-band EQ on all channels LED clip, signal, mute indication 1 pre-fader monitor send 1 post-fader effects send Precision 60 mm faders on input channels and stereo master outputs Control room output Global 48 volt phantom power, tape to control room and tape to mix assignments Stereo outputs with balanced 1/4 inch TRS and XLR connectors Rugged console design Universal switching power supply
Description
Peavey Electronics The PV® 10 compact mixer offers value and easy-to-use features. Reference-quality mic preamps with an astonishingly low 0.0007% THD make the PV 10 mixer excellent for live sound or project studio recording. The PV 10 mixer includes three-band EQ, effects send and monitor send on each channel. With six mono and two stereo channels, the PV 10 offers a total of eight inputs. The master section includes 48 volt phantom power, built-in digital effects, effects send and return, assignable tape input and a unique master contour EQ that helps sweeten the mix. Dual XLR and 1/4 inch outputs allow the PV 10 to easily connect with other equipment. Sleek metal design adds strength, durability and looks like no other mixer in its class. Rackmount kit available. Built-in DSP effects processor 6 RQ™ (reference-quality) low noise microphone inputs with insert points Channels 7/8 and 9/10 w/ dual switchable stereo line inputs 3-band EQ on all channels LED clip, signal, mute indication 1 pre-fader monitor send 1 post-fader effects send Precision 60 mm faders on input channels and stereo master outputs Control room output Global 48 volt phantom power, tape to control room and tape to mix assignments Stereo outputs with balanced 1/4 inch TRS and XLR connectors Rugged console design Universal switching power supply

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
PV® 10 Compact Mixer
PV 10
PV® 10 Compact Mixer PV 10
Peavey Electronics The PV® 10 compact mixer offers value and easy-to-use features. Reference-quality mic preamps with an astonishingly low 0.0007% THD make the PV 10 mixer excellent for live sound or project studio recording. The PV 10 mixer includes three-band EQ, effects send and monitor send on each channel. With six mono and two stereo channels, the PV 10 offers a total of eight inputs. The master section includes 48 volt phantom power, built-in digital effects, effects send and return, assignable tape input and a unique master contour EQ that helps sweeten the mix. Dual XLR and 1/4 inch outputs allow the PV 10 to easily connect with other equipment. Sleek metal design adds strength, durability and looks like no other mixer in its class. Rackmount kit available. Built-in DSP effects processor 6 RQ™ (reference-quality) low noise microphone inputs with insert points Channels 7/8 and 9/10 w/ dual switchable stereo line inputs 3-band EQ on all channels LED clip, signal, mute indication 1 pre-fader monitor send 1 post-fader effects send Precision 60 mm faders on input channels and stereo master outputs Control room output Global 48 volt phantom power, tape to control room and tape to mix assignments Stereo outputs with balanced 1/4 inch TRS and XLR connectors Rugged console design Universal switching power supply

Peavey Electronics

The PV® 10 compact mixer offers value and easy-to-use features. Reference-quality mic preamps with an astonishingly low 0.0007% THD make the PV 10 mixer excellent for live sound or project studio recording. The PV 10 mixer includes three-band EQ, effects send and monitor send on each channel. With six mono and two stereo channels, the PV 10 offers a total of eight inputs. The master section includes 48 volt phantom power, built-in digital effects, effects send and return, assignable tape input and a unique master contour EQ that helps sweeten the mix. Dual XLR and 1/4 inch outputs allow the PV 10 to easily connect with other equipment. Sleek metal design adds strength, durability and looks like no other mixer in its class. Rackmount kit available.

  • Built-in DSP effects processor
  • 6 RQ™ (reference-quality) low noise microphone inputs with insert points
  • Channels 7/8 and 9/10 w/ dual switchable stereo line inputs
  • 3-band EQ on all channels
  • LED clip, signal, mute indication
  • 1 pre-fader monitor send
  • 1 post-fader effects send
  • Precision 60 mm faders on input channels and stereo master outputs
  • Control room output
  • Global 48 volt phantom power, tape to control room and tape to mix assignments
  • Stereo outputs with balanced 1/4 inch TRS and XLR connectors
  • Rugged console design
  • Universal switching power supply
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number PV 10
Product Name PV® 10 Compact Mixer
Unlock Full Specs
to access all available technical data

Similar Products

 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
5-Channel Class D Marine System Amplifier, 75 W x 4 @ 4 Ω + 300 W x 1 @ 2 Ω - 14.4V - M700/5 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0220 MHz
View Details