Visual Sound, Inc. 4 x 4 Protea™ Network Digital Signal Processor, 32-bit ne4400

Description
Ashly Audio, Inc. Network Enabled (NE) processors offers ease of use, setup and control using standard 10/100 Ethernet protocol and Protea NE Software. No special outboard control units are needed. Standard units are analog line input/output format of 4x4 (4400), 4x8 (4800), and 8x8 (8800) with four option bays supporting network audio, AES/EBU, and mic input options. The DSP signal processing library is extensive and utilizes multiple SHARC 32-bit/96kHz processors with sample rates of either 48 KHz or 96 KHz. Processing blocks include an 8x8 matrix mixer, a full array of variable Q graphic and parametric equalization, crossover filters to 8th-order Butterworth, Bessel, Linkwitz, and Notched-Linkwitz, an extremely advanced automatic feedback suppressor, autolevelers, compressors, matrix duckers, limiters, frequency-keyed noise gates, time delay up to 1365 ms on every channel, sinewave, pink noise, and white noise generators. All programming is accomplished using standard 10/100 Ethernet or RS-232 protocol and Ashly's Protea NE Software on a PC platform. Hot-plug software control allows you to plug any function into any channel block even when running live audio with no latency or recompiling necessary. Automatic DHCP network IP configuration reduces network set up time. No front panel controls and multi-level software security with password access assures you a tamperproof audio system. Additional features include: network audio routing at matrix mixer to inputs from outputs, or in/out of matrix mixer, 8 link groups on most functions, automatic master clock switchover between network, word clock, AES/EBU, and internal clock, a high-performance analog audio path - dynamic range exceeding 114 dB, support of Ashly digital remote controls, programmable 8 channel 5V logic input or output control, 8 channels of 0 to 5V analog level control, word clock input and output and a front panel full meter bridge with mute keys. Available hardware options are: 4-channel mic/line input option with software controllable gain and phantom power, CobraNet network audio input and output, EtherSound network audio input and output, AES/EBU digital audio input and AES/EBU digital audio output.
Description
Ashly Audio, Inc. Network Enabled (NE) processors offers ease of use, setup and control using standard 10/100 Ethernet protocol and Protea NE Software. No special outboard control units are needed. Standard units are analog line input/output format of 4x4 (4400), 4x8 (4800), and 8x8 (8800) with four option bays supporting network audio, AES/EBU, and mic input options. The DSP signal processing library is extensive and utilizes multiple SHARC 32-bit/96kHz processors with sample rates of either 48 KHz or 96 KHz. Processing blocks include an 8x8 matrix mixer, a full array of variable Q graphic and parametric equalization, crossover filters to 8th-order Butterworth, Bessel, Linkwitz, and Notched-Linkwitz, an extremely advanced automatic feedback suppressor, autolevelers, compressors, matrix duckers, limiters, frequency-keyed noise gates, time delay up to 1365 ms on every channel, sinewave, pink noise, and white noise generators. All programming is accomplished using standard 10/100 Ethernet or RS-232 protocol and Ashly's Protea NE Software on a PC platform. Hot-plug software control allows you to plug any function into any channel block even when running live audio with no latency or recompiling necessary. Automatic DHCP network IP configuration reduces network set up time. No front panel controls and multi-level software security with password access assures you a tamperproof audio system. Additional features include: network audio routing at matrix mixer to inputs from outputs, or in/out of matrix mixer, 8 link groups on most functions, automatic master clock switchover between network, word clock, AES/EBU, and internal clock, a high-performance analog audio path - dynamic range exceeding 114 dB, support of Ashly digital remote controls, programmable 8 channel 5V logic input or output control, 8 channels of 0 to 5V analog level control, word clock input and output and a front panel full meter bridge with mute keys. Available hardware options are: 4-channel mic/line input option with software controllable gain and phantom power, CobraNet network audio input and output, EtherSound network audio input and output, AES/EBU digital audio input and AES/EBU digital audio output.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
4 x 4 Protea™ Network Digital Signal Processor, 32-bit
ne4400
4 x 4 Protea™ Network Digital Signal Processor, 32-bit ne4400
Ashly Audio, Inc. Network Enabled (NE) processors offers ease of use, setup and control using standard 10/100 Ethernet protocol and Protea NE Software. No special outboard control units are needed. Standard units are analog line input/output format of 4x4 (4400), 4x8 (4800), and 8x8 (8800) with four option bays supporting network audio, AES/EBU, and mic input options. The DSP signal processing library is extensive and utilizes multiple SHARC 32-bit/96kHz processors with sample rates of either 48 KHz or 96 KHz. Processing blocks include an 8x8 matrix mixer, a full array of variable Q graphic and parametric equalization, crossover filters to 8th-order Butterworth, Bessel, Linkwitz, and Notched-Linkwitz, an extremely advanced automatic feedback suppressor, autolevelers, compressors, matrix duckers, limiters, frequency-keyed noise gates, time delay up to 1365 ms on every channel, sinewave, pink noise, and white noise generators. All programming is accomplished using standard 10/100 Ethernet or RS-232 protocol and Ashly's Protea NE Software on a PC platform. Hot-plug software control allows you to plug any function into any channel block even when running live audio with no latency or recompiling necessary. Automatic DHCP network IP configuration reduces network set up time. No front panel controls and multi-level software security with password access assures you a tamperproof audio system. Additional features include: network audio routing at matrix mixer to inputs from outputs, or in/out of matrix mixer, 8 link groups on most functions, automatic master clock switchover between network, word clock, AES/EBU, and internal clock, a high-performance analog audio path - dynamic range exceeding 114 dB, support of Ashly digital remote controls, programmable 8 channel 5V logic input or output control, 8 channels of 0 to 5V analog level control, word clock input and output and a front panel full meter bridge with mute keys. Available hardware options are: 4-channel mic/line input option with software controllable gain and phantom power, CobraNet network audio input and output, EtherSound network audio input and output, AES/EBU digital audio input and AES/EBU digital audio output.

Ashly Audio, Inc.

Network Enabled (NE) processors offers ease of use, setup and control using standard 10/100 Ethernet protocol and Protea NE Software. No special outboard control units are needed. Standard units are analog line input/output format of 4x4 (4400), 4x8 (4800), and 8x8 (8800) with four option bays supporting network audio, AES/EBU, and mic input options. The DSP signal processing library is extensive and utilizes multiple SHARC 32-bit/96kHz processors with sample rates of either 48 KHz or 96 KHz. Processing blocks include an 8x8 matrix mixer, a full array of variable Q graphic and parametric equalization, crossover filters to 8th-order Butterworth, Bessel, Linkwitz, and Notched-Linkwitz, an extremely advanced automatic feedback suppressor, autolevelers, compressors, matrix duckers, limiters, frequency-keyed noise gates, time delay up to 1365 ms on every channel, sinewave, pink noise, and white noise generators. All programming is accomplished using standard 10/100 Ethernet or RS-232 protocol and Ashly's Protea NE Software on a PC platform. Hot-plug software control allows you to plug any function into any channel block even when running live audio with no latency or recompiling necessary. Automatic DHCP network IP configuration reduces network set up time. No front panel controls and multi-level software security with password access assures you a tamperproof audio system. Additional features include: network audio routing at matrix mixer to inputs from outputs, or in/out of matrix mixer, 8 link groups on most functions, automatic master clock switchover between network, word clock, AES/EBU, and internal clock, a high-performance analog audio path - dynamic range exceeding 114 dB, support of Ashly digital remote controls, programmable 8 channel 5V logic input or output control, 8 channels of 0 to 5V analog level control, word clock input and output and a front panel full meter bridge with mute keys. Available hardware options are: 4-channel mic/line input option with software controllable gain and phantom power, CobraNet network audio input and output, EtherSound network audio input and output, AES/EBU digital audio input and AES/EBU digital audio output.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number ne4400
Product Name 4 x 4 Protea™ Network Digital Signal Processor, 32-bit
Unlock Full Specs
to access all available technical data

Similar Products

 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Single-ended, OTL Headphone and pre amplifier - WA2 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details
5-Channel Class D System Amplifier, 100 W x 4 + 500 W x 1 - HD900/5 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0280 MHz
View Details