Visual Sound, Inc. Four-Channel Power Amplifier SZ480

Description
Samson Technologies Corp. The Samson SZ480 is a two rack-space, four-channel industrial power amplifier for distributed power applications. The SZ480 is capable of delivering 120 watts RMS output per channel at 4 ohms or 80 watts per channel at 8 ohms, but can also run at 70 or 100 volts thanks to the high performance internal toroidal matching transformers. The SZ series amplifiers feature Class D power cores, peak and protect metering along with a front panel level control and a security panel. The universal power supply operates from 100 - 240 volts at 50 or 60 Hz and has a power correction control circuit to adjust the incoming power so the amplifier always delivers peak performance. Intense power supply filtering at high and low frequencies keeps noise out and pristine audio quality in. And to insure maximum flexibility, the SZ series includes Euro block input and output connectors for all connections. The convenient, two rack-space steel enclosure can be easily mounted in a standard 19-inch rack. The SZ series's advanced technology, clear sound, lightweight and reliable performance makes them ideal for any distributed sound system installation. Class D Power Amplifier with very low power dissipation Lightweight Highly efficient Constant Voltage Output (70V, 100V, and 4/8 ohms) Universal Power Supply voltage range (AC100V~240V) with PFC power supply Over Current Protection Over Temperature Protection Power supply protection (over voltage, under voltage, unbalanced voltage) Easy installation with EURO block terminals Built-in voltage limiters for each channel with DIP switches
Description
Samson Technologies Corp. The Samson SZ480 is a two rack-space, four-channel industrial power amplifier for distributed power applications. The SZ480 is capable of delivering 120 watts RMS output per channel at 4 ohms or 80 watts per channel at 8 ohms, but can also run at 70 or 100 volts thanks to the high performance internal toroidal matching transformers. The SZ series amplifiers feature Class D power cores, peak and protect metering along with a front panel level control and a security panel. The universal power supply operates from 100 - 240 volts at 50 or 60 Hz and has a power correction control circuit to adjust the incoming power so the amplifier always delivers peak performance. Intense power supply filtering at high and low frequencies keeps noise out and pristine audio quality in. And to insure maximum flexibility, the SZ series includes Euro block input and output connectors for all connections. The convenient, two rack-space steel enclosure can be easily mounted in a standard 19-inch rack. The SZ series's advanced technology, clear sound, lightweight and reliable performance makes them ideal for any distributed sound system installation. Class D Power Amplifier with very low power dissipation Lightweight Highly efficient Constant Voltage Output (70V, 100V, and 4/8 ohms) Universal Power Supply voltage range (AC100V~240V) with PFC power supply Over Current Protection Over Temperature Protection Power supply protection (over voltage, under voltage, unbalanced voltage) Easy installation with EURO block terminals Built-in voltage limiters for each channel with DIP switches

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Four-Channel Power Amplifier
SZ480
Four-Channel Power Amplifier SZ480
Samson Technologies Corp. The Samson SZ480 is a two rack-space, four-channel industrial power amplifier for distributed power applications. The SZ480 is capable of delivering 120 watts RMS output per channel at 4 ohms or 80 watts per channel at 8 ohms, but can also run at 70 or 100 volts thanks to the high performance internal toroidal matching transformers. The SZ series amplifiers feature Class D power cores, peak and protect metering along with a front panel level control and a security panel. The universal power supply operates from 100 - 240 volts at 50 or 60 Hz and has a power correction control circuit to adjust the incoming power so the amplifier always delivers peak performance. Intense power supply filtering at high and low frequencies keeps noise out and pristine audio quality in. And to insure maximum flexibility, the SZ series includes Euro block input and output connectors for all connections. The convenient, two rack-space steel enclosure can be easily mounted in a standard 19-inch rack. The SZ series's advanced technology, clear sound, lightweight and reliable performance makes them ideal for any distributed sound system installation. Class D Power Amplifier with very low power dissipation Lightweight Highly efficient Constant Voltage Output (70V, 100V, and 4/8 ohms) Universal Power Supply voltage range (AC100V~240V) with PFC power supply Over Current Protection Over Temperature Protection Power supply protection (over voltage, under voltage, unbalanced voltage) Easy installation with EURO block terminals Built-in voltage limiters for each channel with DIP switches

Samson Technologies Corp.

The Samson SZ480 is a two rack-space, four-channel industrial power amplifier for distributed power applications. The SZ480 is capable of delivering 120 watts RMS output per channel at 4 ohms or 80 watts per channel at 8 ohms, but can also run at 70 or 100 volts thanks to the high performance internal toroidal matching transformers. The SZ series amplifiers feature Class D power cores, peak and protect metering along with a front panel level control and a security panel. The universal power supply operates from 100 - 240 volts at 50 or 60 Hz and has a power correction control circuit to adjust the incoming power so the amplifier always delivers peak performance. Intense power supply filtering at high and low frequencies keeps noise out and pristine audio quality in. And to insure maximum flexibility, the SZ series includes Euro block input and output connectors for all connections. The convenient, two rack-space steel enclosure can be easily mounted in a standard 19-inch rack. The SZ series's advanced technology, clear sound, lightweight and reliable performance makes them ideal for any distributed sound system installation.

  • Class D Power Amplifier with very low power dissipation
  • Lightweight
  • Highly efficient
  • Constant Voltage Output (70V, 100V, and 4/8 ohms)
  • Universal Power Supply voltage range (AC100V~240V) with PFC power supply
  • Over Current Protection
  • Over Temperature Protection
  • Power supply protection (over voltage, under voltage, unbalanced voltage)
  • Easy installation with EURO block terminals
  • Built-in voltage limiters for each channel with DIP switches
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number SZ480
Product Name Four-Channel Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Preamplifier - CRY506 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details