Visual Sound, Inc. Sonnex™ Multiroom Audio Expander, 4-Zone SWAMPE-4

Description
Crestron Electronics, Inc. Adds 4 stereo amplified zones to a Sonnex Multiroom audio system. The SWAMPE-4 is a 4-zone expander for the Sonnex™ Multiroom Audio System (SWAMP-24X8) from Crestron®. It adds 4 stereo amplified zones supporting full room control and source selection, with advanced DSP, speaker profiles, output bussing, mono summing, amplifier bridging and monitoring. The SWAMPE-4 interfaces with the SWAMP-24X8 via a single CAT5e shielded twisted pair (STP) cable up to 200 ft (61 m) in length[1]. Plug-and-play connectivity affords an extremely easy installation, affording full control access to all the SWAMPE-4 functions through the SWAMP-24X8. While the main SWAMP-24X8 unit resides in the central equipment rack along with all the source devices, the SWAMPE-4 is ideally designed for installation at a remote location near the rooms it serves. This "decentralized" approach minimizes speaker wiring for higher performance and efficiency, and a faster, easier and less expensive installation. Like the SWAMP-24X8, the SWAMPE-4 delivers a generous 140 Watts into 8 Ohms and 240 Watts into 4 Ohms per each of 8 channels (configured as 4 zones), and is bridgeable for 400 Watts per channel at 8 Ohms. Even with such incredible power, the SWAMPE-4 runs cool and efficiently and requires only three rack spaces for mounting.
Description
Crestron Electronics, Inc. Adds 4 stereo amplified zones to a Sonnex Multiroom audio system. The SWAMPE-4 is a 4-zone expander for the Sonnex™ Multiroom Audio System (SWAMP-24X8) from Crestron®. It adds 4 stereo amplified zones supporting full room control and source selection, with advanced DSP, speaker profiles, output bussing, mono summing, amplifier bridging and monitoring. The SWAMPE-4 interfaces with the SWAMP-24X8 via a single CAT5e shielded twisted pair (STP) cable up to 200 ft (61 m) in length[1]. Plug-and-play connectivity affords an extremely easy installation, affording full control access to all the SWAMPE-4 functions through the SWAMP-24X8. While the main SWAMP-24X8 unit resides in the central equipment rack along with all the source devices, the SWAMPE-4 is ideally designed for installation at a remote location near the rooms it serves. This "decentralized" approach minimizes speaker wiring for higher performance and efficiency, and a faster, easier and less expensive installation. Like the SWAMP-24X8, the SWAMPE-4 delivers a generous 140 Watts into 8 Ohms and 240 Watts into 4 Ohms per each of 8 channels (configured as 4 zones), and is bridgeable for 400 Watts per channel at 8 Ohms. Even with such incredible power, the SWAMPE-4 runs cool and efficiently and requires only three rack spaces for mounting.

Suppliers

Company
Product
Description
Supplier Links
Sonnex™ Multiroom Audio Expander, 4-Zone - SWAMPE-4 - Visual Sound, Inc.
Broomall, PA, USA
Sonnex™ Multiroom Audio Expander, 4-Zone
SWAMPE-4
Sonnex™ Multiroom Audio Expander, 4-Zone SWAMPE-4
Crestron Electronics, Inc. Adds 4 stereo amplified zones to a Sonnex Multiroom audio system. The SWAMPE-4 is a 4-zone expander for the Sonnex™ Multiroom Audio System (SWAMP-24X8) from Crestron®. It adds 4 stereo amplified zones supporting full room control and source selection, with advanced DSP, speaker profiles, output bussing, mono summing, amplifier bridging and monitoring. The SWAMPE-4 interfaces with the SWAMP-24X8 via a single CAT5e shielded twisted pair (STP) cable up to 200 ft (61 m) in length[1]. Plug-and-play connectivity affords an extremely easy installation, affording full control access to all the SWAMPE-4 functions through the SWAMP-24X8. While the main SWAMP-24X8 unit resides in the central equipment rack along with all the source devices, the SWAMPE-4 is ideally designed for installation at a remote location near the rooms it serves. This "decentralized" approach minimizes speaker wiring for higher performance and efficiency, and a faster, easier and less expensive installation. Like the SWAMP-24X8, the SWAMPE-4 delivers a generous 140 Watts into 8 Ohms and 240 Watts into 4 Ohms per each of 8 channels (configured as 4 zones), and is bridgeable for 400 Watts per channel at 8 Ohms. Even with such incredible power, the SWAMPE-4 runs cool and efficiently and requires only three rack spaces for mounting.

Crestron Electronics, Inc.

Adds 4 stereo amplified zones to a Sonnex Multiroom audio system.

The SWAMPE-4 is a 4-zone expander for the Sonnex™ Multiroom Audio System (SWAMP-24X8) from Crestron®. It adds 4 stereo amplified zones supporting full room control and source selection, with advanced DSP, speaker profiles, output bussing, mono summing, amplifier bridging and monitoring. The SWAMPE-4 interfaces with the SWAMP-24X8 via a single CAT5e shielded twisted pair (STP) cable up to 200 ft (61 m) in length[1]. Plug-and-play connectivity affords an extremely easy installation, affording full control access to all the SWAMPE-4 functions through the SWAMP-24X8. While the main SWAMP-24X8 unit resides in the central equipment rack along with all the source devices, the SWAMPE-4 is ideally designed for installation at a remote location near the rooms it serves. This "decentralized" approach minimizes speaker wiring for higher performance and efficiency, and a faster, easier and less expensive installation. Like the SWAMP-24X8, the SWAMPE-4 delivers a generous 140 Watts into 8 Ohms and 240 Watts into 4 Ohms per each of 8 channels (configured as 4 zones), and is bridgeable for 400 Watts per channel at 8 Ohms. Even with such incredible power, the SWAMPE-4 runs cool and efficiently and requires only three rack spaces for mounting.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number SWAMPE-4
Product Name Sonnex™ Multiroom Audio Expander, 4-Zone
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Preamplifier - CRY512 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Commercial Audio Power Amplifiers - REVAMP4240T - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 2.50E-4 MHz
View Details