Visual Sound, Inc. Stereo Phono Preamplifier ST-PH1

Description
RDL, Radio Design Labs The ST-PH1 is a stereophonic phono preamplifier. Each of the two channel circuits is identical. The ST-PH1 has standard 47 k ohm impedance unbalanced phono cartridge inputs. Equalization follows the RIAA curve. Each output is capable of driving balanced or unbalanced, high or low impedance loads. RDL's SupplyFlex power input configuration is included in the ST-PH1. The power supply input may be fed from a floating (not ground-referenced) 24 Vdc power source, from a bipolar power supply (+/- 12 Vdc or +/-15 Vdc) or from a ground-referenced 24 Vdc power supply. Although phono inputs are provided on some equipment, optimum system performance is obtained when phonographs are preamplified as close to the turntable as possible, and then the line-level signals are fed to the next equipment in the chain. The convenience of the ST-PH1 is ideal for all such applications. Stereo or Mono Phono Preamplifier Balanced or Unbalanced Outputs Outputs Drive Hi or Low Impedance Lines Accurate, Low-Noise Preamplification Adjustable Left and Right Output Levels RDL® SupplyFlex™ Power Input Configuration
Description
RDL, Radio Design Labs The ST-PH1 is a stereophonic phono preamplifier. Each of the two channel circuits is identical. The ST-PH1 has standard 47 k ohm impedance unbalanced phono cartridge inputs. Equalization follows the RIAA curve. Each output is capable of driving balanced or unbalanced, high or low impedance loads. RDL's SupplyFlex power input configuration is included in the ST-PH1. The power supply input may be fed from a floating (not ground-referenced) 24 Vdc power source, from a bipolar power supply (+/- 12 Vdc or +/-15 Vdc) or from a ground-referenced 24 Vdc power supply. Although phono inputs are provided on some equipment, optimum system performance is obtained when phonographs are preamplified as close to the turntable as possible, and then the line-level signals are fed to the next equipment in the chain. The convenience of the ST-PH1 is ideal for all such applications. Stereo or Mono Phono Preamplifier Balanced or Unbalanced Outputs Outputs Drive Hi or Low Impedance Lines Accurate, Low-Noise Preamplification Adjustable Left and Right Output Levels RDL® SupplyFlex™ Power Input Configuration

Suppliers

Company
Product
Description
Supplier Links
Stereo Phono Preamplifier - ST-PH1 - Visual Sound, Inc.
Broomall, PA, USA
Stereo Phono Preamplifier
ST-PH1
Stereo Phono Preamplifier ST-PH1
RDL, Radio Design Labs The ST-PH1 is a stereophonic phono preamplifier. Each of the two channel circuits is identical. The ST-PH1 has standard 47 k ohm impedance unbalanced phono cartridge inputs. Equalization follows the RIAA curve. Each output is capable of driving balanced or unbalanced, high or low impedance loads. RDL's SupplyFlex power input configuration is included in the ST-PH1. The power supply input may be fed from a floating (not ground-referenced) 24 Vdc power source, from a bipolar power supply (+/- 12 Vdc or +/-15 Vdc) or from a ground-referenced 24 Vdc power supply. Although phono inputs are provided on some equipment, optimum system performance is obtained when phonographs are preamplified as close to the turntable as possible, and then the line-level signals are fed to the next equipment in the chain. The convenience of the ST-PH1 is ideal for all such applications. Stereo or Mono Phono Preamplifier Balanced or Unbalanced Outputs Outputs Drive Hi or Low Impedance Lines Accurate, Low-Noise Preamplification Adjustable Left and Right Output Levels RDL® SupplyFlex™ Power Input Configuration

RDL, Radio Design Labs

The ST-PH1 is a stereophonic phono preamplifier. Each of the two channel circuits is identical. The ST-PH1 has standard 47 k ohm impedance unbalanced phono cartridge inputs. Equalization follows the RIAA curve. Each output is capable of driving balanced or unbalanced, high or low impedance loads.
RDL's SupplyFlex power input configuration is included in the ST-PH1. The power supply input may be fed from a floating (not ground-referenced) 24 Vdc power source, from a bipolar power supply (+/- 12 Vdc or +/-15 Vdc) or from a ground-referenced 24 Vdc power supply.
Although phono inputs are provided on some equipment, optimum system performance is obtained when phonographs are preamplified as close to the turntable as possible, and then the line-level signals are fed to the next equipment in the chain. The convenience of the ST-PH1 is ideal for all such applications.

  • Stereo or Mono Phono Preamplifier
  • Balanced or Unbalanced Outputs
  • Outputs Drive Hi or Low Impedance Lines
  • Accurate, Low-Noise Preamplification
  • Adjustable Left and Right Output Levels
  • RDL® SupplyFlex™ Power Input Configuration
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number ST-PH1
Product Name Stereo Phono Preamplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
6-Channel Class D Full-Range Amplifier, 100 W x 6 @ 2 Ω / 75 W x 6 @ 4 Ω - 14.4V - XD600/6 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0220 MHz
View Details