Visual Sound, Inc. Professional 6 Channel Club/DJ Mixer Xone:92

Description
Allen & Heath The Xone:92 is a versatile mixer that promises to fulfill every wish list, with features to suit all styles from breakbeat to techno, trance to house. The Xone:92 represents the culmination of everything we've learned from the DJ market. It's the result of something we've done since Day One - listening to DJ's. The result is a versatile mixer that promises to fulfill every wish list, with features to suit all styles from breakbeat to techno, trance to house.
Description
Allen & Heath The Xone:92 is a versatile mixer that promises to fulfill every wish list, with features to suit all styles from breakbeat to techno, trance to house. The Xone:92 represents the culmination of everything we've learned from the DJ market. It's the result of something we've done since Day One - listening to DJ's. The result is a versatile mixer that promises to fulfill every wish list, with features to suit all styles from breakbeat to techno, trance to house.

Suppliers

Company
Product
Description
Supplier Links
Professional 6 Channel Club/DJ Mixer - Xone:92 - Visual Sound, Inc.
Broomall, PA, USA
Professional 6 Channel Club/DJ Mixer
Xone:92
Professional 6 Channel Club/DJ Mixer Xone:92
Allen & Heath The Xone:92 is a versatile mixer that promises to fulfill every wish list, with features to suit all styles from breakbeat to techno, trance to house. The Xone:92 represents the culmination of everything we've learned from the DJ market. It's the result of something we've done since Day One - listening to DJ's. The result is a versatile mixer that promises to fulfill every wish list, with features to suit all styles from breakbeat to techno, trance to house.

Allen & Heath

The Xone:92 is a versatile mixer that promises to fulfill every wish list, with features to suit all styles from breakbeat to techno, trance to house.

The Xone:92 represents the culmination of everything we've learned from the DJ market. It's the result of something we've done since Day One - listening to DJ's. The result is a versatile mixer that promises to fulfill every wish list, with features to suit all styles from breakbeat to techno, trance to house.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number Xone:92
Product Name Professional 6 Channel Club/DJ Mixer
Unlock Full Specs
to access all available technical data

Similar Products

 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Preamplifier - CRY508 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Electrostatic amplifier - GES - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Nominal Impedance 100000 ohms
View Details