Visual Sound, Inc. MIXER/AMPLIFIER PA- 935A

Description
Inter-M Americas, Inc. MIXER/AMPLIFIER
Description
Inter-M Americas, Inc. MIXER/AMPLIFIER

Suppliers

Company
Product
Description
Supplier Links
MIXER/AMPLIFIER - PA- 935A - Visual Sound, Inc.
Broomall, PA, USA
MIXER/AMPLIFIER
PA- 935A
MIXER/AMPLIFIER PA- 935A
Inter-M Americas, Inc. MIXER/AMPLIFIER

Inter-M Americas, Inc.

MIXER/AMPLIFIER

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number PA- 935A
Product Name MIXER/AMPLIFIER
Unlock Full Specs
to access all available technical data

Similar Products

Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
Single-ended, OTL Headphone and pre amplifier - WA3 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details
Class-D Speaker Amplifier for Digital Input with Built-in DSP - BM5446EFV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Amplifier Class Class D
Continuous Power 20 watts
View Details