Visual Sound, Inc. 2 x 600 Watt Powered Mixer with Feedback Ferret XR 696F

Description
Peavey Electronics Geared for club bands, schools, rehearsal rooms, and churches, this powered mixer can supply sound for any venue requiring a portable PA system - and with 1200 watts, it's loud enough for any audience. This is the product you need with features making its operation simple and mobile. 2x600 watts at 4 ohms DDT™ protected power One stereo and one mono graphic EQ (assignable to monitor or channel 3) Digital effects with 48-bit internal resolution and 4 store locations Stereo Feedback Ferret® digital feedback eliminator 8 XLR inputs with 48 volt phantom power and two with inserts One tape input channel Each channel has 3-band EQ, one monitor, one effect send, one line, and one XLR input Two stereo channels Stereo or Monitor/Main mode RCA L/R tape in and L/R tape out
Description
Peavey Electronics Geared for club bands, schools, rehearsal rooms, and churches, this powered mixer can supply sound for any venue requiring a portable PA system - and with 1200 watts, it's loud enough for any audience. This is the product you need with features making its operation simple and mobile. 2x600 watts at 4 ohms DDT™ protected power One stereo and one mono graphic EQ (assignable to monitor or channel 3) Digital effects with 48-bit internal resolution and 4 store locations Stereo Feedback Ferret® digital feedback eliminator 8 XLR inputs with 48 volt phantom power and two with inserts One tape input channel Each channel has 3-band EQ, one monitor, one effect send, one line, and one XLR input Two stereo channels Stereo or Monitor/Main mode RCA L/R tape in and L/R tape out

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
2 x 600 Watt Powered Mixer with Feedback Ferret
XR 696F
2 x 600 Watt Powered Mixer with Feedback Ferret XR 696F
Peavey Electronics Geared for club bands, schools, rehearsal rooms, and churches, this powered mixer can supply sound for any venue requiring a portable PA system - and with 1200 watts, it's loud enough for any audience. This is the product you need with features making its operation simple and mobile. 2x600 watts at 4 ohms DDT™ protected power One stereo and one mono graphic EQ (assignable to monitor or channel 3) Digital effects with 48-bit internal resolution and 4 store locations Stereo Feedback Ferret® digital feedback eliminator 8 XLR inputs with 48 volt phantom power and two with inserts One tape input channel Each channel has 3-band EQ, one monitor, one effect send, one line, and one XLR input Two stereo channels Stereo or Monitor/Main mode RCA L/R tape in and L/R tape out

Peavey Electronics

Geared for club bands, schools, rehearsal rooms, and churches, this powered mixer can supply sound for any venue requiring a portable PA system - and with 1200 watts, it's loud enough for any audience. This is the product you need with features making its operation simple and mobile.

  • 2x600 watts at 4 ohms DDT™ protected power
  • One stereo and one mono graphic EQ (assignable to monitor or channel 3)
  • Digital effects with 48-bit internal resolution and 4 store locations
  • Stereo Feedback Ferret® digital feedback eliminator
  • 8 XLR inputs with 48 volt phantom power and two with inserts
  • One tape input channel
  • Each channel has 3-band EQ, one monitor, one effect send, one line, and one XLR input
  • Two stereo channels
  • Stereo or Monitor/Main mode
  • RCA L/R tape in and L/R tape out
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number XR 696F
Product Name 2 x 600 Watt Powered Mixer with Feedback Ferret
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
Single-ended, OTL Headphone and pre amplifier - WA3 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details
Class-D Speaker Amplifier for Digital Input with Built-in DSP - BM5480MUV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Amplifier Class Class D
Continuous Power 20 watts
View Details